Nexperia B.V. 20 V PNP BISS loadswitch PBLS2002D,115

Description
PNP low VCEsat Breakthrough in Small Signal (BISS) transistor and NPN Resistor- Equipped Transistor (RET) in a SOT457 (SC-74) small Surface Mounted Device (SMD) plastic package. Features and benefits Low VCEsat (BISS) and resistor-equipped transistor in one package Low threshold voltage (< 1 V) compared to MOSFET Low drive power required Space-saving solution Reduction of component count AEC-Q101 qualified Applications Supply line switches Battery charger switches High-side switches for LEDs, drivers and backlights Portable equipment
Request a Quote
Description
PNP low VCEsat Breakthrough in Small Signal (BISS) transistor and NPN Resistor- Equipped Transistor (RET) in a SOT457 (SC-74) small Surface Mounted Device (SMD) plastic package. Features and benefits Low VCEsat (BISS) and resistor-equipped transistor in one package Low threshold voltage (< 1 V) compared to MOSFET Low drive power required Space-saving solution Reduction of component count AEC-Q101 qualified Applications Supply line switches Battery charger switches High-side switches for LEDs, drivers and backlights Portable equipment
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

20 V PNP BISS loadswitch combining a PNP transistor and NPN resistor-equipped transistor in a SOT457 (SC-74) surface-mount package with six leads. The device has a collector-emitter voltage rating of 20 V for the PNP transistor and 50 V for the NPN transistor, with a maximum collector current of 1 A for the PNP and 100 mA for the NPN. The PNP transistor exhibits a collector-emitter saturation voltage as low as 185 mV at 1 A collector current and 100 mA base current. The NPN transistor features a bias resistor R1 of 3.3 to 6.1 kΩ and a R2/R1 bias resistor ratio of 0.8 to 1.2. Total power dissipation is rated up to 400 mW when mounted on a ceramic PCB. The device meets IEC 60134 absolute maximum rating standards and is qualified for operation from -65 °C to 150 °C ambient and junction temperatures.

Datasheet Summary
Powered by GS/AI

20 V PNP BISS loadswitch combining a PNP transistor and NPN resistor-equipped transistor in a SOT457 (SC-74) surface-mount package with six leads. The device has a collector-emitter voltage rating of 20 V for the PNP transistor and 50 V for the NPN transistor, with a maximum collector current of 1 A for the PNP and 100 mA for the NPN. The PNP transistor exhibits a collector-emitter saturation voltage as low as 185 mV at 1 A collector current and 100 mA base current. The NPN transistor features a bias resistor R1 of 3.3 to 6.1 kΩ and a R2/R1 bias resistor ratio of 0.8 to 1.2. Total power dissipation is rated up to 400 mW when mounted on a ceramic PCB. The device meets IEC 60134 absolute maximum rating standards and is qualified for operation from -65 °C to 150 °C ambient and junction temperatures.

Suppliers

Company
Product
Description
Supplier Links
20 V PNP BISS loadswitch - PBLS2002D,115 - Nexperia B.V.
Nijmegen, Netherlands
20 V PNP BISS loadswitch
PBLS2002D,115
20 V PNP BISS loadswitch PBLS2002D,115
PNP low VCEsat Breakthrough in Small Signal (BISS) transistor and NPN Resistor- Equipped Transistor (RET) in a SOT457 (SC-74) small Surface Mounted Device (SMD) plastic package. Features and benefits Low VCEsat (BISS) and resistor-equipped transistor in one package Low threshold voltage (< 1 V) compared to MOSFET Low drive power required Space-saving solution Reduction of component count AEC-Q101 qualified Applications Supply line switches Battery charger switches High-side switches for LEDs, drivers and backlights Portable equipment

PNP low VCEsat Breakthrough in Small Signal (BISS) transistor and NPN Resistor- Equipped Transistor (RET) in a SOT457 (SC-74) small Surface Mounted Device (SMD) plastic package.

Features and benefits

  • Low VCEsat (BISS) and resistor-equipped transistor in one package
  • Low threshold voltage (< 1 V) compared to MOSFET
  • Low drive power required
  • Space-saving solution
  • Reduction of component count
  • AEC-Q101 qualified

Applications

  • Supply line switches
  • Battery charger switches
  • High-side switches for LEDs, drivers and backlights
  • Portable equipment
Supplier's Site Datasheet
Bipolar Transistor Arrays, Pre-Biased - 1727-5691-2-ND - DigiKey
Thief River Falls, MN, United States
Bipolar Transistor Arrays, Pre-Biased
1727-5691-2-ND
Bipolar Transistor Arrays, Pre-Biased 1727-5691-2-ND
Pre-Biased Bipolar Transistor (BJT) 1 NPN Pre-Biased, 1 PNP 50V, 20V 100mA, 1A 185MHz 600mW Surface Mount 6-TSOP

Pre-Biased Bipolar Transistor (BJT) 1 NPN Pre-Biased, 1 PNP 50V, 20V 100mA, 1A 185MHz 600mW Surface Mount 6-TSOP

Buy Now Datasheet
Bipolar Transistor Arrays, Pre-Biased - 1727-PBLS2002D,115CT-ND - DigiKey
Thief River Falls, MN, United States
Bipolar Transistor Arrays, Pre-Biased
1727-PBLS2002D,115CT-ND
Bipolar Transistor Arrays, Pre-Biased 1727-PBLS2002D,115CT-ND
Pre-Biased Bipolar Transistor (BJT) 1 NPN Pre-Biased, 1 PNP 50V, 20V 100mA, 1A 185MHz 600mW Surface Mount 6-TSOP

Pre-Biased Bipolar Transistor (BJT) 1 NPN Pre-Biased, 1 PNP 50V, 20V 100mA, 1A 185MHz 600mW Surface Mount 6-TSOP

Buy Now Datasheet
Bipolar Transistor Arrays, Pre-Biased - 1727-PBLS2002D,115DKR-ND - DigiKey
Thief River Falls, MN, United States
Bipolar Transistor Arrays, Pre-Biased
1727-PBLS2002D,115DKR-ND
Bipolar Transistor Arrays, Pre-Biased 1727-PBLS2002D,115DKR-ND
Pre-Biased Bipolar Transistor (BJT) 1 NPN Pre-Biased, 1 PNP 50V, 20V 100mA, 1A 185MHz 600mW Surface Mount 6-TSOP

Pre-Biased Bipolar Transistor (BJT) 1 NPN Pre-Biased, 1 PNP 50V, 20V 100mA, 1A 185MHz 600mW Surface Mount 6-TSOP

Buy Now Datasheet
Bipolar Array, Npn/pnp, 20V, 1A, Sc74 Rohs Compliant Nexperia - 74AH1004 - Newark, An Avnet Company
Chicago, IL, United States
Bipolar Array, Npn/pnp, 20V, 1A, Sc74 Rohs Compliant Nexperia
74AH1004
Bipolar Array, Npn/pnp, 20V, 1A, Sc74 Rohs Compliant Nexperia 74AH1004
BIPOLAR ARRAY, NPN/PNP, 20V, 1A, SC74 ROHS COMPLIANT: YES

BIPOLAR ARRAY, NPN/PNP, 20V, 1A, SC74 ROHS COMPLIANT: YES

Supplier's Site Datasheet
Discrete Semiconductor Products - Transistors - Bipolar (BJT) - PBLS2002D,115 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Transistors - Bipolar (BJT)
PBLS2002D,115
Discrete Semiconductor Products - Transistors - Bipolar (BJT) PBLS2002D,115
TRANS PREBIAS 1NPN 1PNP 6TSOP

TRANS PREBIAS 1NPN 1PNP 6TSOP

Supplier's Site

Technical Specifications

  Nexperia B.V. DigiKey Newark, An Avnet Company Shenzhen Shengyu Electronics Technology Limited
Product Category Transistors Transistors Bipolar RF Transistors Bipolar RF Transistors
Product Number PBLS2002D,115 1727-5691-2-ND 74AH1004 PBLS2002D,115
Product Name 20 V PNP BISS loadswitch Bipolar Transistor Arrays, Pre-Biased Bipolar Array, Npn/pnp, 20V, 1A, Sc74 Rohs Compliant Nexperia Discrete Semiconductor Products - Transistors - Bipolar (BJT)
Package Type SOT457 SOT457 SC-74, SOT-457 TO-3
Unlock Full Specs
to access all available technical data

Similar Products

45 V, 500 mA PNP general-purpose transistors - BC807K-16-QR - Nexperia B.V.
Specs
Package Type SOT23; SOT23 SOT23
IC(max) -500 milliamps
VCEO -45 volts
View Details
2 suppliers
80 V, 500 mA PNP general-purpose transistors - BC806-16HR - Nexperia B.V.
Specs
Transistor Grade / Operating Range Automotive
Package Type SOT23; SOT23 SOT23
IC(max) -500 milliamps
View Details
6 suppliers
45 V, 500 mA PNP general-purpose transistors - BC807-40QB-QZ - Nexperia B.V.
Specs
Package Type SOT8015 SOT8015
IC(max) -500 milliamps
VCEO -45 volts
View Details
5 suppliers
45 V, 100 mA PNP general-purpose transistor - 2PB709ARL-QR - Nexperia B.V.
Specs
Package Type SOT23; SOT23 SOT23
IC(max) -100 milliamps
VCEO -45 volts
View Details
2 suppliers