Nexperia B.V. NPN high voltage transistor BSP19,115

Description
NPN high-voltage transistor in a SOT223 Surface-Mounted Device (SMD) plastic package. Features and benefits Low current (max. 100 mA) High voltage (max. 350 V) Applications Switching and amplification Especially used in telephony and automotive applications
Request a Quote
Description
NPN high-voltage transistor in a SOT223 Surface-Mounted Device (SMD) plastic package. Features and benefits Low current (max. 100 mA) High voltage (max. 350 V) Applications Switching and amplification Especially used in telephony and automotive applications
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

NPN high-voltage transistor in a SOT223 surface-mounted plastic package, 6.5 mm x 3.5 mm x 1.65 mm, with a collector-emitter voltage rating of 350 V and a collector current rating of 100 mA. The device has a maximum power dissipation of 1.2 W and a junction temperature range of -65 °C to 150 °C. Thermal resistance from junction to ambient is 104 K/W when mounted on a single-sided copper PCB with a 1 cm² collector pad. The transistor is not automotive qualified. Applications include switching and amplification in telephony and automotive systems.

Datasheet Summary
Powered by GS/AI

NPN high-voltage transistor in a SOT223 surface-mounted plastic package, 6.5 mm x 3.5 mm x 1.65 mm, with a collector-emitter voltage rating of 350 V and a collector current rating of 100 mA. The device has a maximum power dissipation of 1.2 W and a junction temperature range of -65 °C to 150 °C. Thermal resistance from junction to ambient is 104 K/W when mounted on a single-sided copper PCB with a 1 cm² collector pad. The transistor is not automotive qualified. Applications include switching and amplification in telephony and automotive systems.

Suppliers

Company
Product
Description
Supplier Links
NPN high voltage transistor - BSP19,115 - Nexperia B.V.
Nijmegen, Netherlands
NPN high voltage transistor
BSP19,115
NPN high voltage transistor BSP19,115
NPN high-voltage transistor in a SOT223 Surface-Mounted Device (SMD) plastic package. Features and benefits Low current (max. 100 mA) High voltage (max. 350 V) Applications Switching and amplification Especially used in telephony and automotive applications

NPN high-voltage transistor in a SOT223 Surface-Mounted Device (SMD) plastic package.

Features and benefits

  • Low current (max. 100 mA)
  • High voltage (max. 350 V)

Applications

  • Switching and amplification
  • Especially used in telephony and automotive applications
Supplier's Site Datasheet
Singapore, Singapore
Bipolar Transistor
276-BSP19,115
Bipolar Transistor 276-BSP19,115
BSP19_20 - NPN high-voltage transistors SC-73 4-Pin Product overview: BSP19,115 from Nexperia is a Bipolar Transistor for signal amplification, switching, driver stages, discrete power control, and general electronic circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include transistor, BJT, switching, amplification, Bipolar Transistor, Single Bipolar Transistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 276-BSP19,115 can be used for catalog matching and distributor lookup.

BSP19_20 - NPN high-voltage transistors SC-73 4-Pin Product overview: BSP19,115 from Nexperia is a Bipolar Transistor for signal amplification, switching, driver stages, discrete power control, and general electronic circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include transistor, BJT, switching, amplification, Bipolar Transistor, Single Bipolar Transistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 276-BSP19,115 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Single Bipolar Transistors - 1727-5486-1-ND - DigiKey
Thief River Falls, MN, United States
Single Bipolar Transistors
1727-5486-1-ND
Single Bipolar Transistors 1727-5486-1-ND
Bipolar (BJT) Transistor NPN 350V 100mA 70MHz 1.2W Surface Mount SOT-223

Bipolar (BJT) Transistor NPN 350V 100mA 70MHz 1.2W Surface Mount SOT-223

Buy Now Datasheet
Single Bipolar Transistors - 1727-5486-2-ND - DigiKey
Thief River Falls, MN, United States
Single Bipolar Transistors
1727-5486-2-ND
Single Bipolar Transistors 1727-5486-2-ND
Bipolar (BJT) Transistor NPN 350V 100mA 70MHz 1.2W Surface Mount SOT-223

Bipolar (BJT) Transistor NPN 350V 100mA 70MHz 1.2W Surface Mount SOT-223

Buy Now Datasheet
Single Bipolar Transistors - 1727-5486-6-ND - DigiKey
Thief River Falls, MN, United States
Single Bipolar Transistors
1727-5486-6-ND
Single Bipolar Transistors 1727-5486-6-ND
Bipolar (BJT) Transistor NPN 350V 100mA 70MHz 1.2W Surface Mount SOT-223

Bipolar (BJT) Transistor NPN 350V 100mA 70MHz 1.2W Surface Mount SOT-223

Buy Now Datasheet
Discrete Semiconductor Products - Transistors - Bipolar (BJT) - BSP19,115 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Transistors - Bipolar (BJT)
BSP19,115
Discrete Semiconductor Products - Transistors - Bipolar (BJT) BSP19,115
TRANS NPN 350V 0.1A SOT223

TRANS NPN 350V 0.1A SOT223

Supplier's Site
Single Bipolar Transistors - BSP19,115 - ODG (Origin Data Global)
Shenzhen, China
Single Bipolar Transistors
BSP19,115
Single Bipolar Transistors BSP19,115
TRANS NPN 350V 0.1A SOT223

TRANS NPN 350V 0.1A SOT223

Supplier's Site Datasheet
Bipolar (Bjt) Single Transistor, Npn, 350 V, 70 Mhz, 1.2 W, 100 Ma, 40 Rohs Compliant Nexperia - 34R3021 - Newark, An Avnet Company
Chicago, IL, United States
Bipolar (Bjt) Single Transistor, Npn, 350 V, 70 Mhz, 1.2 W, 100 Ma, 40 Rohs Compliant Nexperia
34R3021
Bipolar (Bjt) Single Transistor, Npn, 350 V, 70 Mhz, 1.2 W, 100 Ma, 40 Rohs Compliant Nexperia 34R3021
Bipolar (BJT) Single Transistor, NPN, 350 V, 70 MHz, 1.2 W, 100 mA, 40 RoHS Compliant: Yes

Bipolar (BJT) Single Transistor, NPN, 350 V, 70 MHz, 1.2 W, 100 mA, 40 RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Nexperia B.V. ERSAELECTRONICS PTE. LTD. DigiKey Shenzhen Shengyu Electronics Technology Limited ODG (Origin Data Global) Newark, An Avnet Company
Product Category Transistors Bipolar RF Transistors Transistors Bipolar RF Transistors Bipolar RF Transistors Bipolar RF Transistors
Product Number BSP19,115 276-BSP19,115 1727-5486-1-ND BSP19,115 BSP19,115 34R3021
Product Name NPN high voltage transistor Bipolar Transistor Single Bipolar Transistors Discrete Semiconductor Products - Transistors - Bipolar (BJT) Single Bipolar Transistors Bipolar (Bjt) Single Transistor, Npn, 350 V, 70 Mhz, 1.2 W, 100 Ma, 40 Rohs Compliant Nexperia
Package Type SOT223; SOT223 SOT223 SOT223; TO-261-4, TO-261AA AEC-Q101 SOT223; TO-261-4, TO-261AA TO-3
Transistor Grade / Operating Range Automotive Automotive
Polarity NPN NPN; NPN NPN
Packing Method Tape Reel; Tape & Reel (TR),Cut Tape (CT),Digi-ReelR
IC(max) 100 milliamps 100 milliamps
Unlock Full Specs
to access all available technical data

Similar Products

45 V, 500 mA PNP general-purpose transistor - BC807-25QAZ - Nexperia B.V.
Specs
Package Type SOT1215 SOT1215
View Details
4 suppliers
NPN general-purpose transistor - 2PC4081R,135 - Nexperia B.V.
Specs
Package Type SOT323; SOT323 SOT323
IC(max) 150 milliamps
VCEO 50 volts
View Details
7 suppliers
45 V, 500 mA NPN general-purpose transistors - BC817-25QC-QZ - Nexperia B.V.
Specs
Package Type SOT8009 SOT8009
IC(max) 500 milliamps
VCEO 45 volts
View Details
2 suppliers
80 V, 500 mA PNP general-purpose transistors - BC806-25R - Nexperia B.V.
Specs
Transistor Grade / Operating Range Automotive
Package Type SOT23; SOT23 SOT23
IC(max) -500 milliamps
View Details
4 suppliers