NPN high power bipolar transistor in a power DPAK, TO-252 (SOT428C) surface-mounted plastic package. Collector-emitter voltage is rated at 45 V, collector current at 4 A, and peak collector current at 7 A for pulses up to 1 ms. Total power dissipation is 15 W at a mounting base temperature of 25 °C. Junction temperature ranges from -55 °C to 150 °C. Qualified according to AEC-Q101 and suitable for automotive applications.
NPN high power bipolar transistor in a power DPAK, TO-252 (SOT428C) Surface-Mounted Device (SMD) plastic package.
Features and benefits
Applications
45 V, 4 A NPN bipolar transistor
45 V, 4 A NPN bipolar transistor
45 V, 4 A NPN bipolar transistor
Bipolar (BJT) Transistor NPN 45V 4A 3MHz 1.6W Surface Mount DPAK
Bipolar (BJT) Transistor NPN 45V 4A 3MHz 1.6W Surface Mount DPAK
Bipolar (BJT) Transistor NPN 45V 4A 3MHz 1.6W Surface Mount DPAK
MJD148 - 45 V, 4 A NPN high power bipolar transistor
TRANS NPN 45V 4A DPAK
TRANS, BIPOLAR, NPN, 45V, 4A, TO-252 ROHS COMPLIANT: YES
| Nexperia B.V. | RS Components, Ltd. | DigiKey | Rochester Electronics | Acme Chip Technology Co., Limited | Newark, An Avnet Company | |
|---|---|---|---|---|---|---|
| Product Category | Power Bipolar Transistors | Bipolar RF Transistors | Transistors | Power MOSFET | Bipolar RF Transistors | Bipolar RF Transistors |
| Product Number | MJD148-QJ | 2401931 | 1727-MJD148-QJCT-ND | MJD148-QJ | MJD148-QJ | 62AJ8713 |
| Product Name | 45 V, 4 A NPN high power bipolar transistor | Bipolar Transistors | Single Bipolar Transistors | Discrete Semiconductor Products - Transistors - Bipolar (BJT) | Trans, Bipolar, Npn, 45V, 4A, To-252 Rohs Compliant Nexperia | |
| VCEO | 45 volts | 45 volts | ||||
| IC(max) | 4 milliamps | 4000 milliamps | ||||
| PD | 15 milliwatts | |||||
| TJ | 150 C (302 F) |