Nexperia B.V. 80 V, 8 A PNP high power bipolar transistor MJD45H11AJ

Description
PNP high power bipolar transistor in a power DPAK, TO-252 (SOT428C) Surface-Mounted Device (SMD) plastic package. NPN complement: MJD44H11A Features and benefits High thermal power dissipation capability High energy efficiency due to less heat generation Electrically similar to popular MJD45H series Low collector emitter saturation voltage Fast switching speeds AEC-Q101 qualified Applications Power management Load switch Linear mode voltage regulator Constant current drive backlighting application Motor drive Relay replacement
Request a Quote
Description
PNP high power bipolar transistor in a power DPAK, TO-252 (SOT428C) Surface-Mounted Device (SMD) plastic package. NPN complement: MJD44H11A Features and benefits High thermal power dissipation capability High energy efficiency due to less heat generation Electrically similar to popular MJD45H series Low collector emitter saturation voltage Fast switching speeds AEC-Q101 qualified Applications Power management Load switch Linear mode voltage regulator Constant current drive backlighting application Motor drive Relay replacement
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

PNP high power bipolar transistor in a power DPAK, TO-252 (SOT428C) surface-mounted plastic package, rated for a collector-emitter voltage of -80 V and a continuous collector current of -8 A, with a peak collector current of -16 A for pulses up to 1 ms. It has a maximum total power dissipation of 20 W at the mounting base and 1.75 W on a standard FR4 PCB with a 1 cm² collector pad. The junction temperature reaches up to 150 °C, and the device is AEC-Q101 qualified for automotive applications. Thermal resistance from junction to mounting base is 6.25 K/W and to ambient is 72 K/W under specified PCB conditions.

Datasheet Summary
Powered by GS/AI

PNP high power bipolar transistor in a power DPAK, TO-252 (SOT428C) surface-mounted plastic package, rated for a collector-emitter voltage of -80 V and a continuous collector current of -8 A, with a peak collector current of -16 A for pulses up to 1 ms. It has a maximum total power dissipation of 20 W at the mounting base and 1.75 W on a standard FR4 PCB with a 1 cm² collector pad. The junction temperature reaches up to 150 °C, and the device is AEC-Q101 qualified for automotive applications. Thermal resistance from junction to mounting base is 6.25 K/W and to ambient is 72 K/W under specified PCB conditions.

Suppliers

Company
Product
Description
Supplier Links
80 V, 8 A PNP high power bipolar transistor - MJD45H11AJ - Nexperia B.V.
Nijmegen, Netherlands
80 V, 8 A PNP high power bipolar transistor
MJD45H11AJ
80 V, 8 A PNP high power bipolar transistor MJD45H11AJ
PNP high power bipolar transistor in a power DPAK, TO-252 (SOT428C) Surface-Mounted Device (SMD) plastic package. NPN complement: MJD44H11A Features and benefits High thermal power dissipation capability High energy efficiency due to less heat generation Electrically similar to popular MJD45H series Low collector emitter saturation voltage Fast switching speeds AEC-Q101 qualified Applications Power management Load switch Linear mode voltage regulator Constant current drive backlighting application Motor drive Relay replacement

PNP high power bipolar transistor in a power DPAK, TO-252 (SOT428C) Surface-Mounted Device (SMD) plastic package.

NPN complement: MJD44H11A

Features and benefits

  • High thermal power dissipation capability
  • High energy efficiency due to less heat generation
  • Electrically similar to popular MJD45H series
  • Low collector emitter saturation voltage
  • Fast switching speeds
  • AEC-Q101 qualified

Applications

  • Power management
  • Load switch
  • Linear mode voltage regulator
  • Constant current drive backlighting application
  • Motor drive
  • Relay replacement
Supplier's Site Datasheet
Single Bipolar Transistors - 1727-8687-1-ND - DigiKey
Thief River Falls, MN, United States
Single Bipolar Transistors
1727-8687-1-ND
Single Bipolar Transistors 1727-8687-1-ND
Bipolar (BJT) Transistor PNP 80V 8A 80MHz 1.75W Surface Mount DPAK

Bipolar (BJT) Transistor PNP 80V 8A 80MHz 1.75W Surface Mount DPAK

Buy Now Datasheet
Single Bipolar Transistors - 1727-8687-6-ND - DigiKey
Thief River Falls, MN, United States
Single Bipolar Transistors
1727-8687-6-ND
Single Bipolar Transistors 1727-8687-6-ND
Bipolar (BJT) Transistor PNP 80V 8A 80MHz 1.75W Surface Mount DPAK

Bipolar (BJT) Transistor PNP 80V 8A 80MHz 1.75W Surface Mount DPAK

Buy Now Datasheet
Single Bipolar Transistors - 1727-8687-2-ND - DigiKey
Thief River Falls, MN, United States
Single Bipolar Transistors
1727-8687-2-ND
Single Bipolar Transistors 1727-8687-2-ND
Bipolar (BJT) Transistor PNP 80V 8A 80MHz 1.75W Surface Mount DPAK

Bipolar (BJT) Transistor PNP 80V 8A 80MHz 1.75W Surface Mount DPAK

Buy Now Datasheet
Discrete Semiconductor Products - Transistors - Bipolar (BJT) - MJD45H11AJ - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Transistors - Bipolar (BJT)
MJD45H11AJ
Discrete Semiconductor Products - Transistors - Bipolar (BJT) MJD45H11AJ
TRANS PNP 80V 8A DPAK

TRANS PNP 80V 8A DPAK

Supplier's Site
Transistor, Bipolar Rohs Compliant Nexperia - 29AK0908 - Newark, An Avnet Company
Chicago, IL, United States
Transistor, Bipolar Rohs Compliant Nexperia
29AK0908
Transistor, Bipolar Rohs Compliant Nexperia 29AK0908
TRANSISTOR, BIPOLAR ROHS COMPLIANT: YES

TRANSISTOR, BIPOLAR ROHS COMPLIANT: YES

Supplier's Site

Technical Specifications

  Nexperia B.V. DigiKey Shenzhen Shengyu Electronics Technology Limited Newark, An Avnet Company
Product Category Power Bipolar Transistors Transistors Bipolar RF Transistors Bipolar RF Transistors
Product Number MJD45H11AJ 1727-8687-1-ND MJD45H11AJ 29AK0908
Product Name 80 V, 8 A PNP high power bipolar transistor Single Bipolar Transistors Discrete Semiconductor Products - Transistors - Bipolar (BJT) Transistor, Bipolar Rohs Compliant Nexperia
VCEO -80 volts 80 volts
IC(max) -8 milliamps 8000 milliamps
PD 20 milliwatts
TJ 150 C (302 F)
Unlock Full Specs
to access all available technical data

Similar Products

45 V, 500 mA PNP general-purpose transistor - BC807-40QAZ - Nexperia B.V.
Specs
Package Type SOT1215 SOT1215
View Details
7 suppliers
45 V, 500 mA NPN general-purpose transistors - BC817-16,235 - Nexperia B.V.
Specs
Package Type SOT23; SOT23 SOT23
IC(max) 500 milliamps
VCEO 45 volts
View Details
8 suppliers
45 V, 1 A NPN power bipolar transistors - BCX54-10TF - Nexperia B.V.
Specs
VCEO 45 volts
IC(max) 1 milliamps
PD 500 milliwatts
View Details
5 suppliers
80 V, 1 A PNP medium power transistors - BC53PASX - Nexperia B.V.
Specs
Package Type SOT1061D SOT1061D
View Details
7 suppliers