PNP general-purpose double transistors in a small SOT143B Surface-Mounted
Device (SMD) plastic package.
Features and benefits
Low current (max. 100 mA)
Low voltage (max. 30 V)
Matched pair.
AEC-Q101 qualified
Small SMD plastic package
Applications
Applications with working point independent of temperature
Current mirrors.
PNP general-purpose double transistors in a small SOT143B Surface-Mounted
Device (SMD) plastic package.
Features and benefits
- Low current (max. 100 mA)
- Low voltage (max. 30 V)
- Matched pair.
- AEC-Q101 qualified
- Small SMD plastic package
Applications
- Applications with working point independent of temperature
- Current mirrors.