PNP high power bipolar transistor in a power DPAK, TO-252 (SOT428C) surface-mounted plastic package, rated for a collector-emitter voltage of -100 V and a continuous collector current of -6 A, with a peak pulse collector current of -10 A. Power dissipation is 15 W at a mounting base temperature of 25 °C, or 1.6 W on a single-sided FR4 PCB with a 1 cm² collector pad at 25 °C ambient. Junction temperature range is -55 °C to 150 °C. Thermal resistance from junction to mounting base is 9 K/W, and to ambient is 79 K/W. NPN complement is MJD41C.
PNP high power bipolar transistor in a power DPAK, TO-252 (SOT428C) Surface-Mounted Device (SMD) plastic package.
NPN complement: MJD41C
Features and benefits
Applications
100 V, 6 A PNP bipolar transist
100 V, 6 A PNP bipolar transist
100 V, 6 A PNP bipolar transist
MJD42C - 100 V, 6 A PNP high power bipolar transistor
Bipolar (BJT) Transistor PNP 100V 6A 3MHz 1.6W Surface Mount DPAK
Bipolar (BJT) Transistor PNP 100V 6A 3MHz 1.6W Surface Mount DPAK
TRANSISTOR, BIPOLAR, PNP, 100V/6A/TO-252 ROHS COMPLIANT: YES
TRANS PNP 100V 6A DPAK
TRANS PNP 100V 6A DPAK
| Nexperia B.V. | RS Components, Ltd. | Rochester Electronics | DigiKey | Newark, An Avnet Company | ODG (Origin Data Global) | Acme Chip Technology Co., Limited | |
|---|---|---|---|---|---|---|---|
| Product Category | Power Bipolar Transistors | Bipolar RF Transistors | Power MOSFET | Transistors | Bipolar RF Transistors | Bipolar RF Transistors | Bipolar RF Transistors |
| Product Number | MJD42CJ | 2434628P | MJD42CJ | 1727-MJD42CJTR-ND | 57AJ0136 | MJD42CJ | MJD42CJ |
| Product Name | 100 V, 6 A PNP high power bipolar transistor | Bipolar Transistors | Single Bipolar Transistors | Transistor, Bipolar, Pnp, 100V/6A/to-252 Rohs Compliant Nexperia | Single Bipolar Transistors | Discrete Semiconductor Products - Transistors - Bipolar (BJT) | |
| VCEO | -100 volts | 100 volts | 100 volts | ||||
| IC(max) | -6 milliamps | 6000 milliamps | 6000 milliamps | ||||
| PD | 15 milliwatts | ||||||
| TJ | 150 C (302 F) | 150 C (302 F) | |||||
| Package Type | SOT428C SOT428C | TO-252 (DPAK); TO-252 | SOT428 | TO-252 (DPAK); TO-252-3, DPAK (2 Leads + Tab), SC-63 | TO-3 | TO-252 (DPAK); TO-252-3, DPak (2 Leads + Tab), SC-63 |