Nexperia B.V. Datasheets for Bipolar RF Transistors

Bipolar RF transistors consist of an N-type or P-type layer sandwiched between two layers of the opposite type. They are designed to handle high-power radio frequency (RF) signals in devices such as stereo amplifiers, radio transmitters, and television monitors.
Bipolar RF Transistors: Learn more

Page: 1 2 3 4 5 6
Product Name Notes
NPN Darlington transistor in a SOT89 plastic package. PNP complement: PXTA64. Features and benefits High current (max. 500 mA) Low voltage (max. 30 V). AEC-Q101 qualified Applications High input impedance...
NPN Darlington transistor in an SOT223 Surface-Mounted Device (SMD) plastic package. Features and benefits High current (max. 500 mA) Low voltage (max. 30 V) Applications Pre-amplifiers requiring high input impedance...
NPN high-voltage transistor in a medium power and flat lead SOT89 (SC-62) Surface-Mounted Device (SMD) plastic package. PNP complement: PXTA92 Features and benefits High breakdown voltage Medium power and flat...
NPN high-voltage transistor in a SOT223 (SC73) Surface-Mounted Device plastic package. Features and benefits Low current (max. 300 mA) High voltage (max. 400 V) Applications Telecommunication
NPN high-voltage transistor in a SOT223 Surface-Mounted Device (SMD) plastic package. PNP complement: PZTA92-Q Features and benefits Low current (max. 100 mA) High voltage (max. 300 V) Qualified according to...
NPN high-voltage transistor in a SOT223 Surface-Mounted Device (SMD) plastic package. PNP complement: PZTA92 Features and benefits Low current (max. 100 mA) High voltage (max. 300 V) Applications Telephony and...
NPN switching transistor in a SOT223 plastic package. PNP complement: PZT4403. Features and benefits High current (max. 600 mA) Low voltage. AEC-Q101 qualified Applications Switching and linear amplification in industrial...
NPN switching transistor in a SOT223 plastic package. PNP complement: PZT2907A. Features and benefits High current (max. 600 mA) Low voltage (max. 40 V) Applications Switching and linear amplification.
NPN switching transistor in a SOT89 plastic package. PNP complement: PXT2907A. Features and benefits High current (max. 600 mA) Low voltage (max. 40 V). Applications General purpose switching and linear...
NPN switching transistor in a SOT89 plastic package. PNP complement: PXT4403. Features and benefits High current (max. 600 mA) Low voltage (max. 40 V). AEC-Q101 qualified Applications Switching and linear...
NPN/NPN double Resistor-Equipped Transistor (RET) in a very small SOT363-3 (SC-88) Surface-Mounted Device (SMD) plastic package. Features and benefits 100 mA output current capability Built-in bias resistors Simplifies circuit design...
NPN/NPN double Resistor-Equipped Transistor (RET) in a very small SOT363-3 (SC-88) Surface-Mounted Device (SMD) plastic package. NPN/PNP complement: PUMD10 PNP/PNP complement: PUMB10 Features and benefits 100 mA output current capability...
NPN/NPN double Resistor-Equipped Transistor (RET) in a very small SOT363-3 (SC-88) Surface-Mounted Device (SMD) plastic package. NPN/PNP complement: PUMD12 PNP/PNP complement: PUMB2 Features and benefits 100 mA output current capability...
NPN/NPN double Resistor-Equipped Transistor (RET) in a very small SOT363-3 (SC-88) Surface-Mounted Device (SMD) plastic package. NPN/PNP complement: PUMD13 PNP/PNP complement: PUMB13 Features and benefits 100 mA output current capability...
NPN/NPN double Resistor-Equipped Transistor (RET) in a very small SOT363-3 (SC-88) Surface-Mounted Device (SMD) plastic package. NPN/PNP complement: PUMD15 PNP/PNP complement: PUMB15 Features and benefits 100 mA output current capability...
NPN/NPN double Resistor-Equipped Transistor (RET) in a very small SOT363-3 (SC-88) Surface-Mounted Device (SMD) plastic package. NPN/PNP complement: PUMD17 PNP/PNP complement: PUMB17 Features and benefits Built-in bias resistors Simplifies circuit...
NPN/NPN double Resistor-Equipped Transistor (RET) in a very small SOT363-3 (SC-88) Surface-Mounted Device (SMD) plastic package. NPN/PNP complement: PUMD18 PNP/PNP complement: PUMB18 Features and benefits 100 mA output current capability...
NPN/NPN double Resistor-Equipped Transistor (RET) in a very small SOT363-3 (SC-88) Surface-Mounted Device (SMD) plastic package. NPN/PNP complement: PUMD20 PNP/PNP complement: PUMB20 Features and benefits Built-in bias resistors Simplifies circuit...
NPN/NPN double Resistor-Equipped Transistor (RET) in a very small SOT363-3 (SC-88) Surface-Mounted Device (SMD) plastic package. NPN/PNP complement: PUMD30 PNP/PNP complement: PUMB30 Features and benefits 100 mA output current capability...
NPN/NPN double Resistor-Equipped Transistor (RET) in a very small SOT363-3 (SC-88) Surface-Mounted Device (SMD) plastic package. NPN/PNP complement: PUMD3 PNP/PNP complement: PUMB11 Features and benefits 100 mA output current capability...
NPN/NPN general-purpose double transistors in a very small SOT363-3 (SC-88) Surface Mounted Device (SMD) plastic package. Features and benefits Simplifies circuit design Reduces component count Reduces pick and place costs...
NPN/NPN general-purpose double transistors in a very small SOT363-3 (SC-88) Surface Mounted Device (SMD) plastic package. Features and benefits Simplifies circuit design Reduces component count Reduces pick and place costs...
NPN/NPN general-purpose transistor with two independently operating transistors in a very small SOT363-3 (SC-88) Surface-Mounted Device (SMD) plastic package. Features and benefits Double general-purpose transistor Board-space reduction Very small SMD...
NPN/NPN general-purpose transistor with two independently operating transistors in a very small SOT363-3 (SC-88) Surface-Mounted Device (SMD) plastic package. Features and benefits Double general-purpose transistor Board-space reduction Very small SMD...
NPN/NPN Resistor-Equipped double Transistor (RET) in a very small SOT363-3 (SC-88) Surface-Mounted Device (SMD) plastic package. Features and benefits 100 mA output current capability Built-in bias resistors Simplifies circuit design...
NPN/NPN Resistor-Equipped double Transistor (RET) in a very small SOT363-3 (SC-88) Surface-Mounted Device (SMD) plastic package. PNP/PNP complement: PUMB9-Q NPN/PNP complement: PUMD9-Q Features and benefits 100 mA output current capability...
NPN/NPN Resistor-Equipped double Transistor (RET) in a very small SOT363-3 (SC-88) Surface-Mounted Device (SMD) plastic package. PNP/PNP complement: PUMB9 NPN/PNP complement: PUMD9 Features and benefits 100 mA output current capability...
NPN/NPN Resistor-Equipped Transistor (RET) in a very small SOT363 (SC-88) Surface-Mounted Device (SMD) plastic package. NPN/PNP complement: PUMD14 PNP/PNP complement: PUMB14 Features and benefits Built-in bias resistors Simplified circuit design...
NPN/NPN Resistor-Equipped Transistor (RET) in a very small SOT363 (SC-88) Surface-Mounted Device (SMD) plastic package. NPN/PNP complement: PUMD24 PNP/PNP complement: PUMB24 Features and benefits Built-in bias resistors Simplifies circuit design...
NPN/NPN Resistor-Equipped Transistor (RET) in a very small SOT363-3 (SC-88) Surface-Mounted Device (SMD) plastic package. Features and benefits 100 mA output current capability Built-in bias resistors Simplifies circuit design Reduces...
NPN/NPN Resistor-Equipped Transistor (RET) in a very small SOT363-3 (SC-88) Surface-Mounted Device (SMD) plastic package. NPN/PNP complement: PUMD10-Q PNP/PNP complement: PUMB10-Q Features and benefits 100 mA output current capability Built-in...
NPN/NPN Resistor-Equipped Transistor (RET) in a very small SOT363-3 (SC-88) Surface-Mounted Device (SMD) plastic package. NPN/PNP complement: PUMD16 PNP/PNP complement: PUMB16 Features and benefits Built-in bias resistors Simplified circuit design...
NPN/NPN Resistor-Equipped Transistor (RET) in a very small SOT363-3 (SC-88) Surface-Mounted Device (SMD) plastic package. NPN/PNP complement: PUMD19 PNP/PNP complement: PUMB19 Features and benefits Built-in bias resistors Simplified circuit design...
NPN/NPN Resistor-Equipped Transistor (RET) in a very small SOT363-3 (SC-88) Surface-Mounted Device (SMD) plastic package. NPN/PNP complement: PUMD4 PNP/PNP complement: PUMB4 Features and benefits Built-in bias resistors Simplified circuit design...
NPN/NPN resistor-equipped transistors in a very small SOT363-3 (SC-88) Surface-Mounted Device (SMD) plastic package. PNP/PNP complement: PUMB3 NPN/NPN complement: PUMD6 Features and benefits Built-in bias resistors Simplified circuit design Reduction...
NPN/PNP double Resistor-Equipped Transistor (RET) in a very small SOT363-3 (SC-88) Surface-Mounted Device (SMD) plastic package. Features and benefits 100 mA output current capability Built-in bias resistors Simplifies circuit design...
NPN/PNP double Resistor-Equipped Transistor (RET) in a very small SOT363-3 (SC-88) Surface-Mounted Device (SMD) plastic package. NPN/NPN complement: PUMH30 PNP/PNP complement: PUMB30 Features and benefits 100 mA output current capability...
NPN/PNP double Resistor-Equipped Transistor (RET) in a very small SOT363-3 (SC-88) Surface-Mounted Device (SMD) plastic package. NPN/NPN complement: PUMH4 PNP/PNP complement: PUMB4 Features and benefits Built-in bias resistors Simplified circuit...
NPN/PNP general-purpose double transistor in a very small SOT363-3 (SC-88) Surface-Mounted Device (SMD) plastic package. Features and benefits Simplified circuit design Reduced component count Reduced pick and place costs AEC-Q101...
NPN/PNP general-purpose double transistor in a very small SOT363-3 (SC-88) Surface-Mounted Device (SMD) plastic package. Features and benefits Simplified circuit design Reduced component count Reduced pick and place costs Qualified...
NPN/PNP Resistor-Equipped double Transistor (RET) in a very small SOT363-3 (SC-88) Surface-Mounted Device (SMD) plastic package. NPN/NPN complement: PUMH1-Q PNP/PNP complement: PUMB1-Q Features and benefits 100 mA output current capability...
NPN/PNP Resistor-Equipped double Transistor (RET) in a very small SOT363-3 (SC-88) Surface-Mounted Device (SMD) plastic package. NPN/NPN complement: PUMH11-Q PNP/PNP complement: PUMB11-Q Features and benefits 100 mA output current capability...
NPN/PNP Resistor-Equipped double Transistor (RET) in a very small SOT363-3 (SC-88) Surface-Mounted Device (SMD) plastic package. NPN/NPN complement: PUMH11 PNP/PNP complement: PUMB11 Features and benefits 100 mA output current capability...
NPN/PNP Resistor-Equipped double Transistor (RET) in a very small SOT363-3 (SC-88) Surface-Mounted Device (SMD) plastic package. NPN/NPN complement: PUMH1 PNP/PNP complement: PUMB1 Features and benefits 100 mA output current capability...
NPN/PNP Resistor-Equipped double Transistor (RET) in a very small SOT363-3 (SC-88) Surface-Mounted Device (SMD) plastic package. NPN/NPN complement: PUMH9-Q PNP/PNP complement: PUMB9-Q Features and benefits 100 mA output current capability...
NPN/PNP Resistor-Equipped double Transistor (RET) in a very small SOT363-3 (SC-88) Surface-Mounted Device (SMD) plastic package. NPN/NPN complement: PUMH9 PNP/PNP complement: PUMB9 Features and benefits 100 mA output current capability...
NPN/PNP Resistor-Equipped Transistor (RET) in a very small SOT363-3 (SC-88) Surface-Mounted Device (SMD) plastic package. NPN/NPN complement: PUMH7 PNP/PNP complement: PUMB3 Features and benefits Built-in bias resistors Simplifies circuit design...
PNP high-voltage transistor in a medium power and flat lead SOT89 (SC-62) Surface-Mounted Device (SMD) plastic package. NPN complement: PXTA42 Features and benefits High breakdown voltage Medium power and flat...
PNP high-voltage transistor in a small SOT223 (SC-73) Surface-Mounted Device (SMD) plastic package. NPN complement: PZTA42 Features and benefits Low current (max. 100 mA) High voltage (max. 300 V) Applications...
PNP switching transistor in a medium power flat lead SOT89 (SC-62/TO-243) Surface-Mounted Device (SMD) plastic package. NPN complement: PXT2222A Features and benefits High current: max. 600 mA Low voltage: max.
PNP switching transistor in a medium power SOT223 (SC-73) small Surface-Mounted Device (SMD) plastic package. NPN complement: PZT4401 Features and benefits High current (max. 600 mA) Low voltage (max. 40...
PNP switching transistor in a SOT223 plastic package. NPN complement: PZT2222A. Features and benefits High current (max. 600 mA) Low voltage (max. 60 V). AEC-Q101 qualified Applications Switching and linear...
PNP switching transistor in a SOT89 plastic package. NPN complement: PXT4401. Features and benefits High current (max. 600 mA) Low voltage (max. 40 V). AEC-Q101 qualified Applications Switching and linear...
Two independently operating NPN/PNP general-purpose double transistors in a very small SOT363-3 (SC-88) Surface-Mounted Device (SMD) plastic package. Features and benefits Low current (max. 100 mA) Low voltage (max. 40...
Two independently operating PNP transistors in a very small SOT363-3 (SC-88) Surface-Mounted Device (SMD) plastic package. NPN complement: PUMX1 Features and benefits Low current (max. 100 mA) Low voltage (max.

<< Prev