NPN high-voltage low VCEsat transistor in a SOT89 package measuring 4.5 mm × 2.5 mm × 1.5 mm, rated for a collector-emitter voltage of 400 V and a collector current of 0.5 A, with a peak collector-emitter voltage of 500 V. The device has a typical DC current gain of 200 at 50 mA collector current, a collector-emitter saturation voltage of 100 mV at 100 mA collector current and 10 mA base current, and a maximum junction temperature of 150 °C. It is qualified under IEC 60134 for limiting values.
NPN high-voltage low VCEsat transistor in a SOT89 (SC-62) medium power and flat lead Surface-Mounted Device (SMD) plastic package.
PNP complement: PBHV9040X
Features and benefits
Applications
Win Source Part Number: 1107296-PBHV8540X,11
Category: Discrete Semiconductor Products>Transistors
Package: Tape & Reel
Standard Package: 1,000
Mounting: SMD (SMT)
Power - Max: 520 mW
Voltage - Collector Emitter Breakdown (Max): 400 V
Current - Collector (Ic) (Max): 500 mA
Transistor Type: NPN
Vce Saturation (Max) @ Ib, Ic: 250mV @ 60mA, 300mA
Current - Collector Cutoff (Max): 100nA
DC Current Gain (hFE) (Min) @ Ic, Vce: 100 @ 50mA, 10V
Frequency - Transition: 30MHz
Package / Case: TO-243AA
Supplier Device Package: SOT-89
Temperature Range - Operating: 150°C (TJ)
Alternative Parts (Cross-Reference): 934061418115; PBHV8540X 115; PBHV8540X115;
ECCN: EAR99
Fake Threat In the Open Market: 81 pct.
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8541.21.0095
Mfr: Nexperia USA Inc.
Other Names: 1727-2368-6,568-1266
Base Product Number: PBHV8540
500 V, 0.5 A NPN high-voltage low VCEsat transistor
TRANS NPN 400V 0.5A SOT89 Product overview: PBHV8540X,115 from Nexperia is a Bipolar Transistor for signal amplification, switching, driver stages, discrete power control, and general electronic circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 400V, 0.5A, SOT89. Search-friendly keywords include transistor, BJT, switching, amplification, 400V, 0.5A, SOT89, Bipolar Transistor, Single Bipolar Transistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 276-PBHV8540X,115 can be used for catalog matching and distributor lookup.
Bipolar (BJT) Transistor NPN 400V 500mA 30MHz 520mW Surface Mount SOT-89
Bipolar (BJT) Transistor NPN 400V 500mA 30MHz 520mW Surface Mount SOT-89
Bipolar (BJT) Transistor NPN 400V 500mA 30MHz 520mW Surface Mount SOT-89
TRANS NPN 400V 0.5A SOT89
| Nexperia B.V. | Win Source Electronics | Rochester Electronics | ERSAELECTRONICS PTE. LTD. | DigiKey | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|---|
| Product Category | Transistors | Bipolar RF Transistors | RF Transistors | Bipolar RF Transistors | Transistors | Bipolar RF Transistors |
| Product Number | PBHV8540X,115 | 1107296-PBHV8540X,115 | PBHV8540X,115 | 276-PBHV8540X,115 | 1727-2368-2-ND | PBHV8540X,115 |
| Product Name | 500 V, 0.5 A NPN high-voltage low VCEsat transistor | Discrete Semiconductor Products - Transistors - Bipolar (BJT) - Single | 400V 0.5A SOT89 Bipolar Transistor | Single Bipolar Transistors | Discrete Semiconductor Products - Transistors - Bipolar (BJT) | |
| Package Type | SOT89; SOT89 SOT89 | SOT3; SOT89 | SOT89 | Tape & Reel (TR) | SOT89; TO-243AA | AEC-Q100 |
| Transistor Grade / Operating Range | Automotive | Automotive | ||||
| Polarity | NPN | NPN | NPN | NPN | ||
| IC(max) | 500 milliamps | 500 milliamps | 500 milliamps | |||
| Power Gain | 100 dB |