PNP high-voltage low VCEsat transistor in a SOT223 (SC-73) surface-mounted package measuring 6.5 mm x 3.5 mm x 1.65 mm. It has a collector-emitter voltage rating of -150 V, a continuous collector current of -1 A, and a peak collector current of -2 A. The device has a maximum power dissipation of 0.7 W on a standard footprint and 1.4 W with a 6 cm² collector pad. It operates with a junction temperature up to 150 °C and an ambient temperature range from -55 °C to 150 °C. The collector-emitter saturation voltage is rated at -60 to -120 mV at -100 mA collector current and -10 mA base current. Thermal resistance from junction to ambient is 89 K/W with an enhanced heatsink footprint. The part meets IEC 60134 absolute maximum ratings. NPN complement: PBHV8115Z.
PNP high-voltage low VCEsat transistor in a SOT223 (SC-73) medium power Surface-Mounted Device (SMD) plastic package.
NPN complement: PBHV8115Z
Features and benefits
Applications
PBHV9115Z - 150 V, 1 A PNP high-voltage low VCEsat (BISS) transistor SC-73 4-Pin Product overview: PBHV9115Z,115 from Nexperia is a Bipolar Transistor for signal amplification, switching, driver stages, discrete power control, and general electronic circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 150 V, 1 A. Search-friendly keywords include transistor, BJT, switching, amplification, 150 V, 1 A, Bipolar Transistor, Single Bipolar Transistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 276-PBHV9115Z,115 can be used for catalog matching and distributor lookup.
Bipolar (BJT) Transistor PNP 150V 1A 115MHz 1.4W Surface Mount SOT-223
Bipolar (BJT) Transistor PNP 150V 1A 115MHz 1.4W Surface Mount SOT-223
Bipolar (BJT) Transistor PNP 150V 1A 115MHz 1.4W Surface Mount SOT-223
TRANS PNP 150V 1A SOT223
TRANSISTOR,PNP,1A,15
150V 1.4W 100@100mA,10V 1A PNP SOT-223-3 Bipolar Transistors - BJT ROHS
| Nexperia B.V. | ERSAELECTRONICS PTE. LTD. | DigiKey | Shenzhen Shengyu Electronics Technology Limited | Newark, An Avnet Company | LCSC Electronics Technology (HK) Limited | |
|---|---|---|---|---|---|---|
| Product Category | Transistors | Bipolar RF Transistors | Transistors | Bipolar RF Transistors | Transistors | Bipolar RF Transistors |
| Product Number | PBHV9115Z,115 | 276-PBHV9115Z,115 | 1727-PBHV9115Z,115CT-ND | PBHV9115Z,115 | 84R0186 | PBHV9115Z,115 |
| Product Name | 150 V, 1 A PNP high-voltage low VCEsat transistor | 150 V 1 A Bipolar Transistor | Single Bipolar Transistors | Discrete Semiconductor Products - Transistors - Bipolar (BJT) | Transistor,pnp,1A,150V,sot223; Transistor Polarity Nexperia | Triode/MOS Tube/Transistor >> Bipolar Transistors - BJT |
| Package Type | SOT223; SOT223 SOT223 | SOT223; TO-261-4, TO-261AA | AEC-Q100 | TO-3 | SOT223 | |
| Polarity | PNP | PNP | PNP | |||
| Transistor Grade / Operating Range | Automotive | |||||
| Packing Method | Tape Reel; Tape & Reel (TR),Cut Tape (CT),Digi-ReelR | |||||
| IC(max) | 1000 milliamps | 1000 milliamps |