NPN Darlington transistor in a SOT89 (SC-62) surface-mounted plastic package measuring 4.5 mm x 2.5 mm x 1.5 mm. Features an integrated diode and resistor. Collector-emitter voltage rating is 45 V, collector current is 1 A, and peak collector current is 2 A. Total power dissipation is 1.3 W at 25 °C ambient temperature. Junction temperature rating is 150 °C. Thermal resistance from junction to ambient is 96 K/W when mounted on a 6 cm² PCB pad. Converts collector-emitter saturation voltage is up to 1.3 V at 500 mA collector current. DC current gain exceeds 300 at 150 mA collector current. Meets IEC 60134 Absolute Maximum Rating System. Not automotive qualified. PNP complement is BST60.
NPN Darlington transistor in a SOT89 (SC-62) flat lead Surface-Mounted Device (SMD) plastic package.
PNP complement: BST60
Features and benefits
Applications
Bipolar (BJT) Transistor NPN - Darlington 45V 1A 200MHz 1.3W Surface Mount SOT-89
Bipolar (BJT) Transistor NPN - Darlington 45V 1A 200MHz 1.3W Surface Mount SOT-89
Bipolar (BJT) Transistor NPN - Darlington 45V 1A 200MHz 1.3W Surface Mount SOT-89
Trans Darlington NPN 45V 1A 1300mW Automotive 4-Pin(3+Tab) SOT-89 T/R Product overview: BST50,115 from Nexperia is a Bipolar Transistor for signal amplification, switching, driver stages, discrete power control, and general electronic circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Automotive, 45V, 1A, 1300mW, SOT-89. Search-friendly keywords include transistor, BJT, switching, amplification, Automotive, 45V, 1A, 1300mW, Bipolar Transistor, Single Bipolar Transistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 276-BST50,115 can be used for catalog matching and distributor lookup.
Manufacturer: Nexperia USA Inc.
Win Source Part Number: 846350-BST50,115
Series: Automotive, AEC-Q101
Features: Bipolar (BJT) Transistor 45 V 1 A 1.3 W
Package: Reel - TR
Family Name: BST50
Categories: Discrete Semiconductor Products
ECCN: EAR99
Popularity: Medium
Fake Threat In the Open Market: 47 pct.
Supply and Demand Status: Limited
Quantity per package: 1000
MSL Level: 1 (Unlimited)
Estimated Pruduction Lead Time: 26 Weeks
REACH Status: REACH Unaffected
HTSUS: 8541.29.0075
Other Part Number: BST50 T/R, 933644250115, BST50 T/R-ND, 568-6829-1-ND, 568-6829-6-ND, 568-6829-1, 568-6829-2, BST50,115-ND, 1727-5387-6, 568-6829-2-ND, 568-6829-6, 1727-5387-2, BST50115, 1727-5387-1
TRANS, NPN, 45V, 1A, 1.3W, SOT-89; Transistor Polarity:NPN; Collector Emitter Voltage Max:45V; Continuous Collector Current:1A; Power Dissipation:1.3W; Transistor Mounting:Surface Mount; No. of Pins:3Pins; Transition Frequency:200MHzRoHS
TRANS NPN DARL 45V 1A SOT89
| Nexperia B.V. | DigiKey | ERSAELECTRONICS PTE. LTD. | Win Source Electronics | Newark, An Avnet Company | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|---|
| Product Category | Darlington Transistors | Transistors | Bipolar RF Transistors | Transistors | Transistors | Bipolar RF Transistors |
| Product Number | BST50,115 | 1727-5387-1-ND | 276-BST50,115 | 846350-BST50,115 | 34R3040 | BST50,115 |
| Product Name | NPN Darlington transistor | Single Bipolar Transistors | Automotive 45V 1A 1300mW Bipolar Transistor | TRANSISTORS - Transistors (BJT) - Single - BST50,115 | Trans, Npn, 45V, 1A, 1.3W, Sot-89; Transistor Polarity Nexperia | Discrete Semiconductor Products - Transistors - Bipolar (BJT) |
| VCEO | 45 volts | 45 volts | ||||
| IC(max) | 1 milliamps | 1000 milliamps | ||||
| PD | 1.3 milliwatts | |||||
| TJ | 150 C (302 F) | |||||
| Package Type | SOT89; SOT89 SOT89 | SOT89; TO-243AA | SOT3 | TO-3; SOT89 | AEC-Q101 |