Nexperia B.V. Datasheets for Bipolar RF Transistors

Bipolar RF transistors consist of an N-type or P-type layer sandwiched between two layers of the opposite type. They are designed to handle high-power radio frequency (RF) signals in devices such as stereo amplifiers, radio transmitters, and television monitors.
Bipolar RF Transistors: Learn more

Page: 1 2 3 4 5 6
Product Name Notes
An NPN/PNP matched pair transistor in a SOT143B plastic package. Features and benefits Low current (max. 100 mA) Low voltage (max. 30 V). AEC-Q101 qualified Applications General purpose switching and...
NPN Darlington transistor in a small SOT23 (TO-236AB) Surface-Mounted Device (SMD) plastic package. PNP complement: BCV26 Features and benefits Medium current of 500 mA Low voltage of 60 V High...
NPN Darlington transistor in a small SOT23 Surface-Mounted Device (SMD) plastic package. PNP complement: BCV26 Features and benefits Medium current of 500 mA Low voltage of 30 V High DC...
NPN double transistor in an ultra small SOT666 flat lead plastic package. PNP complement: BC857BV Features and benefits 300 mW total power dissipation Very small 1.6 mm x 1.2 mm...
NPN general purpose transistor
NPN general-purpose double transistors in a small SOT143B Surface-Mounted Device (SMD) plastic package. Features and benefits Low current (max. 100 mA) Low voltage (max. 30 V) Matched pairs AEC-Q101 qualified...
NPN general-purpose double transistors in a small SOT143B Surface-Mounted Device (SMD) plastic package. Features and benefits Low current (max. 100 mA) Low voltage (max. 30 and 6 V). AEC-Q101 qualified...
NPN general-purpose transistor in a small SOT23 Surface-Mounted Device (SMD) plastic package. Features and benefits Low current (max. 100 mA) Low voltage (max. 32 V) AEC-Q101 qualified Applications General purpose...
NPN general-purpose transistor in a small SOT23 Surface-Mounted Device (SMD) plastic package. PNP complement: BC858B-Q Features and benefits General-purpose transistor SMD plastic packages Qualified according to AEC-Q101 and recommended for...
NPN general-purpose transistor in a small SOT23 Surface-Mounted Device (SMD) plastic package. PNP complement: BC858B Features and benefits General-purpose transistor SMD plastic package AEC-Q101 qualified Applications General-purpose switching and amplification...
NPN general-purpose transistor in a small SOT323 (SC-70) Surface-Mounted Device (SMD) plastic package. PNP complement: BC858W-Q Features and benefits General-purpose transistor SMD plastic package Qualified according to AEC-Q101 and recommended...
NPN general-purpose transistor in a small SOT323 (SC-70) Surface-Mounted Device (SMD) plastic package. PNP complement: BC858W Features and benefits General-purpose transistor SMD plastic package AEC-Q101 qualified Applications General-purpose switching and...
NPN general-purpose transistor in a ultra small SOT883 (SC-101) Surface-Mounted Device (SMD) plastic package. Features and benefits General-purpose transistors SMD plastic packages Three different gain selections AEC-Q101 qualified Applications General-purpose...
NPN general-purpose transistor in an ultra small DFN1110D-3 (SOT8015) leadless Surface-Mounted Device (SMD) plastic package with side-wettable flanks. Table 1.Product overview Type number - Package - PNP complement: Nexperia -...
NPN general-purpose transistor in an ultra small DFN1412D-3 (SOT8009) leadless Surface-Mounted Device (SMD) plastic package with side-wettable flanks. Table 1.Product overview Type number - Package - PNP complement: Nexperia -...
NPN general-purpose transistors in a leadless ultra small DFN1006B-3 (SOT883B) Surface-Mounted Device (SMD) plastic package. Features and benefits Leadless ultra small SMD plastic package Power dissipation comparable to SOT23 Low...
NPN general-purpose transistors in a leadless ultra small DFN1010D-3 (SOT1215) Surface-Mounted Device (SMD) plastic package with visible and soldarable side pads. Table 1.Product overview Type Number - Package - PNP...
NPN general-purpose transistors in a small SOT23 (TO-236AB) Surface-Mounted Device (SMD) plastic package. PNP complements: BCW68F/G/H. Features and benefits High current AEC-Q101 qualified Applications General-purpose switching and amplification
NPN general-purpose transistors in a small SOT23 (TO-236AB) Surface-Mounted Device (SMD) plastic package. Table 1.Product overview Type number1 - Package - PNP complement Nexperia - JEDEC BC847-Q SOT23 TO-236AB...
NPN general-purpose transistors in a small SOT23 (TO-236AB) Surface-Mounted Device (SMD) plastic package. Table 1.Product overview Type number1 - Package - PNP complement Nexperia - JEITA - JEDEC BC847...
NPN general-purpose transistors in a very small SOT323 (SC-70) Surface-Mounted Device (SMD) plastic package. Table 1.Product overview Type number1 - Package - PNP complement Nexperia - JEITA BC847W-Q SOT323...
NPN general-purpose transistors in a very small SOT323 (SC-70) Surface-Mounted Device (SMD) plastic package. Table 1.Product overview Type number1 - Package - PNP complement Nexperia - JEITA BC847W SOT323...
NPN medium power transistor in a SOT223 Surface-Mounted Device (SMD) plastic package. PNP complement: BCP69. Features and benefits High current Two current gain selections High power dissipation capability AEC-Q101 qualified...
NPN medium power transistor series in a small SOT223 (SC-73) Surface-Mounted Device (SMD) plastic package. Table 1.Product overview Type number - Package - NPN complement Nexperia - JEITA BCP55 SOT223...
NPN medium power transistors in a medium power SOT223 (SC-73) Surface-Mounted Device (SMD) plastic package. Features and benefits High collector current capability IC and ICM Three current gain...
NPN medium power transistors in a medium power SOT223 (SC-73) Surface-Mounted Device (SMD) plastic package. Table 1. Table 1. Product Overview Type number - Package - PNP complement Nexperia -...
NPN medium power transistors in a medium power SOT223 (SC-73) Surface-Mounted Device (SMD) plastic package. Table 1.Product overview Type number - Package - NPN comlement Nexperia - JEDEC - BCP56T-Q...
NPN medium power transistors in a medium power SOT223 (SC-73) Surface-Mounted Device (SMD) plastic package. Table 1.Product overview Type number - Package - PNP comlement Nexperia - JEDEC - BCP56-Q...
NPN medium power transistors in a medium power SOT223 (SC-73) Surface-Mounted Device (SMD) plastic package. Table 1.Product Overview Type number - Package - PNP complement Nexperia - JEITA - JEDEC...
NPN medium power transistors in a medium power SOT223 (SC73) Surface-Mounted Device (SMD) plastic package. Table 1.Product overview Type number - Package - PNP complement Nexperia - JEDEC BCP55T SOT223...
NPN medium power transistors in a medium power SOT223 (SC73) Surface-Mounted Device (SMD) plastic package. Table 1.Product overview Type number - Package - PNP complement Nexperia - JEDEC BCP56T SOT223...
NPN medium power transistors in a medium power SOT89 (SC-62) Surface-Mounted Device (SMD) plastic package. Features and benefits High collector current capability IC and ICM Two current gain...
NPN medium power transistors in a SOT223 (SC-73) flat lead Surface-Mounted Device (SMD) plastic package. Features and benefits High collector current capability IC and ICM Three current gain...
NPN small-signal Darlington transistor in a SOT89 (SC-62) flat lead Surface-Mounted Device (SMD) plastic package. PNP complement: BCV28 Features and benefits High current (max. 500 mA) Low voltage (max. 30...
NPN small-signal Darlington transistor in a SOT89 (SC-62) flat lead Surface-Mounted Device (SMD) plastic package. PNP complement: BCV48 Features and benefits High current (max. 500 mA) Low voltage (max. 60...
NPN transistor in a small SOT23 (TO-236AB) Surface-Mounted Device (SMD) plastic package. Features and benefits Low current (max. 100 mA) Low voltage (max. 60 V) Applications General purpose switching and...
NPN transistor in a small SOT23 (TO-236AB) Surface-Mounted Device (SMD) plastic package. Features and benefits Low current (max. 100 mA) Low voltage (max. 60 V) Qualified according to AEC-Q101 and...
NPN transistor in a small SOT23 Surface-Mounted Device (SMD) plastic package. PNP complement: BC859B-Q Features and benefits Low current (max. 100 mA) Low voltage (max. 30 V) Qualified according to...
NPN transistor in a small SOT23 Surface-Mounted Device (SMD) plastic package. PNP complement: BC859B Features and benefits Low current (max. 100 mA) Low voltage (max. 30 V) Applications General purpose...
NPN transistor in a small SOT23 Surface-Mounted Device (SMD) plastic package. PNP complement: BC859C Features and benefits Low current (max. 100 mA) Low voltage (max. 30 V) AEC-Q101 qualified Applications...
NPN transistor in a small SOT23 Surface-Mounted Device (SMD) plastic package. PNP complement: BC860 Features and benefits Low current (max. 100 mA) Low voltage (max. 45 V) Qualified according to...
NPN transistor in a small SOT23 Surface-Mounted Device (SMD) plastic package. PNP complement: BC860B-Q Features and benefits Low current (max. 100 mA) Low voltage (max. 45 V) Qualified according to...
NPN transistor in a small SOT23 Surface-Mounted Device (SMD) plastic package. PNP complement: BC860B Features and benefits Low current (max. 100 mA) Low voltage (max. 45 V) Applications General purpose...
NPN transistor in a small SOT23 Surface-Mounted Device (SMD) plastic package. PNP complement: BC860C Features and benefits Low current (max. 100 mA) Low voltage (max. 45 V) Applications General purpose...
NPN/NPN general-purpose double transistor in a very small SOT363-3 (SC-88) Surface-Mounted Device (SMD) plastic package. PNP/PNP complement: BC857BSH-Q NPN/PNP complement: BC847BPNH-Q Features and benefits Low collector capacitance Low collector-emitter saturation...
NPN/NPN general-purpose double transistors in a leadless ultra small DFN1412-6 (SOT1268) Surface-Mounted Device (SMD) plastic package. PNP/PNP complement: BC857RA NPN/PNP complement: BC847RAPN Features and benefits Reduces component count Reduces pick...
NPN/NPN general-purpose transistor in a leadless ultra small DFN1010B-6 (SOT1216) Surface-Mounted Device (SMD) plastic package. PNP/PNP complement: BC857QAS NPN/PNP complement: BC847QAPN Features and benefits Reduces component count Reduces pick and...
NPN/NPN general-purpose transistor pair in a small SOT457 (SC-74) Surface-Mounted Device (SMD) plastic package. Features and benefits Low collector capacitance Low collector-emitter saturation voltage Closely matched current gain Reduces number...
NPN/NPN general-purpose transistor pair in a very small SOT363-3 (SC-88) Surface-Mounted Device (SMD) plastic package. PNP/PNP complement: BC857BS-Q Features and benefits Low collector capacitance Low collector-emitter saturation voltage Closely matched...
NPN/NPN general-purpose transistor pair in a very small SOT363-3 (SC-88) Surface-Mounted Device (SMD) plastic package. PNP/PNP complement: BC857BS Features and benefits Low collector capacitance Low collector-emitter saturation voltage Closely matched...
NPN/NPN matched double transistor in a SOT143B small Surface-Mounted Device (SMD) plastic package. Matched version of BCV61. PNP/PNP equivalent: BCM62B Features and benefits Current gain matching AEC-Q101 qualified Applications Current...
NPN/NPN matched double transistor in a SOT457 (SC-74) Surface-Mounted Device (SMD) plastic package. The transistors are fully isolated internally. PNP/PNP complement: BMC857DS Features and benefits Current gain matching Base-emitter voltage...
NPN/NPN matched double transistor in a SOT666 ultra small Surface-Mounted Device (SMD) plastic package. The transistors are fully isolated internally. PNP/PNP complement: BMC857BV Matched version of: BC847BV Features and benefits...
NPN/NPN matched double transistor in a very small SOT363-3 (SC-88) Surface-Mounted Device (SMD) plastic package. The transistors are fully isolated internally. Features and benefits Current gain matching Base-emitter voltage matching...
NPN/NPN matched double transistor in a very small SOT363-3 (SC-88) Surface-Mounted Device (SMD) plastic package. The transistors are fully isolated internally. PNP/PNP complement: BCM857BS Matched version of: BC847BS Features and...
NPN/NPN matched double transistors in a small SOT457 (SC-74) Surface-Mounted Device (SMD) plastic package. PNP/PNP complement: BCM53DS Features and benefits High collector current capability IC and ICM Reduces...
NPN/NPN matched double transistors in an ultra small DFN1010B-6 (SOT1216) leadless Surface-Mounted Device (SMD) plastic package. PNP/PNP complement: BCM857QAS Features and benefits Reduces component count Reduces pick and place costs...
NPN/PNP general-purpose double transistor in a very small SOT363-3 (SC-88) Surface-Mounted Device (SMD) plastic package. NPN/NPN complement: BC847BSH-Q PNP/PNP complement: BC857BSH-Q Features and benefits Low collector capacitance Low collector-emitter saturation...
NPN/PNP general-purpose double transistors in a leadless ultra small DFN1412-6 (SOT1268) Surface-Mounted Device (SMD) plastic package. NPN/NPN complement: BC847RA PNP/PNP complement: BC857RA Features and benefits Reduces component count Reduces pick...
NPN/PNP general-purpose transistor in a leadless ultra small DFN1010B-6 (SOT1216) Surface-Mounted Device (SMD) plastic package. Features and benefits Reduces component count Reduces pick and place costs AEC-Q101 qualified Low package...
NPN/PNP general-purpose transistor pair in a very small SOT363-3 (SC-88) Surface-Mounted Device (SMD) plastic package. Features and benefits Low collector capacitance Low collector-emitter saturation voltage Closely matched current gain Reduces...
NPN/PNP transistor in a SOT666 ultra small Surface-Mounted Device (SMD) plastic package. Features and benefits 300 mW total power dissipation Very small 1.6 mm x 1.2 mm ultra thin package...
PNP Darlington transistor in a small SOT23 (TO-236AB) Surface-Mounted Device (SMD) plastic package. NPN complement: BCV47 Features and benefits High current High current gain Applications For general AF applications and...
PNP Darlington transistor in a small SOT23 Surface-Mounted Device (SMD) plastic package. NPN complement: BCV47 Features and benefits High current High current gain AEC-Q101 qualified Applications For general AF applications...
PNP Darlington transistor in a SOT89 (SC-62) flat lead Surface-Mounted Device (SMD) plastic package. NPN complement: BCV29 Features and benefits Very high DC current gain (min. 20000) High current (max.
PNP Darlington transistor in a SOT89 (SC-62) flat lead Surface-Mounted Device (SMD) plastic package. NPN complement: BCV49 Features and benefits Very high DC current gain (min. 10000) High current (max.
PNP double transistor in a SOT666 ultra small and flat lead Surface-Mounted Device (SMD) plastic package. NPN complement: BC847BV Features and benefits 300 mW total power dissipation Very small 1.6...
PNP general purpose transistor
PNP general-purpose double transistor in a small SOT143B Surface-Mounted Device (SMD) plastic package. Features and benefits Low current (max. 100 mA) Low voltage (max. 30 and 6 V). AEC-Q101 qualified...
PNP general-purpose double transistor in a very small SOT363-3 (SC-88) Surface-Mounted Device (SMD) plastic package. NPN complement: BC847BS Features and benefits Low collector capacitance Low collector-emitter saturation voltage Closely matched...
PNP general-purpose double transistors in a small SOT143B Surface-Mounted Device (SMD) plastic package. Features and benefits Low current (max. 100 mA) Low voltage (max. 30 V) Matched pair AEC-Q101 qualified...
PNP general-purpose double transistors in a small SOT143B Surface-Mounted Device (SMD) plastic package. Features and benefits Low current (max. 100 mA) Low voltage (max. 30 V) Matched pair AEC-Q101 qualified...
PNP general-purpose transistor in a leadless ultra small DFN1006-3 (SOT883) Surface-Mounted Device (SMD) plastic package. NPN complement: BC846BM. Features and benefits Leadless ultra small SMD plastic package Power dissipation comparable...
PNP general-purpose transistor in a leadless ultra small DFN1006-3 (SOT883) Surface-Mounted Device (SMD) plastic package. NPN complement: BC847AM Features and benefits Leadless ultra small SMD plastic package Power dissipation comparable...
PNP general-purpose transistor in a leadless ultra small DFN1006-3 (SOT883) Surface-Mounted Device (SMD) plastic package. NPN complement: BC847BM Features and benefits Leadless ultra small SMD plastic package Power dissipation comparable...
PNP general-purpose transistor in a leadless ultra small DFN1006-3 (SOT883) Surface-Mounted Device (SMD) plastic package. NPN complement: BC847CM Features and benefits Leadless ultra small SMD plastic package Power dissipation comparable...
PNP general-purpose transistor in a leadless ultra small DFN1006B-3 (SOT883B) Surface-Mounted Device (SMD) plastic package. NPN complement: BC846BMB. Features and benefits Leadless ultra small SMD plastic package Low package height...
PNP general-purpose transistor in a leadless ultra small DFN1006B-3 (SOT883B) Surface-Mounted Device (SMD) plastic package. NPN complement: BC847AMB Features and benefits Leadless ultra small SMD plastic package Power dissipation comparable...
PNP general-purpose transistor in a leadless ultra small DFN1006B-3 (SOT883B) Surface-Mounted Device (SMD) plastic package. NPN complement: BC847BMB Features and benefits Leadless ultra small SMD plastic package Power dissipation comparable...
PNP general-purpose transistor in a leadless ultra small DFN1006B-3 (SOT883B) Surface-Mounted Device (SMD) plastic package. NPN complement: BC847CMB Features and benefits Leadless ultra small SMD plastic package Power dissipation comparable...
PNP general-purpose transistor in a small SOT23 (TO-236AB) Surface-Mounted Device(SMD) plastic package. Features and benefits Low current (max. 100 mA) Low voltage (max. 30 V) Applications General purpose switching and...
PNP general-purpose transistor in a very small SOT323 (SC-70) Surface-Mounted Device (SMD) plastic package. NPN complement: BC846BW Features and benefits Low current (max. 100 mA) Low voltage (max. 65 V)...
PNP general-purpose transistor in a very small SOT323 (SC-70), Surface-Mounted Device (SMD) plastic package. NPN complement: BC848W Features and benefits Low current (max. 100 mA) Low voltage (max. 30 V)...
PNP general-purpose transistor in an ultra small DFN1110D-3 (SOT8015) leadless Surface-Mounted Device (SMD) plastic package with side-wettable flanks. Table 1.Product overview Type number - Package - NPN complement: Nexperia -...
PNP general-purpose transistor in an ultra small DFN1412D-3 (SOT8009) leadless Surface-Mounted Device (SMD) plastic package with side-wettable flanks. Table 1.Product overview Type number - Package - NPN complement: Nexperia -...
PNP general-purpose transistors in a leadless ultra small DFN1010D-3 (SOT1215) Surface-Mounted Device (SMD) plastic package with visible and soldarable side pads. Table 1.Product overview Type Number - Package - NPN...
PNP general-purpose transistors in a small SOT23 (TO-236AB) Surface-Mounted Device (SMD) plastic package. NPN complements: BCW66F/G/H. Features and benefits High current AEC-Q101 qualified Applications General-purpose switching and amplification
PNP general-purpose transistors in a small SOT23 (TO-236AB), Surface-Mounted Device (SMD) plastic package. Table 1.Product overview Type number - Package - NPN complement Nexperia - JEDEC BC856-Q SOT23 TO-236AB BC846-Q...
PNP general-purpose transistors in a small SOT23 (TO-236AB), Surface-Mounted Device (SMD) plastic package. Table 1.Product overview Type number - Package - NPN complement Nexperia - JEDEC BC856 SOT23 TO-236AB BC846...
PNP general-purpose transistors in a very small SOT323 (SC-70), Surface-Mounted Device (SMD) plastic package. Table 1.Product overview Type number - Package - NPN complement Nexperia - JEDEC BC856W-Q SOT323 SC-70...
PNP general-purpose transistors in a very small SOT323 (SC-70), Surface-Mounted Device (SMD) plastic package. Table 1.Product overview Type number - Package - NPN complement Nexperia - JEDEC BC856W SOT323 SC-70...
PNP medium power transistor in a SOT89 (SC-62) medium power and flat lead plastic package. Features and benefits High current Three current gain selections High power dissipation capability Exposed heatsink...
PNP medium power transistor in a Surface-Mounted Device (SMD) plastic package. Features and benefits High current Three current gain selections 1.4 W total power dissipation Medium power SMD plastic package...
PNP medium power transistors in a medium power SOT223 (SC-73) Surface-Mounted Device (SMD) plastic package with 175 °C capability. Table 1. Product Overview Type number - Package - NPN complement...
PNP medium power transistors in a medium power SOT223 (SC-73) Surface-Mounted Device (SMD) plastic package. Table 1. Product Overview Type number - Package - NPN complement Nexperia - JEITA -...
PNP medium power transistors in a medium power SOT223 (SC73) Surface-Mounted Device (SMD) plastic package. Table 1.Product overview Type number - Package - NPN comlement Nexperia - JEDEC - BCP52T...
PNP medium power transistors in a medium power SOT223 (SC73) Surface-Mounted Device (SMD) plastic package. Table 1.Product overview Type number - Package - NPN complement Nexperia - JEDEC BCP51T SOT223...
PNP medium power transistors in a SOT223 (SC-73) Surface-Mounted Device (SMD) plastic package. Features and benefits High current Three current gain selections High power dissipation capability AEC-Q101 qualified Applications Linear...
PNP transistor in a SOT23 plastic package. NPN complement: BCW60. Features and benefits Low current (max. 100 mA) Low voltage (max. 32 V). AEC-Q101 qualified Applications General purpose switching and...
PNP transistor in a very small SOT23 Surface-Mounted Device (SMD) plastic package. Features and benefits Low current (max. 100 mA) Low voltage (max. 45 V) Applications Low noise input stages...
PNP transistor in a very small SOT23 Surface-Mounted Device (SMD) plastic package. Features and benefits Low current (max. 100 mA) Low voltage (max. 45V) Applications Low noise input stages of...
PNP transistor in a very small SOT23 Surface-Mounted Device (SMD) plastic package. NPN complements: BC849B-Q Features and benefits Low current (max. 100 mA) Low voltage (max. 30 V) Qualified according...
PNP transistor in a very small SOT23 Surface-Mounted Device (SMD) plastic package. NPN complements: BC849B Features and benefits Low current (max. 100 mA) Low voltage (max. 30V) Applications Low noise...
PNP transistor in a very small SOT323 (SC-70) Surface-Mounted Device (SMD) plastic package. NPN complements: BC849BW Features and benefits Low current (max. 100 mA) Low voltage (max. 30 V) AEC-Q101...
PNP transistor in a very small SOT323 (SC-70) Surface-Mounted Device (SMD) plastic package. NPN complements: BC849CW-Q Features and benefits Low current (max. 100 mA) Low voltage (max. 30 V) Qualified...
PNP transistor in a very small SOT323 (SC-70) Surface-Mounted Device (SMD) plastic package. NPN complements: BC849CW Features and benefits Low current (max. 100 mA) Low voltage (max. 30 V) AEC-Q101...
PNP transistor in a very small SOT323 (SC-70) Surface-Mounted Device (SMD) plastic package. NPN complements: BC850BW-Q Features and benefits Low current (max. 100 mA) Low voltage (max. 45 V) Qualified...
PNP transistor in a very small SOT323 (SC-70) Surface-Mounted Device (SMD) plastic package. NPN complements: BC850BW Features and benefits Low current (max. 100 mA) Low voltage (max. 45 V) AEC-Q101...
PNP transistor in a very small SOT323 (SC-70) Surface-Mounted Device (SMD) plastic package. NPN complements: BC850CW-Q Features and benefits Low current (max. 100 mA) Low voltage (max. 45 V) Qualified...
PNP/PNP general-purpose double transistor in a very small SOT363-3 (SC-88) Surface-Mounted Device (SMD) plastic package. NPN/NPN complement: BC846BSH-Q NPN/PNP complement: BC846BPNH-Q Features and benefits Low collector capacitance Low collector-emitter saturation...
PNP/PNP general-purpose double transistor in a very small SOT363-3 (SC-88) Surface-Mounted Device (SMD) plastic package. NPN/NPN complement: BC846SH-Q Features and benefits Low collector capacitance Low collector-emitter saturation voltage Closely matched...
PNP/PNP general-purpose double transistor in a very small SOT363-3 (SC-88) Surface-Mounted Device (SMD) plastic package. NPN/NPN complement: BC847BSH-Q NPN/PNP complement: BC847BPNH-Q Features and benefits Low collector capacitance Low collector-emitter saturation...
PNP/PNP general-purpose double transistors in a leadless ultra small DFN1412-6 (SOT1268) Surface-Mounted Device (SMD) plastic package. NPN/NPN complement: BC847RA NPN/PNP complement: BC847RAPN Features and benefits Reduces component count Reduces pick...
PNP/PNP general-purpose transistor in a leadless ultra small DFN1010B-6 (SOT1216) Surface-Mounted Device (SMD) plastic package. NPN/NPN complement: BC847QAS. NPN/PNP complement: BC847QAPN. Features and benefits Reduces component count Reduces pick and...
PNP/PNP general-purpose transistor pair in a very small SOT363-3 (SC-88) Surface-Mounted Device (SMD) plastic package. Features and benefits Low collector capacitance Low collector-emitter saturation voltage Closely matched current gain Reduces...
PNP/PNP general-purpose transistor pair in a very small SOT363-3 (SC-88) Surface-Mounted Device (SMD) plastic package. NPN/NPN complement: BC846BS-Q NPN/PNP complement: BC846BPN-Q Features and benefits Low collector capacitance Low collector-emitter saturation...
PNP/PNP general-purpose transistor pair in a very small SOT363-3 (SC-88) Surface-Mounted Device (SMD) plastic package. NPN/NPN complement: BC846BS NPN/PNP complement: BC846BPN Features and benefits Low collector capacitance Low collector-emitter saturation...
PNP/PNP matched double transistor in a small SOT457 (SC-74) Surface-Mounted Device (SMD) plastic package. The transistors are fully isolated internally. Features and benefits Current gain matching Base-emitter voltage matching Drop-in...
PNP/PNP matched double transistor in a SOT143B small Surface-Mounted Device (SMD) plastic package. Matched version of BCV62. NPN/NPN equivalent: BCM61B Features and benefits Current gain matching AEC-Q101 qualified Applications Current...
PNP/PNP matched double transistor in a very small SOT363-3 (SC-88) Surface Mounted Device (SMD) plastic package. The transistors are fully isolated internally. Features and benefits Current gain matching Base-emitter voltage...
PNP/PNP matched double transistor in an an ultra small and flat lead SOT666 Surface-Mounted Device (SMD) plastic package. The transistors are fully isolated internally. Features and benefits Current gain matching...
PNP/PNP matched double transistors in a small SOT457 (SC-74) Surface-Mounted Device (SMD) plastic package. NPN/NPN complement: BCM56DS Features and benefits High collector current capability IC and ICM Reduces...
PNP/PNP matched double transistors in a very small SOT363-3 (SC-88) Surface Mounted Device (SMD) plastic package.. The transistors are fully isolated internally. Features and benefits Current gain matching Base-emitter voltage...
PNP/PNP matched double transistors in an ultra small DFN1010B-6 (SOT1216) leadless Surface-Mounted Device (SMD) plastic package. NPN/NPN complement: BCM847QAS Features and benefits Reduces component count Reduces pick and place costs...
PNP/PNP matched double transistors in SOT457 (SC-74) small Surface-Mounted Device (SMD) plastic package. The transistors are fully isolated internally. Features and benefits Current gain matching Base-emitter voltage matching Drop-in replacement...

<< Prev Next >>