Nexperia B.V. PNP general-purpose double transistors BCV62C/A2,215

Description
PNP general-purpose double transistors in a small SOT143B Surface-Mounted Device (SMD) plastic package. Features and benefits Low current (max. 100 mA) Low voltage (max. 30 V) Matched pair. AEC-Q101 qualified Small SMD plastic package Applications Applications with working point independent of temperature Current mirrors.
Request a Quote Datasheet
Description
PNP general-purpose double transistors in a small SOT143B Surface-Mounted Device (SMD) plastic package. Features and benefits Low current (max. 100 mA) Low voltage (max. 30 V) Matched pair. AEC-Q101 qualified Small SMD plastic package Applications Applications with working point independent of temperature Current mirrors.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
PNP general-purpose double transistors - BCV62C/A2,215 - Nexperia B.V.
Nijmegen, Netherlands
PNP general-purpose double transistors
BCV62C/A2,215
PNP general-purpose double transistors BCV62C/A2,215
PNP general-purpose double transistors in a small SOT143B Surface-Mounted Device (SMD) plastic package. Features and benefits Low current (max. 100 mA) Low voltage (max. 30 V) Matched pair. AEC-Q101 qualified Small SMD plastic package Applications Applications with working point independent of temperature Current mirrors.

PNP general-purpose double transistors in a small SOT143B Surface-Mounted

Device (SMD) plastic package.

Features and benefits

  • Low current (max. 100 mA)
  • Low voltage (max. 30 V)
  • Matched pair.
  • AEC-Q101 qualified
  • Small SMD plastic package

Applications

  • Applications with working point independent of temperature
  • Current mirrors.
Supplier's Site Datasheet

Technical Specifications

  Nexperia B.V.
Product Category Bipolar RF Transistors
Product Number BCV62C/A2,215
Product Name PNP general-purpose double transistors
Polarity PNP
Unlock Full Specs
to access all available technical data