Nexperia B.V. 20 V PNP BISS loadswitch PBLS2003D,115

Description
PNP low VCEsat Breakthrough in Small Signal (BISS) transistor and NPN Resistor- Equipped Transistor (RET) in a SOT457 (SC-74) small Surface Mounted Device (SMD) plastic package. Features and benefits Low VCEsat (BISS) and resistor-equipped transistor in one package Low threshold voltage (< 1 V) compared to MOSFET Low drive power required Space-saving solution Reduction of component count AEC-Q101 qualified Applications Supply line switches Battery charger switches High-side switches for LEDs, drivers and backlights Portable equipment
Request a Quote
Description
PNP low VCEsat Breakthrough in Small Signal (BISS) transistor and NPN Resistor- Equipped Transistor (RET) in a SOT457 (SC-74) small Surface Mounted Device (SMD) plastic package. Features and benefits Low VCEsat (BISS) and resistor-equipped transistor in one package Low threshold voltage (< 1 V) compared to MOSFET Low drive power required Space-saving solution Reduction of component count AEC-Q101 qualified Applications Supply line switches Battery charger switches High-side switches for LEDs, drivers and backlights Portable equipment
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The PBLS2003D is a 20 V PNP BISS loadswitch integrating a PNP low V<sub>CEsat</sub> transistor and an NPN resistor-equipped transistor in a SOT457 (SC-74) surface-mounted package. It offers a collector-emitter saturation voltage as low as 185 mW at 1 A collector current and 100 mA base current, with a threshold voltage below 1 V. The device supports a maximum collector current of 1 A and a peak collector current of 2 A for pulses up to 300 µs. The NPN resistor-equipped transistor has a maximum output current of 100 mA and bias resistor R1 values between 7 and 13 kΩ. It is qualified to AEC-Q101 and operates with a junction temperature up to 150 °C.

Datasheet Summary
Powered by GS/AI

The PBLS2003D is a 20 V PNP BISS loadswitch integrating a PNP low V<sub>CEsat</sub> transistor and an NPN resistor-equipped transistor in a SOT457 (SC-74) surface-mounted package. It offers a collector-emitter saturation voltage as low as 185 mW at 1 A collector current and 100 mA base current, with a threshold voltage below 1 V. The device supports a maximum collector current of 1 A and a peak collector current of 2 A for pulses up to 300 µs. The NPN resistor-equipped transistor has a maximum output current of 100 mA and bias resistor R1 values between 7 and 13 kΩ. It is qualified to AEC-Q101 and operates with a junction temperature up to 150 °C.

Suppliers

Company
Product
Description
Supplier Links
20 V PNP BISS loadswitch - PBLS2003D,115 - Nexperia B.V.
Nijmegen, Netherlands
20 V PNP BISS loadswitch
PBLS2003D,115
20 V PNP BISS loadswitch PBLS2003D,115
PNP low VCEsat Breakthrough in Small Signal (BISS) transistor and NPN Resistor- Equipped Transistor (RET) in a SOT457 (SC-74) small Surface Mounted Device (SMD) plastic package. Features and benefits Low VCEsat (BISS) and resistor-equipped transistor in one package Low threshold voltage (< 1 V) compared to MOSFET Low drive power required Space-saving solution Reduction of component count AEC-Q101 qualified Applications Supply line switches Battery charger switches High-side switches for LEDs, drivers and backlights Portable equipment

PNP low VCEsat Breakthrough in Small Signal (BISS) transistor and NPN Resistor- Equipped Transistor (RET) in a SOT457 (SC-74) small Surface Mounted Device (SMD) plastic package.

Features and benefits

  • Low VCEsat (BISS) and resistor-equipped transistor in one package
  • Low threshold voltage (< 1 V) compared to MOSFET
  • Low drive power required
  • Space-saving solution
  • Reduction of component count
  • AEC-Q101 qualified

Applications

  • Supply line switches
  • Battery charger switches
  • High-side switches for LEDs, drivers and backlights
  • Portable equipment
Supplier's Site Datasheet
 - PBLS2003D,115 - Rochester Electronics
Newburyport, MA, United States
Small Signal Bipolar Transistor, 0.1A I(C), 50V V(BR)CEO, 2-Element, NPN and PNP, Silicon

Small Signal Bipolar Transistor, 0.1A I(C), 50V V(BR)CEO, 2-Element, NPN and PNP, Silicon

Supplier's Site Datasheet
Bipolar Transistor Arrays, Pre-Biased - 1727-5692-2-ND - DigiKey
Thief River Falls, MN, United States
Bipolar Transistor Arrays, Pre-Biased
1727-5692-2-ND
Bipolar Transistor Arrays, Pre-Biased 1727-5692-2-ND
Pre-Biased Bipolar Transistor (BJT) 1 NPN Pre-Biased, 1 PNP 50V, 20V 100mA, 1A 185MHz 600mW Surface Mount 6-TSOP

Pre-Biased Bipolar Transistor (BJT) 1 NPN Pre-Biased, 1 PNP 50V, 20V 100mA, 1A 185MHz 600mW Surface Mount 6-TSOP

Buy Now Datasheet
Bipolar Transistor Arrays, Pre-Biased - 1727-5692-6-ND - DigiKey
Thief River Falls, MN, United States
Bipolar Transistor Arrays, Pre-Biased
1727-5692-6-ND
Bipolar Transistor Arrays, Pre-Biased 1727-5692-6-ND
Pre-Biased Bipolar Transistor (BJT) 1 NPN Pre-Biased, 1 PNP 50V, 20V 100mA, 1A 185MHz 600mW Surface Mount 6-TSOP

Pre-Biased Bipolar Transistor (BJT) 1 NPN Pre-Biased, 1 PNP 50V, 20V 100mA, 1A 185MHz 600mW Surface Mount 6-TSOP

Buy Now Datasheet
Bipolar Transistor Arrays, Pre-Biased - 1727-5692-1-ND - DigiKey
Thief River Falls, MN, United States
Bipolar Transistor Arrays, Pre-Biased
1727-5692-1-ND
Bipolar Transistor Arrays, Pre-Biased 1727-5692-1-ND
Pre-Biased Bipolar Transistor (BJT) 1 NPN Pre-Biased, 1 PNP 50V, 20V 100mA, 1A 185MHz 600mW Surface Mount 6-TSOP

Pre-Biased Bipolar Transistor (BJT) 1 NPN Pre-Biased, 1 PNP 50V, 20V 100mA, 1A 185MHz 600mW Surface Mount 6-TSOP

Buy Now Datasheet
Singapore, Singapore
Bipolar Transistor
293-PBLS2003D,115
Bipolar Transistor 293-PBLS2003D,115
TRANS PREBIAS 1NPN 1PNP 6TSOP Product overview: PBLS2003D,115 from Nexperia is a Bipolar Transistor for signal amplification, switching, driver stages, discrete power control, and general electronic circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include transistor, BJT, switching, amplification, Bipolar Transistor, Bipolar Transistor Arrays, Pre-Biased. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 293-PBLS2003D,115 can be used for catalog matching and distributor lookup.

TRANS PREBIAS 1NPN 1PNP 6TSOP Product overview: PBLS2003D,115 from Nexperia is a Bipolar Transistor for signal amplification, switching, driver stages, discrete power control, and general electronic circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include transistor, BJT, switching, amplification, Bipolar Transistor, Bipolar Transistor Arrays, Pre-Biased. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 293-PBLS2003D,115 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
TRANSISTORS - Transistors (BJT) - Arrays, Pre - Biased - PBLS2003D,115 - 1086363-PBLS2003D,115 - Win Source Electronics
Laguna Hills, CA, United States
TRANSISTORS - Transistors (BJT) - Arrays, Pre - Biased - PBLS2003D,115
1086363-PBLS2003D,115
TRANSISTORS - Transistors (BJT) - Arrays, Pre - Biased - PBLS2003D,115 1086363-PBLS2003D,115
Manufacturer: Nexperia USA Inc. Win Source Part Number: 1086363-PBLS2003D,11 5 Packaging: Reel - TR Mounting: SMD (SMT) Frequency - Transition: 185MHz Transistor Polarity: 1 NPN Pre-Biased, 1 PNP Resistor - Base (R1) (Ohms): 10k Resistor - Emitter Base (R2) (Ohms): 10k Categories: Discrete Semiconductor Products Status: Active Case / Package: 6-TSOP Maximum Current Collector: 100mA, 1A VCEO Maximum Collector-Emitter Breakdown Voltage: 50V, 20V Max Vce (sat): 150mV @ 500μA, 10mA / 280mV @ 100mA, 1A Collector Cut-off Current(Max): 1μA, 100nA Typical Gain (hFE) (Min): 30 @ 5mA, 5V / 220 @ 500mA, 2V Maximum Power Dissipation: 600mW Popularity: Medium Fake Threat In the Open Market: 67 pct. Supply and Demand Status: Balance

Manufacturer: Nexperia USA Inc.
Win Source Part Number: 1086363-PBLS2003D,115
Packaging: Reel - TR
Mounting: SMD (SMT)
Frequency - Transition: 185MHz
Transistor Polarity: 1 NPN Pre-Biased, 1 PNP
Resistor - Base (R1) (Ohms): 10k
Resistor - Emitter Base (R2) (Ohms): 10k
Categories: Discrete Semiconductor Products
Status: Active
Case / Package: 6-TSOP
Maximum Current Collector: 100mA, 1A
VCEO Maximum Collector-Emitter Breakdown Voltage: 50V, 20V
Max Vce (sat): 150mV @ 500μA, 10mA / 280mV @ 100mA, 1A
Collector Cut-off Current(Max): 1μA, 100nA
Typical Gain (hFE) (Min): 30 @ 5mA, 5V / 220 @ 500mA, 2V
Maximum Power Dissipation: 600mW
Popularity: Medium
Fake Threat In the Open Market: 67 pct.
Supply and Demand Status: Balance

Buy Now Datasheet
Discrete Semiconductor Products - Transistors - Bipolar (BJT) - PBLS2003D,115 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Transistors - Bipolar (BJT)
PBLS2003D,115
Discrete Semiconductor Products - Transistors - Bipolar (BJT) PBLS2003D,115
TRANS PREBIAS 1NPN 1PNP 6TSOP

TRANS PREBIAS 1NPN 1PNP 6TSOP

Supplier's Site
Transistor, Bipolar Rohs Compliant Nexperia - 29AK2854 - Newark, An Avnet Company
Chicago, IL, United States
Transistor, Bipolar Rohs Compliant Nexperia
29AK2854
Transistor, Bipolar Rohs Compliant Nexperia 29AK2854
TRANSISTOR, BIPOLAR ROHS COMPLIANT: YES

TRANSISTOR, BIPOLAR ROHS COMPLIANT: YES

Supplier's Site

Technical Specifications

  Nexperia B.V. Rochester Electronics DigiKey ERSAELECTRONICS PTE. LTD. Win Source Electronics Shenzhen Shengyu Electronics Technology Limited Newark, An Avnet Company
Product Category Transistors Bipolar RF Transistors Transistors Bipolar RF Transistors Transistors Bipolar RF Transistors Bipolar RF Transistors
Product Number PBLS2003D,115 PBLS2003D,115 1727-5692-2-ND 293-PBLS2003D,115 1086363-PBLS2003D,115 PBLS2003D,115 29AK2854
Product Name 20 V PNP BISS loadswitch Bipolar Transistor Arrays, Pre-Biased Bipolar Transistor TRANSISTORS - Transistors (BJT) - Arrays, Pre - Biased - PBLS2003D,115 Discrete Semiconductor Products - Transistors - Bipolar (BJT) Transistor, Bipolar Rohs Compliant Nexperia
Package Type SOT457 SOT457 SOT457 SC-74, SOT-457 Tape & Reel (TR) SOT3; 6-TSOP 6-TSOP TO-3
Polarity NPN; PNP NPN; PNP NPN; PNP NPN; PNP; 1 NPN Pre-Biased, 1 PNP
Packing Method Tape Reel; Tape & Reel Tape & Reel (TR) Tape Reel; Tape & Reel (TR),Cut Tape (CT),Digi-ReelR
IC(max) 1.00E6 to ? milliamps 100 to 1000 milliamps
Unlock Full Specs
to access all available technical data

Similar Products

45 V, 500 mA NPN general-purpose transistors - BC816-16W-QF - Nexperia B.V.
Specs
Transistor Grade / Operating Range Automotive
Package Type SOT323; SOT323 SOT323
IC(max) 500 milliamps
View Details
2 suppliers
80 V, 1 A PNP medium power transistors - BC53-16PASX - Nexperia B.V.
Specs
Package Type SOT1061D SOT1061D
View Details
5 suppliers
45 V, 500 mA PNP general-purpose transistors - BC807-16,215 - Nexperia B.V.
Specs
Package Type SOT23; SOT23 SOT23
IC(max) -500 milliamps
VCEO -45 volts
View Details
8 suppliers
45 V, 500 mA PNP general-purpose transistors - BC807K-16-QR - Nexperia B.V.
Specs
Package Type SOT23; SOT23 SOT23
IC(max) -500 milliamps
VCEO -45 volts
View Details
2 suppliers