Manufacturer: Nexperia USA Inc.
Win Source Part Number: 770670-BUK9277-55A/C
Series: *
Packaging: Reel package
Package: TO-252-3, DPak (2 Leads + Tab), SC-63
Mounting: SMD
Family Name: BUK9277-55A
Categories: Discrete Semiconductor Products
Manufacturer Package: TO-252-3
Alternative Parts (Cross-Reference): IRLR024N; HUF75309D3ST-NL; IRLR024NPBF; SPD23N05;
ECCN: EAR99
Estimated EOL Date: Obsolete / End of life
Halogen Free: Compliant
Popularity: Medium
Fake Threat In the Open Market: 40 pct.
Supply and Demand Status: Limited
Bipolar (BJT) Transistor Surface Mount DPAK
TRANS DPAK Product overview: BUK9277-55A/CDJ from Nexperia is a Bipolar Transistor for signal amplification, switching, driver stages, discrete power control, and general electronic circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include DPAK. Search-friendly keywords include transistor, BJT, switching, amplification, DPAK, Bipolar Transistor, Single Bipolar Transistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 276-BUK9277-55A/CDJ can be used for catalog matching and distributor lookup.
TRANS DPAK
| Win Source Electronics | DigiKey | ERSAELECTRONICS PTE. LTD. | Acme Chip Technology Co., Limited | |
|---|---|---|---|---|
| Product Category | Metal-Oxide Semiconductor FET (MOSFET) | Transistors | Bipolar RF Transistors | Bipolar RF Transistors |
| Product Number | 770670-BUK9277-55A/CDJ | BUK9277-55A/CDJ-ND | 276-BUK9277-55A/CDJ | BUK9277-55A/CDJ |
| Product Name | TRANSISTORS - Transistors (BJT) - Single - BUK9277-55A/CDJ | Single Bipolar Transistors | DPAK Bipolar Transistor | Discrete Semiconductor Products - Transistors - Bipolar (BJT) |
| Package Type | SOT3; TO-252 (DPAK) | TO-252 (DPAK); TO-252-3, DPAK (2 Leads + Tab), SC-63 | Tape & Reel (TR) |