NPN high power bipolar transistor in a power DPAK, TO-252 (SOT428C) surface-mounted plastic package, rated for 50 V collector-emitter voltage and 2 A continuous collector current, with a peak collector current of 3 A for pulses up to 1 ms. Total power dissipation is 15 W at 25 °C junction-to-mounting
NPN high power bipolar transistor in a power DPAK, TO-252 (SOT428C) Surface-Mounted Device (SMD) plastic package.
Features and benefits
Applications
Win Source Part Number: 1377133-MJD2873J
Category: Discrete Semiconductor Products - Transistors - Bipolar (BJT) - Single Bipolar Transistors
Temperature Range - Operating: 150°C (TJ)
Fake Threat In the Open Market: 48 pct.
MSL Level: 3 (168 Hours)
Mfr: Nexperia USA Inc.
Package: Tape & Reel
Product Status: Active
Package / Case: TO-252-3, DPak (2 Leads + Tab), SC-63
Supplier Device Package: DPAK
Base Product Number: MJD2873
Mounting Type: Surface Mount
HTSUS: 8541.29.0075
REACH Status: REACH Unaffected
ECCN: EAR99
Transistor Type: NPN
Current - Collector (Ic) (Max): 2 A
Voltage - Collector Emitter Breakdown (Max): 50 V
DC Current Gain (hFE) (Min) @ Ic, Vce: 120 @ 500mA, 2V
Vce Saturation (Max) @ Ib, Ic: 300mV @ 50mA, 1A
Current - Collector Cutoff (Max): 100nA
Frequency - Transition: 65MHz
Power - Max: 1.6 W
Bipolar (BJT) Transistor NPN 50V 2A 65MHz 1.6W Surface Mount DPAK
Bipolar (BJT) Transistor NPN 50V 2A 65MHz 1.6W Surface Mount DPAK
Bipolar (BJT) Transistor NPN 50V 2A 65MHz 1.6W Surface Mount DPAK
50 V, 2 A NPN high power bipolar transistor
TRANSISTOR, BIPOLAR, NPN, 50V, 2A/TO-252 ROHS COMPLIANT: YES
TRANS NPN 50V 2A DPAK
TRANS NPN 50V 2A DPAK
| Nexperia B.V. | Win Source Electronics | DigiKey | Rochester Electronics | Newark, An Avnet Company | Acme Chip Technology Co., Limited | ODG (Origin Data Global) | |
|---|---|---|---|---|---|---|---|
| Product Category | Power Bipolar Transistors | Transistors | Transistors | Power MOSFET | Bipolar RF Transistors | Bipolar RF Transistors | Bipolar RF Transistors |
| Product Number | MJD2873J | 1377133-MJD2873J | 1727-MJD2873JDKR-ND | MJD2873J | 57AJ0134 | MJD2873J | MJD2873J |
| Product Name | 50 V, 2 A NPN high power bipolar transistor | Discrete Semiconductor Products - Transistors - Bipolar (BJT) - Single Bipolar Transistors | Single Bipolar Transistors | Transistor, Bipolar, Npn, 50V, 2A/to-252 Rohs Compliant Nexperia | Discrete Semiconductor Products - Transistors - Bipolar (BJT) | Single Bipolar Transistors | |
| hfe | 360 | ||||||
| VCEO | 50 volts | 50 volts | 50 volts | ||||
| IC(max) | 2 milliamps | 2000 milliamps | 2000 milliamps | ||||
| PD | 15 milliwatts | ||||||
| TJ | 150 C (302 F) | 150 C (302 F) |