NPN high-voltage low VCEsat transistor in a SOT223 (SC-73) surface-mounted package measuring 6.5 mm x 3.5 mm x 1.65 mm, rated for a collector-emitter voltage of 600 V and a collector current of 0.1 A, with a maximum total power dissipation of 1.4 W when mounted on a 6 cm PCB pad. The device operates with a junction temperature up to 150 °C and meets IEC 60134 for absolute maximum ratings. The PNP complement is PBHV3160Z.
NPN high-voltage low VCEsat transistor in a SOT223 (SC-73) medium power Surface-Mounted Device (SMD) plastic package.
PNP complement: PBHV3160Z
Features and benefits
Applications
PBHV2160Z - 600 V, 0.1 A NPN high-voltage low VCEsat (BISS) transistor SC-73 4-Pin Product overview: PBHV2160ZX from Nexperia is a Bipolar Transistor for signal amplification, switching, driver stages, discrete power control, and general electronic circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 600 V, 0.1 A. Search-friendly keywords include transistor, BJT, switching, amplification, 600 V, 0.1 A, Bipolar Transistor, Single Bipolar Transistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 276-PBHV2160ZX can be used for catalog matching and distributor lookup.
Bipolar (BJT) Transistor NPN 600V 100mA 650mW Surface Mount SOT-223
Bipolar (BJT) Transistor NPN 600V 100mA 650mW Surface Mount SOT-223
Bipolar (BJT) Transistor NPN 600V 100mA 650mW Surface Mount SOT-223
Win Source Part Number: 972108-PBHV2160ZX
Category: Discrete Semiconductor Products>Transistors
Package: Tape & Reel
Standard Package: 1,000
Mounting: SMD (SMT)
Power - Max: 650 mW
Voltage - Collector Emitter Breakdown (Max): 600 V
Current - Collector (Ic) (Max): 100 mA
Transistor Type: NPN
Vce Saturation (Max) @ Ib, Ic: 125mV @ 6mA, 30mA
Current - Collector Cutoff (Max): 100nA
DC Current Gain (hFE) (Min) @ Ic, Vce: 70 @ 10mA, 10V
Package / Case: TO-261-4, TO-261AA
Supplier Device Package: SOT-223
Temperature Range - Operating: 150°C (TJ)
ECCN: EAR99
Fake Threat In the Open Market: 52 pct.
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8541.21.0095
Mfr: Nexperia USA Inc.
Other Names: 568-12664-6-ND,568-1
Base Product Number: PBHV2160
Bipolar Transistors - BJT 0.1A NPN High- Voltage Transistor
TRANS NPN 600V 0.1A SOT223
TRANSISTOR, BIPOL, NPN, 600V, SOT-223-4; Transistor Polarity:NPN; Collector Emitter Voltage V(br)ceo:600V; Transition Frequency ft:-; Power Dissipation Pd:650mW; DC Collector Current:100mA; DC Current Gain hFE:70hFE; Transistor Case RoHS Compliant: Yes
TRANS NPN 600V 0.1A SOT223
600V 650mW 70@10mA,10V 100mA NPN SOT-223 Bipolar Transistors - BJT ROHS
| Nexperia B.V. | ERSAELECTRONICS PTE. LTD. | DigiKey | Win Source Electronics | VAST STOCK CO., LIMITED | ODG (Origin Data Global) | Newark, An Avnet Company | Shenzhen Shengyu Electronics Technology Limited | LCSC Electronics Technology (HK) Limited | |
|---|---|---|---|---|---|---|---|---|---|
| Product Category | Transistors | Bipolar RF Transistors | Transistors | Bipolar RF Transistors | Bipolar RF Transistors | Bipolar RF Transistors | Transistors | Bipolar RF Transistors | Bipolar RF Transistors |
| Product Number | PBHV2160ZX | 276-PBHV2160ZX | 1727-PBHV2160ZXDKR-ND | 972108-PBHV2160ZX | PBHV2160ZX | PBHV2160ZX | 82Y7113 | PBHV2160ZX | PBHV2160ZX |
| Product Name | 600 V, 0.1 A NPN high-voltage low VCEsat transistor | 600 V 0.1 A Bipolar Transistor | Single Bipolar Transistors | Discrete Semiconductor Products - Transistors - Bipolar (BJT) - Single | Bipolar Transistors - BJT | Single Bipolar Transistors | Transistor, Bipol, Npn, 600V, Sot-223-4; Transistor Polarity Nexperia | Discrete Semiconductor Products - Transistors - Bipolar (BJT) | Triode/MOS Tube/Transistor >> Bipolar Transistors - BJT |
| Package Type | SOT223; SOT223 SOT223 | SOT223; TO-261-4, TO-261AA | SOT3 | SOT223; TO-261-4, TO-261AA | TO-3; SOT223 | SOT223 | |||
| Polarity | NPN | NPN | NPN; NPN | NPN | NPN | ||||
| IC(max) | 100 milliamps | 100 milliamps | 100 milliamps | 100 milliamps | |||||
| Power Gain | 70 dB | ||||||||
| Output Power | 0.6500 watts | 0.6500 watts |