Nexperia B.V. 40 V, 200 mA PNP switching transistor MMBT3906,215

Description
PNP switching transistor in a small SOT23 Surface-Mounted Device (SMD) plastic package. NPN complement: MMBT3904 Features and benefits Collector current capability IC = -200 mA Collector-emitter voltage VCEO = -40 V AEC-Q101 qualified Applications General switching and amplification
Request a Quote
Description
PNP switching transistor in a small SOT23 Surface-Mounted Device (SMD) plastic package. NPN complement: MMBT3904 Features and benefits Collector current capability IC = -200 mA Collector-emitter voltage VCEO = -40 V AEC-Q101 qualified Applications General switching and amplification
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

PNP switching transistor in a small SOT23 surface-mounted plastic package, with a collector-emitter voltage of -40 V and a collector current of -200 mA. The device has a maximum power dissipation of 250 mW, a junction temperature rating of 150 °C, and a thermal resistance from junction to ambient of 500 K/W. It is AEC-Q101 qualified for automotive applications. The SOT23 package measures 2.9 mm x 1.3 mm x 1 mm with a 1.9 mm pitch.

Datasheet Summary
Powered by GS/AI

PNP switching transistor in a small SOT23 surface-mounted plastic package, with a collector-emitter voltage of -40 V and a collector current of -200 mA. The device has a maximum power dissipation of 250 mW, a junction temperature rating of 150 °C, and a thermal resistance from junction to ambient of 500 K/W. It is AEC-Q101 qualified for automotive applications. The SOT23 package measures 2.9 mm x 1.3 mm x 1 mm with a 1.9 mm pitch.

Suppliers

Company
Product
Description
Supplier Links
40 V, 200 mA PNP switching transistor - MMBT3906,215 - Nexperia B.V.
Nijmegen, Netherlands
40 V, 200 mA PNP switching transistor
MMBT3906,215
40 V, 200 mA PNP switching transistor MMBT3906,215
PNP switching transistor in a small SOT23 Surface-Mounted Device (SMD) plastic package. NPN complement: MMBT3904 Features and benefits Collector current capability IC = -200 mA Collector-emitter voltage VCEO = -40 V AEC-Q101 qualified Applications General switching and amplification

PNP switching transistor in a small SOT23 Surface-Mounted Device (SMD) plastic package.

NPN complement: MMBT3904

Features and benefits

  • Collector current capability IC = -200 mA
  • Collector-emitter voltage VCEO = -40 V
  • AEC-Q101 qualified

Applications

  • General switching and amplification
Supplier's Site Datasheet
TRANSISTORS - Transistors (BJT) - Single - MMBT3906,215 - 927496-MMBT3906,215 - Win Source Electronics
Laguna Hills, CA, United States
TRANSISTORS - Transistors (BJT) - Single - MMBT3906,215
927496-MMBT3906,215
TRANSISTORS - Transistors (BJT) - Single - MMBT3906,215 927496-MMBT3906,215
Manufacturer: Nexperia USA Inc. Win Source Part Number: 927496-MMBT3906,215 Series: Automotive, AEC-Q101 Operating Temperature Range: 150°C (TJ) Features: Bipolar (BJT) Transistor PNP 40 V 200 mA 250MHz 250 mW Surface Mount TO-236AB Package: TO-236-3, SC-59, SOT-23-3 Package: Reel - TR Mounting: Surface Mount Family Name: MMBT3906 Categories: Discrete Semiconductor Products Case / Package: TO-236AB ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 74 pct. Supply and Demand Status: Balance Quantity per package: 3000 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 26 Weeks REACH Status: REACH Unaffected HTSUS: 8541.21.0075 Other Part Number: 568-4511-1, 568-4511-1-ND, 568-4511-2, 568-4511-2-ND, MMBT3906 T/R-ND, 568-4511-6-ND, 1727-4045-6, 933864370215, 1727-4045-2, MMBT3906 T/R, 568-4511-6, 1727-4045-1, MMBT3906215

Manufacturer: Nexperia USA Inc.
Win Source Part Number: 927496-MMBT3906,215
Series: Automotive, AEC-Q101
Operating Temperature Range: 150°C (TJ)
Features: Bipolar (BJT) Transistor PNP 40 V 200 mA 250MHz 250 mW Surface Mount TO-236AB
Package: TO-236-3, SC-59, SOT-23-3
Package: Reel - TR
Mounting: Surface Mount
Family Name: MMBT3906
Categories: Discrete Semiconductor Products
Case / Package: TO-236AB
ECCN: EAR99
Popularity: High
Fake Threat In the Open Market: 74 pct.
Supply and Demand Status: Balance
Quantity per package: 3000
MSL Level: 1 (Unlimited)
Estimated Pruduction Lead Time: 26 Weeks
REACH Status: REACH Unaffected
HTSUS: 8541.21.0075
Other Part Number: 568-4511-1, 568-4511-1-ND, 568-4511-2, 568-4511-2-ND, MMBT3906 T/R-ND, 568-4511-6-ND, 1727-4045-6, 933864370215, 1727-4045-2, MMBT3906 T/R, 568-4511-6, 1727-4045-1, MMBT3906215

Buy Now Datasheet
Bipolar Transistors - 7258619 - RS Components, Ltd.
Corby, Northants, United Kingdom
Bipolar Transistors
7258619
Bipolar Transistors 7258619
Transistor PNP switching 0.2A 40V SOT23

Transistor PNP switching 0.2A 40V SOT23

Supplier's Site
Bipolar Transistors - 1791081 - RS Components, Ltd.
Corby, Northants, United Kingdom
Bipolar Transistors
1791081
Bipolar Transistors 1791081
Transistor PNP switching 0.2A 40V SOT23

Transistor PNP switching 0.2A 40V SOT23

Supplier's Site
Single Bipolar Transistors - 1727-4045-1-ND - DigiKey
Thief River Falls, MN, United States
Single Bipolar Transistors
1727-4045-1-ND
Single Bipolar Transistors 1727-4045-1-ND
Bipolar (BJT) Transistor PNP 40V 200mA 250MHz 250mW Surface Mount TO-236AB

Bipolar (BJT) Transistor PNP 40V 200mA 250MHz 250mW Surface Mount TO-236AB

Buy Now Datasheet
Single Bipolar Transistors - 1727-4045-2-ND - DigiKey
Thief River Falls, MN, United States
Single Bipolar Transistors
1727-4045-2-ND
Single Bipolar Transistors 1727-4045-2-ND
Bipolar (BJT) Transistor PNP 40V 200mA 250MHz 250mW Surface Mount TO-236AB

Bipolar (BJT) Transistor PNP 40V 200mA 250MHz 250mW Surface Mount TO-236AB

Buy Now Datasheet
Single Bipolar Transistors - 1727-4045-6-ND - DigiKey
Thief River Falls, MN, United States
Single Bipolar Transistors
1727-4045-6-ND
Single Bipolar Transistors 1727-4045-6-ND
Bipolar (BJT) Transistor PNP 40V 200mA 250MHz 250mW Surface Mount TO-236AB

Bipolar (BJT) Transistor PNP 40V 200mA 250MHz 250mW Surface Mount TO-236AB

Buy Now Datasheet
Singapore, Singapore
Automotive 40V 0.2A 250mW Bipolar Transistor
276-MMBT3906,215
Automotive 40V 0.2A 250mW Bipolar Transistor 276-MMBT3906,215
Trans GP BJT PNP 40V 0.2A 250mW Automotive 3-Pin SOT-23 T/R Product overview: MMBT3906,215 from Nexperia is a Bipolar Transistor for signal amplification, switching, driver stages, discrete power control, and general electronic circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Automotive, 40V, 0.2A, 250mW, SOT-23. Search-friendly keywords include transistor, BJT, switching, amplification, Automotive, 40V, 0.2A, 250mW, Bipolar Transistor, Single Bipolar Transistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 276-MMBT3906,215 can be used for catalog matching and distributor lookup.

Trans GP BJT PNP 40V 0.2A 250mW Automotive 3-Pin SOT-23 T/R Product overview: MMBT3906,215 from Nexperia is a Bipolar Transistor for signal amplification, switching, driver stages, discrete power control, and general electronic circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Automotive, 40V, 0.2A, 250mW, SOT-23. Search-friendly keywords include transistor, BJT, switching, amplification, Automotive, 40V, 0.2A, 250mW, Bipolar Transistor, Single Bipolar Transistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 276-MMBT3906,215 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Trans, Pnp, -40V, -0.2A, 0.25W, To-236Ab; Transistor Polarity Nexperia - 04X6457 - Newark, An Avnet Company
Chicago, IL, United States
Trans, Pnp, -40V, -0.2A, 0.25W, To-236Ab; Transistor Polarity Nexperia
04X6457
Trans, Pnp, -40V, -0.2A, 0.25W, To-236Ab; Transistor Polarity Nexperia 04X6457
TRANS, PNP, -40V, -0.2A, 0.25W, TO-236AB; Transistor Polarity:PNP; Collector Emitter Voltage Max:40V; Continuous Collector Current:200mA; Power Dissipation:250mW; Transistor Mounting:Surface Mount; No. of Pins:3Pins; Product Range:- RoHS Compliant: Yes

TRANS, PNP, -40V, -0.2A, 0.25W, TO-236AB; Transistor Polarity:PNP; Collector Emitter Voltage Max:40V; Continuous Collector Current:200mA; Power Dissipation:250mW; Transistor Mounting:Surface Mount; No. of Pins:3Pins; Product Range:- RoHS Compliant: Yes

Supplier's Site Datasheet
Trans, Pnp, -40V, -0.2A, 0.25W, To-236Ab; Transistor Polarity Nexperia - 34R4176 - Newark, An Avnet Company
Chicago, IL, United States
Trans, Pnp, -40V, -0.2A, 0.25W, To-236Ab; Transistor Polarity Nexperia
34R4176
Trans, Pnp, -40V, -0.2A, 0.25W, To-236Ab; Transistor Polarity Nexperia 34R4176
TRANS, PNP, -40V, -0.2A, 0.25W, TO-236AB; Transistor Polarity:PNP; Collector Emitter Voltage Max:40V; Continuous Collector Current:200mA; Power Dissipation:250mW; Transistor Mounting:Surface Mount; No. of Pins:3Pins; Product Range:- RoHS Compliant: Yes

TRANS, PNP, -40V, -0.2A, 0.25W, TO-236AB; Transistor Polarity:PNP; Collector Emitter Voltage Max:40V; Continuous Collector Current:200mA; Power Dissipation:250mW; Transistor Mounting:Surface Mount; No. of Pins:3Pins; Product Range:- RoHS Compliant: Yes

Supplier's Site
Single Bipolar Transistors - MMBT3906,215 - ODG (Origin Data Global)
Shenzhen, China
Single Bipolar Transistors
MMBT3906,215
Single Bipolar Transistors MMBT3906,215
TRANS PNP 40V 0.2A TO236AB

TRANS PNP 40V 0.2A TO236AB

Supplier's Site Datasheet
Discrete Semiconductor Products - Transistors - Bipolar (BJT) - MMBT3906,215 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Transistors - Bipolar (BJT)
MMBT3906,215
Discrete Semiconductor Products - Transistors - Bipolar (BJT) MMBT3906,215
TRANS PNP 40V 0.2A TO236AB

TRANS PNP 40V 0.2A TO236AB

Supplier's Site

Technical Specifications

  Nexperia B.V. Win Source Electronics RS Components, Ltd. DigiKey ERSAELECTRONICS PTE. LTD. Newark, An Avnet Company ODG (Origin Data Global) Shenzhen Shengyu Electronics Technology Limited
Product Category Transistors Transistors Bipolar RF Transistors Transistors Bipolar RF Transistors Transistors Bipolar RF Transistors Bipolar RF Transistors
Product Number MMBT3906,215 927496-MMBT3906,215 7258619 1727-4045-1-ND 276-MMBT3906,215 04X6457 MMBT3906,215 MMBT3906,215
Product Name 40 V, 200 mA PNP switching transistor TRANSISTORS - Transistors (BJT) - Single - MMBT3906,215 Bipolar Transistors Single Bipolar Transistors Automotive 40V 0.2A 250mW Bipolar Transistor Trans, Pnp, -40V, -0.2A, 0.25W, To-236Ab; Transistor Polarity Nexperia Single Bipolar Transistors Discrete Semiconductor Products - Transistors - Bipolar (BJT)
Package Type SOT23; SOT23 SOT23 SOT3; TO-236AB SOT23; Sot-23 (to-236ab) SOT23; TO-236-3, SC-59, SOT-23-3 TO-3 SOT23; TO-236-3, SC-59, SOT-23-3 AEC-Q101
Polarity PNP PNP PNP PNP PNP; PNP
Number of units in IC 1
Transistor Grade / Operating Range Automotive
Transistor Type Trans, Pnp, -40V, -0.2A, 0.25W, To-236Ab; Transistor Polarity Nexperia
Unlock Full Specs
to access all available technical data

Similar Products

PNP general-purpose transistor - 2PA1576R,135 - Nexperia B.V.
Specs
Package Type SOT323; SOT323 SOT323
IC(max) -150 milliamps
VCEO -50 volts
View Details
6 suppliers
50 V, 100 mA NPN general-purpose transistors - 2PD601ASL-QVL - Nexperia B.V.
Specs
Package Type SOT23; SOT23 SOT23
IC(max) 100 milliamps
VCEO 50 volts
View Details
2 suppliers
60 V, 1 A NPN medium power transistors - BC55-10PASX - Nexperia B.V.
Specs
Package Type SOT1061D SOT1061D
View Details
4 suppliers
Bipolar Transistor Arrays - BC846S/DG/B3F-ND - DigiKey
Specs
Polarity NPN
Package Type 6-TSSOP, SC-88, SOT-363
View Details
2 suppliers