PNP high power bipolar transistor in a power DPAK, TO-252 (SOT428C) surface-mounted plastic package with a collector current rating of -8 A and a collector-emitter voltage rating of -80 V. Peak collector current is -16 A for a single pulse up to 1 ms. Total power dissipation is 20 W junction to mounting base or 1.75 W junction to ambient when mounted on an FR4 PCB with a 1 cm² collector pad. Junction temperature rating is up to 150 °C. NPN complement is MJD44H11.
PNP high power bipolar transistor in a power DPAK, TO-252 (SOT428C) Surface-Mounted Device (SMD) plastic package.
NPN complement: MJD44H11
Features and benefits
Applications
Bipolar (BJT) Transistor PNP 80V 8A 80MHz 1.75W Surface Mount DPAK
TRANS PNP 80V 8A DPAK
TRANSISTOR, BIPOLAR ROHS COMPLIANT: YES
| Nexperia B.V. | DigiKey | ODG (Origin Data Global) | Shenzhen Shengyu Electronics Technology Limited | Newark, An Avnet Company | |
|---|---|---|---|---|---|
| Product Category | Power Bipolar Transistors | Transistors | Bipolar RF Transistors | Bipolar RF Transistors | Bipolar RF Transistors |
| Product Number | MJD45H11J | 1727-8688-2-ND | MJD45H11J | MJD45H11J | 29AK0909 |
| Product Name | 80 V, 8 A PNP high power bipolar transistor | Single Bipolar Transistors | Single Bipolar Transistors | Discrete Semiconductor Products - Transistors - Bipolar (BJT) | Transistor, Bipolar Rohs Compliant Nexperia |
| VCEO | -80 volts | 80 volts | 80 volts | ||
| IC(max) | -8 milliamps | 8000 milliamps | 8000 milliamps | ||
| PD | 20 milliwatts | ||||
| TJ | 150 C (302 F) | 150 C (302 F) | |||
| Package Type | SOT428C SOT428C | TO-252 (DPAK); TO-252-3, DPAK (2 Leads + Tab), SC-63 | TO-252 (DPAK); TO-252-3, DPak (2 Leads + Tab), SC-63 | TO-3; TO-252 (DPAK) |