Manufacturer: Microchip Technology
Win Source Part Number: 130536-SY10E131JC
Packaging: Tube/Rail
Type: D-Type
Mounting: SMD (SMT)
Output Type: Differential
Number of Elements: 1
Number of Bits per Element: 4
Trigger Type: Positive Edge
Current - Quiescent: 70mA
Categories: Integrated Circuits
Temperature Range - Operating: 0°C to 70°C (TA)
Dimension: 28-LCC (J-Lead)
Purpose: Set(Preset) and Reset
Supply Voltage - Operating: -4.2 V to -5.5 V
Max Frequency: 1.4GHz
Popularity: Medium
Fake Threat In the Open Market: 37 pct.
Supply and Demand Status: Limited
Flip Flop 1 Element D-Type 4 Bit Positive Edge 28-LCC (J-Lead)
IC FF D-TYPE SNGL 4BIT 28PLCC
Flip Flop 1 Element D-Type 4 Bit Positive Edge 28-LCC (J-Lead)
IC FF D-TYPE SNGL 4BIT 28PLCC
| Win Source Electronics | DigiKey | Shenzhen Shengyu Electronics Technology Limited | Quarktwin Technology Ltd. | Lingto Electronic Limited | |
|---|---|---|---|---|---|
| Product Category | Flip-Flops | Flip-Flops | Flip-Flops | Flip-Flops | Flip-Flops |
| Product Number | 130536-SY10E131JC | SY10E131JC-ND | SY10E131JC | SY10E131JC | SY10E131JC |
| Product Name | Logic - Logic - Flip Flops - SY10E131JC | Flip Flops | Integrated Circuits (ICs) - Logic - Flip Flops | Flip Flops | Logic - Flip Flops |
| Triggering | Positive-edge Triggered; Positive Edge | Positive-edge Triggered | |||
| Supply Voltage | -4.2 V ~ -5.5 V | -4.2V ~ -5.5V | -4.2V ~ -5.5V | ||
| fMAX | 1400 MHz | 1400 MHz | |||
| Operating Temperature | 0 to 70 C (32 to 158 F) | 0 to 70 C (32 to 158 F) | 0 to 70 C (32 to 158 F) | 0 to 70 C (32 to 158 F) |