Microchip Technology, Inc. Logic - Logic - Flip Flops - SY10EP52VKG SY10EP52VKG

Description
Manufacturer: Microchip Technology Win Source Part Number: 1262979-SY10EP52VKG Packaging: Tube Type: D-Type Mounting Style: SMD Output Type: Differential Function: Standard Number of Elements: 1 Number of Bits per Element: 1 Trigger Type: Positive, Negative Categories: Integrated Circuits Status: Obsolete Temperature Range - Operating: -40°C ~ 85°C Manufacturer Homepage: www.micrel.com Clock Frequency: 4GHz Manufacturer Package: 8-TSSOP, 8-MSOP Popularity: Medium Fake Threat In the Open Market: 61 pct. Supply and Demand Status: Limited Manufacturer Pack Quantity: 100 MSL Level: 1 (Unlimited) Supply Voltage (V): -3V ~ -5.5V Current - Quiescent (Iq): 47mA
Request a Quote Datasheet
Description
Manufacturer: Microchip Technology Win Source Part Number: 1262979-SY10EP52VKG Packaging: Tube Type: D-Type Mounting Style: SMD Output Type: Differential Function: Standard Number of Elements: 1 Number of Bits per Element: 1 Trigger Type: Positive, Negative Categories: Integrated Circuits Status: Obsolete Temperature Range - Operating: -40°C ~ 85°C Manufacturer Homepage: www.micrel.com Clock Frequency: 4GHz Manufacturer Package: 8-TSSOP, 8-MSOP Popularity: Medium Fake Threat In the Open Market: 61 pct. Supply and Demand Status: Limited Manufacturer Pack Quantity: 100 MSL Level: 1 (Unlimited) Supply Voltage (V): -3V ~ -5.5V Current - Quiescent (Iq): 47mA
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Laguna Hills, CA, United States
Logic - Logic - Flip Flops - SY10EP52VKG
1262979-SY10EP52VKG
Logic - Logic - Flip Flops - SY10EP52VKG 1262979-SY10EP52VKG
Manufacturer: Microchip Technology Win Source Part Number: 1262979-SY10EP52VKG Packaging: Tube Type: D-Type Mounting Style: SMD Output Type: Differential Function: Standard Number of Elements: 1 Number of Bits per Element: 1 Trigger Type: Positive, Negative Categories: Integrated Circuits Status: Obsolete Temperature Range - Operating: -40°C ~ 85°C Manufacturer Homepage: www.micrel.com Clock Frequency: 4GHz Manufacturer Package: 8-TSSOP, 8-MSOP Popularity: Medium Fake Threat In the Open Market: 61 pct. Supply and Demand Status: Limited Manufacturer Pack Quantity: 100 MSL Level: 1 (Unlimited) Supply Voltage (V): -3V ~ -5.5V Current - Quiescent (Iq): 47mA

Manufacturer: Microchip Technology
Win Source Part Number: 1262979-SY10EP52VKG
Packaging: Tube
Type: D-Type
Mounting Style: SMD
Output Type: Differential
Function: Standard
Number of Elements: 1
Number of Bits per Element: 1
Trigger Type: Positive, Negative
Categories: Integrated Circuits
Status: Obsolete
Temperature Range - Operating: -40°C ~ 85°C
Manufacturer Homepage: www.micrel.com
Clock Frequency: 4GHz
Manufacturer Package: 8-TSSOP, 8-MSOP
Popularity: Medium
Fake Threat In the Open Market: 61 pct.
Supply and Demand Status: Limited
Manufacturer Pack Quantity: 100
MSL Level: 1 (Unlimited)
Supply Voltage (V): -3V ~ -5.5V
Current - Quiescent (Iq): 47mA

Buy Now
Flip Flops - 576-2520-ND - DigiKey
Thief River Falls, MN, United States
Flip Flops
576-2520-ND
Flip Flops 576-2520-ND
"Flip Flop 1 Element D-Type 1 Bit Positive, Negative 8-TSSOP, 8-MSOP (0.118"", 3.00mm Width)"

"Flip Flop 1 Element D-Type 1 Bit Positive, Negative 8-TSSOP, 8-MSOP (0.118"", 3.00mm Width)"

Buy Now Datasheet
Integrated Circuits (ICs) - Logic - Flip Flops - SY10EP52VKG - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Logic - Flip Flops
SY10EP52VKG
Integrated Circuits (ICs) - Logic - Flip Flops SY10EP52VKG
IC FF D-TYPE SNGL 1BIT 8MSOP

IC FF D-TYPE SNGL 1BIT 8MSOP

Supplier's Site
Flip Flops - SY10EP52VKG - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Flip Flops
SY10EP52VKG
Flip Flops SY10EP52VKG
Flip Flop 1 Element D-Type 1 Bit Positive, Negative 8-TSSOP, 8-MSOP (0.118", 3.00mm Width)

Flip Flop 1 Element D-Type 1 Bit Positive, Negative 8-TSSOP, 8-MSOP (0.118", 3.00mm Width)

Buy Now Datasheet
Logic - Flip Flops - SY10EP52VKG - Lingto Electronic Limited
Shenzhen, China
Logic - Flip Flops
SY10EP52VKG
Logic - Flip Flops SY10EP52VKG
IC FF D-TYPE SNGL 1BIT 8MSOP

IC FF D-TYPE SNGL 1BIT 8MSOP

Supplier's Site Datasheet

Technical Specifications

  Win Source Electronics DigiKey Shenzhen Shengyu Electronics Technology Limited Quarktwin Technology Ltd. Lingto Electronic Limited
Product Category Flip-Flops Flip-Flops Flip-Flops Flip-Flops Flip-Flops
Product Number 1262979-SY10EP52VKG 576-2520-ND SY10EP52VKG SY10EP52VKG SY10EP52VKG
Product Name Logic - Logic - Flip Flops - SY10EP52VKG Flip Flops Integrated Circuits (ICs) - Logic - Flip Flops Flip Flops Logic - Flip Flops
Triggering Negative-edge Triggered; Positive-edge Triggered; Positive, Negative Positive, Negative
Supply Voltage -3V ~ -5.5V -3V ~ -5.5V -3V ~ -5.5V
fMAX 4000 MHz 4000 MHz
Operating Temperature -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F)
Unlock Full Specs
to access all available technical data

Similar Products

 - 54HC113J/B - Rochester Electronics
Specs
Flip-Flop Type J-K
Package Type DIP; CDIP
View Details
2 suppliers
Logic - Logic - Flip Flops - 74HC74A - 857889-74HC74A - Win Source Electronics
Specs
Operating Temperature -40 to 125 C (-40 to 257 F)
View Details
SN54HC273-SP Octal D-type Flip-Flops With Clear - 5962-8409901VSA - Texas Instruments
Specs
Flip-Flop Type D
Propagation Delay 34 ns
fMAX 28 MHz
View Details
5 suppliers
 - 74HCT109D/S400J - Rochester Electronics
Nexperia B.V.
Specs
Flip-Flop Type J-K
Triggering Positive-edge Triggered
Package Type SOT109-1-16
View Details