Microchip Technology, Inc. Flip Flops SY10EP51VKC-TR

Description
"Flip Flop 1 Element D-Type 1 Bit Positive, Negative 8-TSSOP, 8-MSOP (0.118"", 3.00mm Width)"
Request a Quote Datasheet
Description
"Flip Flop 1 Element D-Type 1 Bit Positive, Negative 8-TSSOP, 8-MSOP (0.118"", 3.00mm Width)"
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Flip Flops - SY10EP51VKC-TR-ND - DigiKey
Thief River Falls, MN, United States
"Flip Flop 1 Element D-Type 1 Bit Positive, Negative 8-TSSOP, 8-MSOP (0.118"", 3.00mm Width)"

"Flip Flop 1 Element D-Type 1 Bit Positive, Negative 8-TSSOP, 8-MSOP (0.118"", 3.00mm Width)"

Buy Now Datasheet
Laguna Hills, CA, United States
Logic - Logic - Flip Flops - SY10EP51VKC-TR
795915-SY10EP51VKC-TR
Logic - Logic - Flip Flops - SY10EP51VKC-TR 795915-SY10EP51VKC-TR
Manufacturer: Microchip Technology Win Source Part Number: 795915-SY10EP51VKC-T R Series: 10EP Packaging: Reel package Type: D-Type Operating Temperature Range: 0°C ~ 70°C (TA) Package: 8-TSSOP, 8-MSOP (0.118", 3.00mm Width) Mounting: SMD Output Type: Differential Operating Supply Voltage: -3 V ~ -5.5 V Function: Reset Number of Elements: 1 Number of Bits per Element: 1 Current - Quiescent: 40mA Family Name: SY10EP51 Categories: Integrated Circuits (ICs) Clock Frequency: 3GHz Alternative Parts (Cross-Reference): MC10EP51DTR2G; MC10EP51DT; MC10EP51DTR2; MC10EP51DTG; Introduction Date: April 03, 2002 ECCN: EAR99 Estimated EOL Date: Obsolete / End of life Popularity: Medium Fake Threat In the Open Market: 50 pct. Supply and Demand Status: Balance

Manufacturer: Microchip Technology
Win Source Part Number: 795915-SY10EP51VKC-TR
Series: 10EP
Packaging: Reel package
Type: D-Type
Operating Temperature Range: 0°C ~ 70°C (TA)
Package: 8-TSSOP, 8-MSOP (0.118", 3.00mm Width)
Mounting: SMD
Output Type: Differential
Operating Supply Voltage: -3 V ~ -5.5 V
Function: Reset
Number of Elements: 1
Number of Bits per Element: 1
Current - Quiescent: 40mA
Family Name: SY10EP51
Categories: Integrated Circuits (ICs)
Clock Frequency: 3GHz
Alternative Parts (Cross-Reference): MC10EP51DTR2G; MC10EP51DT; MC10EP51DTR2; MC10EP51DTG;
Introduction Date: April 03, 2002
ECCN: EAR99
Estimated EOL Date: Obsolete / End of life
Popularity: Medium
Fake Threat In the Open Market: 50 pct.
Supply and Demand Status: Balance

Buy Now Datasheet
Flip Flops - SY10EP51VKC-TR - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Flip Flops
SY10EP51VKC-TR
Flip Flops SY10EP51VKC-TR
Flip Flop 1 Element D-Type 1 Bit Positive, Negative 8-TSSOP, 8-MSOP (0.118", 3.00mm Width)

Flip Flop 1 Element D-Type 1 Bit Positive, Negative 8-TSSOP, 8-MSOP (0.118", 3.00mm Width)

Buy Now Datasheet
Integrated Circuits (ICs) - Logic - Flip Flops - SY10EP51VKC-TR - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Logic - Flip Flops
SY10EP51VKC-TR
Integrated Circuits (ICs) - Logic - Flip Flops SY10EP51VKC-TR
IC FF D-TYPE SNGL 1BIT 8MSOP

IC FF D-TYPE SNGL 1BIT 8MSOP

Supplier's Site
Logic - Flip Flops - SY10EP51VKC-TR - Lingto Electronic Limited
Shenzhen, China
Logic - Flip Flops
SY10EP51VKC-TR
Logic - Flip Flops SY10EP51VKC-TR
IC FF D-TYPE SNGL 1BIT 8MSOP

IC FF D-TYPE SNGL 1BIT 8MSOP

Supplier's Site Datasheet

Technical Specifications

  DigiKey Win Source Electronics Quarktwin Technology Ltd. Shenzhen Shengyu Electronics Technology Limited Lingto Electronic Limited
Product Category Flip-Flops Flip-Flops Flip-Flops Flip-Flops Flip-Flops
Product Number SY10EP51VKC-TR-ND 795915-SY10EP51VKC-TR SY10EP51VKC-TR SY10EP51VKC-TR SY10EP51VKC-TR
Product Name Flip Flops Logic - Logic - Flip Flops - SY10EP51VKC-TR Flip Flops Integrated Circuits (ICs) - Logic - Flip Flops Logic - Flip Flops
Flip-Flop Type D D
Triggering Positive, Negative
Supply Voltage -3V ~ -5.5V -3 V ~ -5.5 V -3V ~ -5.5V
Operating Temperature 0 to 70 C (32 to 158 F) 0 to 70 C (32 to 158 F) 0 to 70 C (32 to 158 F) 0 to 70 C (32 to 158 F)
Unlock Full Specs
to access all available technical data

Similar Products

Flip Flops - 1727-3169-ND - DigiKey
Specs
Flip-Flop Type D
Triggering Positive-edge Triggered
Supply Voltage 2.3V ~ 2.7V, 3V ~ 3.6V
View Details
4 suppliers
74ACT16374 16-Bit D-Type Edge-Triggered Flip-Flops With 3-State Outputs - 74ACT16374DLR - Texas Instruments
Specs
Supply Voltage 5V; 5
Output Characteristics 3-State
Propagation Delay 12.4 ns
View Details
6 suppliers
Logic - Flip Flops - 74ABT374ADB,112 - Lingto Electronic Limited
Specs
fMAX 300 MHz
Low-level Output Current (Sink) 64 mA
High-level Output Current (Source) 32 mA
View Details