Flip Flop 1 Element D-Type 1 Bit Positive, Negative 8-VFDFN Exposed Pad, 8-MLF®
Flip Flop 1 Element D-Type 1 Bit Positive, Negative 8-VFDFN Exposed Pad, 8-MLF®
Flip Flop 1 Element D-Type 1 Bit Positive, Negative 8-VFDFN Exposed Pad, 8-MLF®
Flip Flop 1 Element D-Type 1 Bit Positive, Negative 8-VFDFN Exposed Pad, 8-MLF®
IC FF D-TYPE SNGL 1BIT 8MLF
IC FF D-TYPE SNGL 1BIT 8MLF
| DigiKey | Quarktwin Technology Ltd. | Lingto Electronic Limited | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|
| Product Category | Flip-Flops | Flip-Flops | Flip-Flops | Flip-Flops |
| Product Number | 576-3525-6-ND | SY10EP51VMG-TR | SY10EP51VMG-TR | SY10EP51VMG-TR |
| Product Name | Flip Flops | Flip Flops | Logic - Flip Flops | Integrated Circuits (ICs) - Logic - Flip Flops |
| Flip-Flop Type | D | D | ||
| Triggering | Positive, Negative | |||
| Supply Voltage | -3V ~ -5.5V | -3V ~ -5.5V | ||
| Operating Temperature | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) |