Dual positive-edge-trigge
Dual Positive-Edge-Trigge
"Flip Flop 2 Element D-Type 1 Bit Positive Edge 14-TSSOP (0.173"", 4.40mm Width)"
IC FF D-TYPE DUAL 1BIT 14TSSOP
Flip Flop 2 Element D-Type 1 Bit Positive Edge 14-TSSOP (0.173", 4.40mm Width)
IC FF D-TYPE DUAL 1BIT 14TSSOP
| Texas Instruments | DigiKey | Shenzhen Shengyu Electronics Technology Limited | Quarktwin Technology Ltd. | Lingto Electronic Limited | |
|---|---|---|---|---|---|
| Product Category | Flip-Flops | Flip-Flops | Flip-Flops | Flip-Flops | Flip-Flops |
| Product Number | SN74LVC74APWTG4 | SN74LVC74APWTG4-ND | SN74LVC74APWTG4 | SN74LVC74APWTG4 | SN74LVC74APWTG4 |
| Product Name | SN74LVC74A Dual Positive-Edge-Triggered D-Type Flip-Flops With Clear And Preset | Flip Flops | Integrated Circuits (ICs) - Logic - Flip Flops | Flip Flops | Logic - Flip Flops |
| Flip-Flop Type | D | D | D | ||
| Triggering | Positive-edge Triggered | Positive-edge Triggered | |||
| Supply Voltage | 1.8V; 2.5V; 3.3V; 3.6V; 1.8,2.5,2.7,3.3 | 1.65V ~ 3.6V | 3.6V; 1.65V ~ 3.6V | ||
| Propagation Delay | 7.1 ns | 5.2 ns | |||
| fMAX | 100 MHz | 100 MHz |