Microchip Technology, Inc. Flip Flops SY100EP451LTG

Description
Flip Flop 1 Element D-Type 6 Bit Positive Edge 32-TQFP
Request a Quote Datasheet
Description
Flip Flop 1 Element D-Type 6 Bit Positive Edge 32-TQFP
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Flip Flops - 576-1653-5-ND - DigiKey
Thief River Falls, MN, United States
Flip Flops
576-1653-5-ND
Flip Flops 576-1653-5-ND
Flip Flop 1 Element D-Type 6 Bit Positive Edge 32-TQFP

Flip Flop 1 Element D-Type 6 Bit Positive Edge 32-TQFP

Buy Now Datasheet
Laguna Hills, CA, United States
Logic - Logic - Flip Flops - SY100EP451LTG
935761-SY100EP451LTG
Logic - Logic - Flip Flops - SY100EP451LTG 935761-SY100EP451LTG
Manufacturer: Microchip Technology Win Source Part Number: 935761-SY100EP451LTG Series: 100EP Operating Temperature Range: -40°C ~ 85°C (TA) Features: Flip Flop 1 Element D-Type 6 Bit Positive Edge 32-TQFP Package: Tray Package: 32-TQFP Mounting: Surface Mount Part Status: Obsolete Family Name: 100EP451 Categories: Integrated Circuits (ICs) Case / Package: 32-TQFP (7x7) ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 52 pct. Supply and Demand Status: Balance Quantity per package: 250 MSL Level: 3 (168 Hours) REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Other Part Number: 576-1653-5, SY100EP451LTG-ND

Manufacturer: Microchip Technology
Win Source Part Number: 935761-SY100EP451LTG
Series: 100EP
Operating Temperature Range: -40°C ~ 85°C (TA)
Features: Flip Flop 1 Element D-Type 6 Bit Positive Edge 32-TQFP
Package: Tray
Package: 32-TQFP
Mounting: Surface Mount
Part Status: Obsolete
Family Name: 100EP451
Categories: Integrated Circuits (ICs)
Case / Package: 32-TQFP (7x7)
ECCN: EAR99
Popularity: High
Fake Threat In the Open Market: 52 pct.
Supply and Demand Status: Balance
Quantity per package: 250
MSL Level: 3 (168 Hours)
REACH Status: REACH Unaffected
HTSUS: 8542.39.0001
Other Part Number: 576-1653-5, SY100EP451LTG-ND

Buy Now Datasheet
Logic - Flip Flops - SY100EP451LTG - Lingto Electronic Limited
Shenzhen, China
Logic - Flip Flops
SY100EP451LTG
Logic - Flip Flops SY100EP451LTG
IC FF D-TYPE SNGL 6BIT 32TQFP

IC FF D-TYPE SNGL 6BIT 32TQFP

Supplier's Site Datasheet
Flip Flops - SY100EP451LTG - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Flip Flops
SY100EP451LTG
Flip Flops SY100EP451LTG
Flip Flop 1 Element D-Type 6 Bit Positive Edge 32-TQFP

Flip Flop 1 Element D-Type 6 Bit Positive Edge 32-TQFP

Buy Now Datasheet
Integrated Circuits (ICs) - Logic - Flip Flops - SY100EP451LTG - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Logic - Flip Flops
SY100EP451LTG
Integrated Circuits (ICs) - Logic - Flip Flops SY100EP451LTG
IC FF D-TYPE SNGL 6BIT 32TQFP

IC FF D-TYPE SNGL 6BIT 32TQFP

Supplier's Site

Technical Specifications

  DigiKey Win Source Electronics Lingto Electronic Limited Quarktwin Technology Ltd. Shenzhen Shengyu Electronics Technology Limited
Product Category Flip-Flops Flip-Flops Flip-Flops Flip-Flops Flip-Flops
Product Number 576-1653-5-ND 935761-SY100EP451LTG SY100EP451LTG SY100EP451LTG SY100EP451LTG
Product Name Flip Flops Logic - Logic - Flip Flops - SY100EP451LTG Logic - Flip Flops Flip Flops Integrated Circuits (ICs) - Logic - Flip Flops
Flip-Flop Type D D
Triggering Positive-edge Triggered
Supply Voltage -3V ~ -3.6V -3V ~ -3.6V
Operating Temperature -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F)
Unlock Full Specs
to access all available technical data

Similar Products

Logic - Flip Flops - 74AC174SJ - Lingto Electronic Limited
Rochester Electronics
Specs
fMAX 125 MHz
Low-level Output Current (Sink) 24 mA
High-level Output Current (Source) 24 mA
View Details
Flip Flops - 74AHC74PW,112-ND - DigiKey
Specs
Flip-Flop Type D
Triggering Positive-edge Triggered
Supply Voltage 2V ~ 5.5V
View Details
3 suppliers