Microchip Technology, Inc. Flip Flops SY10EP51VZC

Description
"Flip Flop 1 Element D-Type 1 Bit Positive, Negative 8-SOIC (0.154"", 3.90mm Width)"
Request a Quote
Description
"Flip Flop 1 Element D-Type 1 Bit Positive, Negative 8-SOIC (0.154"", 3.90mm Width)"
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The SY10EP51VZC is a D flip-flop with reset and differential clock capabilities, designed for use in high-speed applications. It operates with both 3.3V and 5V power supply options, featuring a typical propagation delay of 320 picoseconds and a maximum frequency exceeding 3 GHz. The device includes a 75 k,Ѷ internal input pulldown resistor and has a transistor count of 143. The flip-flop is available in multiple package types, including an 8-pin MSOP, SOIC, and MLF® (2mm x 2mm) configurations. The asynchronous reset input allows for flexible operation, while the differential clock inputs enable negative edge triggering. The device is suitable for applications requiring high-speed data processing and reliable performance under varying conditions. Engineers should consider the SY10EP51VZC for projects that demand fast switching speeds and robust functionality in a compact package.

Datasheet Summary
Powered by GS/AI

The SY10EP51VZC is a D flip-flop with reset and differential clock capabilities, designed for use in high-speed applications. It operates with both 3.3V and 5V power supply options, featuring a typical propagation delay of 320 picoseconds and a maximum frequency exceeding 3 GHz. The device includes a 75 k,Ѷ internal input pulldown resistor and has a transistor count of 143. The flip-flop is available in multiple package types, including an 8-pin MSOP, SOIC, and MLF® (2mm x 2mm) configurations. The asynchronous reset input allows for flexible operation, while the differential clock inputs enable negative edge triggering. The device is suitable for applications requiring high-speed data processing and reliable performance under varying conditions. Engineers should consider the SY10EP51VZC for projects that demand fast switching speeds and robust functionality in a compact package.

Suppliers

Company
Product
Description
Supplier Links
Flip Flops - SY10EP51VZC-ND - DigiKey
Thief River Falls, MN, United States
Flip Flops
SY10EP51VZC-ND
Flip Flops SY10EP51VZC-ND
"Flip Flop 1 Element D-Type 1 Bit Positive, Negative 8-SOIC (0.154"", 3.90mm Width)"

"Flip Flop 1 Element D-Type 1 Bit Positive, Negative 8-SOIC (0.154"", 3.90mm Width)"

Buy Now Datasheet
Laguna Hills, CA, United States
Integrated Circuits (ICs) - Logic - Flip Flops
1258733-SY10EP51VZC
Integrated Circuits (ICs) - Logic - Flip Flops 1258733-SY10EP51VZC
Win Source Part Number: 1258733-SY10EP51VZC Category: Integrated Circuits (ICs)>Logic - Flip Flops Series: 10EP Type: D-Type Package: Tube Standard Package: 95 Mounting: SMD (SMT) Output Type: Complementary Function: Reset Number of Elements: 1 Number of Bits per Element: 1 Trigger Type: Positive, Negative Voltage - Supply: -3V ~ -5.5V Package / Case: 8-SOIC (0.154", 3.90mm Width) Supplier Device Package: 8-SOIC Temperature Range - Operating: 0°C ~ 70°C (TA) Clock Frequency: 3 GHz ECCN: EAR99 Fake Threat In the Open Market: 48 pct. MSL Level: 1 (Unlimited) Current - Quiescent (Iq): 40 mA REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Mfr: Microchip Technology Base Product Number: 10EP51 RoHS Status: RoHS non-compliant

Win Source Part Number: 1258733-SY10EP51VZC
Category: Integrated Circuits (ICs)>Logic - Flip Flops
Series: 10EP
Type: D-Type
Package: Tube
Standard Package: 95
Mounting: SMD (SMT)
Output Type: Complementary
Function: Reset
Number of Elements: 1
Number of Bits per Element: 1
Trigger Type: Positive, Negative
Voltage - Supply: -3V ~ -5.5V
Package / Case: 8-SOIC (0.154", 3.90mm Width)
Supplier Device Package: 8-SOIC
Temperature Range - Operating: 0°C ~ 70°C (TA)
Clock Frequency: 3 GHz
ECCN: EAR99
Fake Threat In the Open Market: 48 pct.
MSL Level: 1 (Unlimited)
Current - Quiescent (Iq): 40 mA
REACH Status: REACH Unaffected
HTSUS: 8542.39.0001
Mfr: Microchip Technology
Base Product Number: 10EP51
RoHS Status: RoHS non-compliant

Buy Now Datasheet
Integrated Circuits (ICs) - Logic - Flip Flops - SY10EP51VZC - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Logic - Flip Flops
SY10EP51VZC
Integrated Circuits (ICs) - Logic - Flip Flops SY10EP51VZC
IC FF D-TYPE SNGL 1BIT 8SOIC

IC FF D-TYPE SNGL 1BIT 8SOIC

Supplier's Site
Shenzhen, China
Logic - Flip Flops
SY10EP51VZC
Logic - Flip Flops SY10EP51VZC
IC FF D-TYPE SNGL 1BIT 8SOIC

IC FF D-TYPE SNGL 1BIT 8SOIC

Supplier's Site Datasheet
Flip Flops - SY10EP51VZC - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Flip Flops
SY10EP51VZC
Flip Flops SY10EP51VZC
Flip Flop 1 Element D-Type 1 Bit Positive, Negative 8-SOIC (0.154", 3.90mm Width)

Flip Flop 1 Element D-Type 1 Bit Positive, Negative 8-SOIC (0.154", 3.90mm Width)

Buy Now Datasheet

Technical Specifications

  DigiKey Win Source Electronics Shenzhen Shengyu Electronics Technology Limited Lingto Electronic Limited Quarktwin Technology Ltd.
Product Category Flip-Flops Flip-Flops Flip-Flops Flip-Flops Flip-Flops
Product Number SY10EP51VZC-ND 1258733-SY10EP51VZC SY10EP51VZC SY10EP51VZC SY10EP51VZC
Product Name Flip Flops Integrated Circuits (ICs) - Logic - Flip Flops Integrated Circuits (ICs) - Logic - Flip Flops Logic - Flip Flops Flip Flops
Flip-Flop Type D D
Triggering Positive, Negative Negative-edge Triggered; Positive-edge Triggered; Positive, Negative
Supply Voltage -3V ~ -5.5V -3V ~ -5.5V -3V ~ -5.5V
Operating Temperature 0 to 70 C (32 to 158 F) 0 to 70 C (32 to 158 F) 0 to 70 C (32 to 158 F) 0 to 70 C (32 to 158 F)
Unlock Full Specs
to access all available technical data

Similar Products

Flip Flops - 74HC175DB,118-ND - DigiKey
Specs
Flip-Flop Type D
Triggering Positive-edge Triggered
Supply Voltage 2V ~ 6V
View Details
4 suppliers
SN54HC377 Octal, Hex, And Quad D-type Flip-Flops With Clock Enable - 5962-87807012A - Texas Instruments
Specs
Flip-Flop Type D
Supply Voltage 3.3V; 5V; 3.3,5
Propagation Delay 34 ns
View Details
4 suppliers
Logic - Flip Flops - 74AC574SJ - Lingto Electronic Limited
Rochester Electronics
Specs
fMAX 153 MHz
Low-level Output Current (Sink) 24 mA
High-level Output Current (Source) 24 mA
View Details