Manufacturer: Microchip Technology
Win Source Part Number: 121696-SY10EL31ZC
Packaging: Tube/Rail
Type: D-Type
Mounting: SMD (SMT)
Output Type: Differential
Number of Elements: 1
Number of Bits per Element: 1
Trigger Type: Positive Edge
Current - Quiescent: 32mA
Categories: Integrated Circuits
Temperature Range - Operating: 0°C to 70°C (TA)
Dimension: 8-SOIC (0.154", 3.90mm Width)
Purpose: Set(Preset) and Reset
Supply Voltage - Operating: -4.75 V to -5.5 V
Max Frequency: 2.8GHz
Popularity: Medium
Fake Threat In the Open Market: 69 pct.
Supply and Demand Status: Balance
"Flip Flop 1 Element D-Type 1 Bit Positive Edge 8-SOIC (0.154"", 3.90mm Width)"
IC FF D-TYPE SNGL 1BIT 8SOIC
Flip Flop 1 Element D-Type 1 Bit Positive Edge 8-SOIC (0.154", 3.90mm Width)
IC FF D-TYPE SNGL 1BIT 8SOIC
| Win Source Electronics | DigiKey | Lingto Electronic Limited | Quarktwin Technology Ltd. | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|
| Product Category | Flip-Flops | Flip-Flops | Flip-Flops | Flip-Flops | Flip-Flops |
| Product Number | 121696-SY10EL31ZC | SY10EL31ZC-ND | SY10EL31ZC | SY10EL31ZC | SY10EL31ZC |
| Product Name | Logic - Logic - Flip Flops - SY10EL31ZC | Flip Flops | Logic - Flip Flops | Flip Flops | Integrated Circuits (ICs) - Logic - Flip Flops |
| Triggering | Positive-edge Triggered; Positive Edge | Positive-edge Triggered | |||
| Supply Voltage | -4.75 V ~ -5.5 V | -4.75V ~ -5.5V | -4.75V ~ -5.5V | ||
| fMAX | 2800 MHz | 2800 MHz | |||
| Operating Temperature | 0 to 70 C (32 to 158 F) | 0 to 70 C (32 to 158 F) | 0 to 70 C (32 to 158 F) | 0 to 70 C (32 to 158 F) |