Microchip Technology, Inc. Integrated Circuits (ICs) - Logic - Flip Flops SY100S351JY

Description
Win Source Part Number: 1258771-SY100S351JY Category: Integrated Circuits (ICs)>Logic - Flip Flops Series: 100S Type: D-Type Package: Tube Standard Package: 38 Mounting: SMD (SMT) Output Type: Complementary Function: Master Reset Number of Elements: 1 Number of Bits per Element: 6 Trigger Type: Positive Edge Voltage - Supply: -4.2V ~ -5.5V Package / Case: 28-LCC (J-Lead) Supplier Device Package: 28-PLCC (11.48x11.48) Temperature Range - Operating: -40°C ~ 85°C (TA) Clock Frequency: 700 MHz ECCN: EAR99 Fake Threat In the Open Market: 48 pct. MSL Level: 2 (1 Year) Current - Quiescent (Iq): -49 mA REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Mfr: Microchip Technology Other Names: 2266-SY100S351JY Base Product Number: 100S351 Product Status: Obsolete
Request a Quote Datasheet
Description
Win Source Part Number: 1258771-SY100S351JY Category: Integrated Circuits (ICs)>Logic - Flip Flops Series: 100S Type: D-Type Package: Tube Standard Package: 38 Mounting: SMD (SMT) Output Type: Complementary Function: Master Reset Number of Elements: 1 Number of Bits per Element: 6 Trigger Type: Positive Edge Voltage - Supply: -4.2V ~ -5.5V Package / Case: 28-LCC (J-Lead) Supplier Device Package: 28-PLCC (11.48x11.48) Temperature Range - Operating: -40°C ~ 85°C (TA) Clock Frequency: 700 MHz ECCN: EAR99 Fake Threat In the Open Market: 48 pct. MSL Level: 2 (1 Year) Current - Quiescent (Iq): -49 mA REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Mfr: Microchip Technology Other Names: 2266-SY100S351JY Base Product Number: 100S351 Product Status: Obsolete
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Laguna Hills, CA, United States
Integrated Circuits (ICs) - Logic - Flip Flops
1258771-SY100S351JY
Integrated Circuits (ICs) - Logic - Flip Flops 1258771-SY100S351JY
Win Source Part Number: 1258771-SY100S351JY Category: Integrated Circuits (ICs)>Logic - Flip Flops Series: 100S Type: D-Type Package: Tube Standard Package: 38 Mounting: SMD (SMT) Output Type: Complementary Function: Master Reset Number of Elements: 1 Number of Bits per Element: 6 Trigger Type: Positive Edge Voltage - Supply: -4.2V ~ -5.5V Package / Case: 28-LCC (J-Lead) Supplier Device Package: 28-PLCC (11.48x11.48) Temperature Range - Operating: -40°C ~ 85°C (TA) Clock Frequency: 700 MHz ECCN: EAR99 Fake Threat In the Open Market: 48 pct. MSL Level: 2 (1 Year) Current - Quiescent (Iq): -49 mA REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Mfr: Microchip Technology Other Names: 2266-SY100S351JY Base Product Number: 100S351 Product Status: Obsolete

Win Source Part Number: 1258771-SY100S351JY
Category: Integrated Circuits (ICs)>Logic - Flip Flops
Series: 100S
Type: D-Type
Package: Tube
Standard Package: 38
Mounting: SMD (SMT)
Output Type: Complementary
Function: Master Reset
Number of Elements: 1
Number of Bits per Element: 6
Trigger Type: Positive Edge
Voltage - Supply: -4.2V ~ -5.5V
Package / Case: 28-LCC (J-Lead)
Supplier Device Package: 28-PLCC (11.48x11.48)
Temperature Range - Operating: -40°C ~ 85°C (TA)
Clock Frequency: 700 MHz
ECCN: EAR99
Fake Threat In the Open Market: 48 pct.
MSL Level: 2 (1 Year)
Current - Quiescent (Iq): -49 mA
REACH Status: REACH Unaffected
HTSUS: 8542.39.0001
Mfr: Microchip Technology
Other Names: 2266-SY100S351JY
Base Product Number: 100S351
Product Status: Obsolete

Buy Now Datasheet
Flip Flops - SY100S351JY-ND - DigiKey
Thief River Falls, MN, United States
Flip Flops
SY100S351JY-ND
Flip Flops SY100S351JY-ND
Flip Flop 1 Element D-Type 6 Bit Positive Edge 28-LCC (J-Lead)

Flip Flop 1 Element D-Type 6 Bit Positive Edge 28-LCC (J-Lead)

Buy Now Datasheet
Integrated Circuits (ICs) - Logic - Flip Flops - SY100S351JY - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Logic - Flip Flops
SY100S351JY
Integrated Circuits (ICs) - Logic - Flip Flops SY100S351JY
IC FF D-TYPE SNGL 6BIT 28PLCC

IC FF D-TYPE SNGL 6BIT 28PLCC

Supplier's Site
Flip Flops - SY100S351JY - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Flip Flops
SY100S351JY
Flip Flops SY100S351JY
Flip Flop 1 Element D-Type 6 Bit Positive Edge 28-LCC (J-Lead)

Flip Flop 1 Element D-Type 6 Bit Positive Edge 28-LCC (J-Lead)

Buy Now Datasheet

Technical Specifications

  Win Source Electronics DigiKey Shenzhen Shengyu Electronics Technology Limited Quarktwin Technology Ltd.
Product Category Flip-Flops Flip-Flops Flip-Flops Flip-Flops
Product Number 1258771-SY100S351JY SY100S351JY-ND SY100S351JY SY100S351JY
Product Name Integrated Circuits (ICs) - Logic - Flip Flops Flip Flops Integrated Circuits (ICs) - Logic - Flip Flops Flip Flops
Triggering Positive-edge Triggered; Positive Edge Positive-edge Triggered
Supply Voltage -4.2V ~ -5.5V -4.2V ~ -5.5V -4.2V ~ -5.5V
fMAX 700 MHz
Operating Temperature -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F)
Unlock Full Specs
to access all available technical data

Similar Products

Octal D-type flip-flop with reset; positive-edge trigger - 74HC273D,653 - Nexperia B.V.
Specs
Flip-Flop Type D
Triggering Positive-edge Triggered
Supply Voltage +7
View Details
8 suppliers
Logic - Flip Flops - 74ACT374PC - Lingto Electronic Limited
Specs
fMAX 160 MHz
Low-level Output Current (Sink) 24 mA
High-level Output Current (Source) 24 mA
View Details
SN54ABT273 Octal Edge-Triggered D-type Flip-Flops With Clear - 5962-9321701QSA - Texas Instruments
Specs
Flip-Flop Type D
Propagation Delay 7.3 ns
fMAX 150 MHz
View Details