"Flip Flop 1 Element D-Type 1 Bit Positive Edge 10-TFSOP, 10-MSOP (0.118"", 3.00mm Width)"
Win Source Part Number: 1258727-SY55852UKI
Category: Integrated Circuits (ICs)>Logic - Flip Flops
Series: SY55
Type: D-Type
Package: Tube
Standard Package: 100
Mounting: SMD (SMT)
Output Type: Complementary
Function: Reset
Number of Elements: 1
Number of Bits per Element: 1
Trigger Type: Positive Edge
Voltage - Supply: 2.3V ~ 5.7V
Package / Case: 10-TFSOP, 10-MSOP (0.118", 3.00mm Width)
Supplier Device Package: 10-MSOP
Temperature Range - Operating: -40°C ~ 85°C (TA)
Clock Frequency: 2.5 GHz
ECCN: EAR99
Fake Threat In the Open Market: 59 pct.
MSL Level: 1 (Unlimited)
Current - Quiescent (Iq): 36 mA
REACH Status: REACH Unaffected
HTSUS: 8542.39.0001
Mfr: Microchip Technology
Base Product Number: SY55852
RoHS Status: RoHS non-compliant
Flip Flop 1 Element D-Type 1 Bit Positive Edge 10-TFSOP, 10-MSOP (0.118", 3.00mm Width)
IC FF D-TYPE SNGL 1BIT 10MSOP
IC FF D-TYPE SNGL 1BIT 10MSOP
| DigiKey | Win Source Electronics | Quarktwin Technology Ltd. | Lingto Electronic Limited | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|
| Product Category | Flip-Flops | Flip-Flops | Flip-Flops | Flip-Flops | Flip-Flops |
| Product Number | SY55852UKI-ND | 1258727-SY55852UKI | SY55852UKI | SY55852UKI | SY55852UKI |
| Product Name | Flip Flops | Integrated Circuits (ICs) - Logic - Flip Flops | Flip Flops | Logic - Flip Flops | Integrated Circuits (ICs) - Logic - Flip Flops |
| Flip-Flop Type | D | D | |||
| Triggering | Positive-edge Triggered | Positive-edge Triggered; Positive Edge | |||
| Supply Voltage | 2.3V ~ 5.7V | 2.3V ~ 5.7V | 2.3V ~ 5.7V | ||
| Operating Temperature | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) |