Microchip Technology, Inc. Flip Flops SY100EL52ZG-TR

Description
"Flip Flop 1 Element D-Type 1 Bit Positive, Negative 8-SOIC (0.154"", 3.90mm Width)"
Request a Quote Datasheet
Description
"Flip Flop 1 Element D-Type 1 Bit Positive, Negative 8-SOIC (0.154"", 3.90mm Width)"
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Flip Flops - SY100EL52ZG-TR-ND - DigiKey
Thief River Falls, MN, United States
"Flip Flop 1 Element D-Type 1 Bit Positive, Negative 8-SOIC (0.154"", 3.90mm Width)"

"Flip Flop 1 Element D-Type 1 Bit Positive, Negative 8-SOIC (0.154"", 3.90mm Width)"

Buy Now Datasheet
Shenzhen, China
Logic - Flip Flops
SY100EL52ZG-TR
Logic - Flip Flops SY100EL52ZG-TR
IC FF D-TYPE SNGL 1BIT 8SOIC

IC FF D-TYPE SNGL 1BIT 8SOIC

Supplier's Site Datasheet
Flip Flops - SY100EL52ZG-TR - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Flip Flops
SY100EL52ZG-TR
Flip Flops SY100EL52ZG-TR
Flip Flop 1 Element D-Type 1 Bit Positive, Negative 8-SOIC (0.154", 3.90mm Width)

Flip Flop 1 Element D-Type 1 Bit Positive, Negative 8-SOIC (0.154", 3.90mm Width)

Buy Now Datasheet
Integrated Circuits (ICs) - Logic - Flip Flops - SY100EL52ZG-TR - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Logic - Flip Flops
SY100EL52ZG-TR
Integrated Circuits (ICs) - Logic - Flip Flops SY100EL52ZG-TR
IC FF D-TYPE SNGL 1BIT 8SOIC

IC FF D-TYPE SNGL 1BIT 8SOIC

Supplier's Site

Technical Specifications

  DigiKey Lingto Electronic Limited Quarktwin Technology Ltd. Shenzhen Shengyu Electronics Technology Limited
Product Category Flip-Flops Flip-Flops Flip-Flops Flip-Flops
Product Number SY100EL52ZG-TR-ND SY100EL52ZG-TR SY100EL52ZG-TR SY100EL52ZG-TR
Product Name Flip Flops Logic - Flip Flops Flip Flops Integrated Circuits (ICs) - Logic - Flip Flops
Flip-Flop Type D D
Triggering Positive, Negative
Supply Voltage -4.2V ~ -5.5V -4.2V ~ -5.5V
Unlock Full Specs
to access all available technical data

Similar Products

Logic - Flip Flops - 74ACT11374DW - Lingto Electronic Limited
Specs
fMAX 70 MHz
Low-level Output Current (Sink) 24 mA
High-level Output Current (Source) 24 mA
View Details
Logic - Logic - Flip Flops - 74ALVCH162260GRE4 - 1013644-74ALVCH162260GRE4 - Win Source Electronics
Specs
Package Type TSSOP; TSSOP; SOP; SSOP
Number of units in IC 1
View Details
Octal D-type flip-flop; positive edge-trigger; 3-state - 74HCT574PW,118 - Nexperia B.V.
Specs
Flip-Flop Type D
Triggering Positive-edge Triggered
Supply Voltage +7
View Details
7 suppliers