Microchip Technology, Inc. Logic - Logic - Flip Flops - SY100EL35ZG SY100EL35ZG

Description
Manufacturer: Microchip Technology Win Source Part Number: 935758-SY100EL35ZG Series: 100EL Operating Temperature Range: -40°C ~ 85°C (TA) Features: Flip Flop 1 Element JK Type 1 Bit Positive Edge 8-SOIC (0.154", 3.90mm Width) Package: Tube Package: 8-SOIC (0.154", 3.90mm Width) Mounting: Surface Mount Part Status: Obsolete Family Name: 100EL35 Categories: Integrated Circuits (ICs) Case / Package: 8-SOIC ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 62 pct. Supply and Demand Status: Balance Quantity per package: 95 MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Other Part Number: 576-2452, SY100EL35ZG-ND
Request a Quote Datasheet
Description
Manufacturer: Microchip Technology Win Source Part Number: 935758-SY100EL35ZG Series: 100EL Operating Temperature Range: -40°C ~ 85°C (TA) Features: Flip Flop 1 Element JK Type 1 Bit Positive Edge 8-SOIC (0.154", 3.90mm Width) Package: Tube Package: 8-SOIC (0.154", 3.90mm Width) Mounting: Surface Mount Part Status: Obsolete Family Name: 100EL35 Categories: Integrated Circuits (ICs) Case / Package: 8-SOIC ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 62 pct. Supply and Demand Status: Balance Quantity per package: 95 MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Other Part Number: 576-2452, SY100EL35ZG-ND
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Laguna Hills, CA, United States
Logic - Logic - Flip Flops - SY100EL35ZG
935758-SY100EL35ZG
Logic - Logic - Flip Flops - SY100EL35ZG 935758-SY100EL35ZG
Manufacturer: Microchip Technology Win Source Part Number: 935758-SY100EL35ZG Series: 100EL Operating Temperature Range: -40°C ~ 85°C (TA) Features: Flip Flop 1 Element JK Type 1 Bit Positive Edge 8-SOIC (0.154", 3.90mm Width) Package: Tube Package: 8-SOIC (0.154", 3.90mm Width) Mounting: Surface Mount Part Status: Obsolete Family Name: 100EL35 Categories: Integrated Circuits (ICs) Case / Package: 8-SOIC ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 62 pct. Supply and Demand Status: Balance Quantity per package: 95 MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Other Part Number: 576-2452, SY100EL35ZG-ND

Manufacturer: Microchip Technology
Win Source Part Number: 935758-SY100EL35ZG
Series: 100EL
Operating Temperature Range: -40°C ~ 85°C (TA)
Features: Flip Flop 1 Element JK Type 1 Bit Positive Edge 8-SOIC (0.154", 3.90mm Width)
Package: Tube
Package: 8-SOIC (0.154", 3.90mm Width)
Mounting: Surface Mount
Part Status: Obsolete
Family Name: 100EL35
Categories: Integrated Circuits (ICs)
Case / Package: 8-SOIC
ECCN: EAR99
Popularity: High
Fake Threat In the Open Market: 62 pct.
Supply and Demand Status: Balance
Quantity per package: 95
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8542.39.0001
Other Part Number: 576-2452, SY100EL35ZG-ND

Buy Now Datasheet
Flip Flops - 576-2452-ND - DigiKey
Thief River Falls, MN, United States
Flip Flops
576-2452-ND
Flip Flops 576-2452-ND
"Flip Flop 1 Element JK Type 1 Bit Positive Edge 8-SOIC (0.154"", 3.90mm Width)"

"Flip Flop 1 Element JK Type 1 Bit Positive Edge 8-SOIC (0.154"", 3.90mm Width)"

Buy Now Datasheet
Shenzhen, China
Logic - Flip Flops
SY100EL35ZG
Logic - Flip Flops SY100EL35ZG
IC FF JK TYPE SNGL 1BIT 8SOIC

IC FF JK TYPE SNGL 1BIT 8SOIC

Supplier's Site Datasheet
Integrated Circuits (ICs) - Logic - Flip Flops - SY100EL35ZG - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Logic - Flip Flops
SY100EL35ZG
Integrated Circuits (ICs) - Logic - Flip Flops SY100EL35ZG
IC FF JK TYPE SNGL 1BIT 8SOIC

IC FF JK TYPE SNGL 1BIT 8SOIC

Supplier's Site
Flip Flops - SY100EL35ZG - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Flip Flops
SY100EL35ZG
Flip Flops SY100EL35ZG
Flip Flop 1 Element JK Type 1 Bit Positive Edge 8-SOIC (0.154", 3.90mm Width)

Flip Flop 1 Element JK Type 1 Bit Positive Edge 8-SOIC (0.154", 3.90mm Width)

Buy Now Datasheet

Technical Specifications

  Win Source Electronics DigiKey Lingto Electronic Limited Shenzhen Shengyu Electronics Technology Limited Quarktwin Technology Ltd.
Product Category Flip-Flops Flip-Flops Flip-Flops Flip-Flops Flip-Flops
Product Number 935758-SY100EL35ZG 576-2452-ND SY100EL35ZG SY100EL35ZG SY100EL35ZG
Product Name Logic - Logic - Flip Flops - SY100EL35ZG Flip Flops Logic - Flip Flops Integrated Circuits (ICs) - Logic - Flip Flops Flip Flops
Operating Temperature -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F)
Package Type 8-SOIC; SOIC "8-SOIC (0.154"", 3.90mm Width)"; SOIC 8-SOIC (0.154\", 3.90mm Width); SOIC
Flip-Flop Type J-K J-K
Unlock Full Specs
to access all available technical data

Similar Products

Specs
Flip-Flop Type D
Supply Voltage 5V; 5
Propagation Delay 20 ns
View Details
Flip Flops - 74ALVCH16374DGG;11-ND - DigiKey
Specs
Flip-Flop Type D
Triggering Positive-edge Triggered
Supply Voltage 1.2V ~ 3.6V
View Details
4 suppliers
Logic - Flip Flops - 74AC574MTC - Lingto Electronic Limited
Specs
fMAX 153 MHz
Low-level Output Current (Sink) 24 mA
High-level Output Current (Source) 24 mA
View Details