Manufacturer: Toshiba Semiconductor and Storage
Win Source Part Number: 796493-TC7WH74FU,LJ(
Series: TC7WH
Packaging: Reel package
Type: D-Type
Operating Temperature Range: -40°C ~ 85°C (TA)
Package: 8-TSSOP, 8-MSOP (0.110", 2.80mm Width)
Mounting: SMD
Output Type: Differential
Current - Output High, Low: 8mA, 8mA
Operating Supply Voltage: 2 V ~ 5.5 V
Function: Set(Preset) and Reset
Number of Elements: 1
Number of Bits per Element: 1
Max Propagation Delay @ V, Max CL: 9.3ns @ 5V, 50pF
Current - Quiescent: 2μA
Input Capacitance: 4pF
Family Name: TC7WH74
Categories: Integrated Circuits (ICs)
Clock Frequency: 115MHz
Alternative Parts (Cross-Reference): TC7WH74FK; TC7WH74FK(T5RSONY) ; TC7WH74FK(T5LSAMS1; TC7WH74FK(T5LKEHIN ;
ECCN: EAR99
Country of Origin: Thailand
Estimated EOL Date: 2029
Popularity: Medium
Fake Threat In the Open Market: 57 pct.
Supply and Demand Status: Balance
"Flip Flop 1 Element D-Type 1 Bit Positive Edge 8-TSSOP, 8-MSOP (0.110"", 2.80mm Width)"
"Flip Flop 1 Element D-Type 1 Bit Positive Edge 8-TSSOP, 8-MSOP (0.110"", 2.80mm Width)"
"Flip Flop 1 Element D-Type 1 Bit Positive Edge 8-TSSOP, 8-MSOP (0.110"", 2.80mm Width)"
IC FF D-TYPE SNGL 1BIT SM8
IC FF D-TYPE SNGL 1BIT SM8
Flip Flop 1 Element D-Type 1 Bit Positive Edge 8-TSSOP, 8-MSOP (0.110", 2.80mm Width)
FLIP FLOP, D, -40 TO 125DEG C ROHS COMPLIANT: YES
| Win Source Electronics | DigiKey | Shenzhen Shengyu Electronics Technology Limited | Lingto Electronic Limited | Quarktwin Technology Ltd. | Newark, An Avnet Company | |
|---|---|---|---|---|---|---|
| Product Category | Flip-Flops | Flip-Flops | Flip-Flops | Flip-Flops | Flip-Flops | Flip-Flops |
| Product Number | 796493-TC7WH74FU,LJ(CT | TC7WH74FULJ(CTCT-ND | TC7WH74FU,LJ(CT | TC7WH74FU,LJ(CT | TC7WH74FU,LJ(CT | 09AK8240 |
| Product Name | Logic - Logic - Flip Flops - TC7WH74FU,LJ(CT | Flip Flops | Integrated Circuits (ICs) - Logic - Flip Flops | Logic - Flip Flops | Flip Flops | Flip Flop, D, -40 To 125Deg C Rohs Compliant Toshiba |
| Supply Voltage | 2 V ~ 5.5 V | 2V ~ 5.5V | 2V ~ 5.5V | |||
| Propagation Delay | 9.3 ns | 9.3 ns | ||||
| fMAX | 115 MHz | 115 MHz | ||||
| Low-level Output Current (Sink) | 8 mA | 8 mA | 8 mA | |||
| High-level Output Current (Source) | 8 mA | 8 mA | 8 mA |