Texas Instruments SN74LVC574A-Q1 Automotive Catalog Octal Edge-Triggered D-Type Flip-Flop With 3-State Outputs SN74LVC574AQDWRQ1

Description
Automotive Catalog Octal Edge-Triggered D-Type Flip-Flop With 3-State Outputs 20-SOIC -40 to 125
Request a Quote
Description
Automotive Catalog Octal Edge-Triggered D-Type Flip-Flop With 3-State Outputs 20-SOIC -40 to 125
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The SN74LVC574AQDWRQ1 is an automotive-grade octal edge-triggered D-type flip-flop with 3-state outputs, housed in a 20-pin SOIC (DW) package. It operates from 2 V to 3.6 V, supports mixed-mode signal operation with 5-V inputs, and meets automotive temperature requirements from -40°C to 125°C. The device features outputEnable (OE) control for high-impedance operation and is designed for bus driving, buffer registers, and I/O port applications. It complies with MIL-STD-883, Method 3015 ESD protection requirements exceeding 2000 V.

Datasheet Summary
Powered by GS/AI

The SN74LVC574AQDWRQ1 is an automotive-grade octal edge-triggered D-type flip-flop with 3-state outputs, housed in a 20-pin SOIC (DW) package. It operates from 2 V to 3.6 V, supports mixed-mode signal operation with 5-V inputs, and meets automotive temperature requirements from -40°C to 125°C. The device features outputEnable (OE) control for high-impedance operation and is designed for bus driving, buffer registers, and I/O port applications. It complies with MIL-STD-883, Method 3015 ESD protection requirements exceeding 2000 V.

Suppliers

Company
Product
Description
Supplier Links
SN74LVC574A-Q1 Automotive Catalog Octal Edge-Triggered D-Type Flip-Flop With 3-State Outputs - SN74LVC574AQDWRQ1 - Texas Instruments
Dallas, TX, United States
SN74LVC574A-Q1 Automotive Catalog Octal Edge-Triggered D-Type Flip-Flop With 3-State Outputs
SN74LVC574AQDWRQ1
SN74LVC574A-Q1 Automotive Catalog Octal Edge-Triggered D-Type Flip-Flop With 3-State Outputs SN74LVC574AQDWRQ1
Automotive Catalog Octal Edge-Triggered D-Type Flip-Flop With 3-State Outputs 20-SOIC -40 to 125

Automotive Catalog Octal Edge-Triggered D-Type Flip-Flop With 3-State Outputs 20-SOIC -40 to 125

Buy Now Datasheet
Flip Flops - 296-31921-2-ND - DigiKey
Thief River Falls, MN, United States
Flip Flops
296-31921-2-ND
Flip Flops 296-31921-2-ND
"Flip Flop 1 Element D-Type 8 Bit Positive Edge 20-SOIC (0.295"", 7.50mm Width)"

"Flip Flop 1 Element D-Type 8 Bit Positive Edge 20-SOIC (0.295"", 7.50mm Width)"

Buy Now Datasheet
Flip Flops - 296-31921-1-ND - DigiKey
Thief River Falls, MN, United States
Flip Flops
296-31921-1-ND
Flip Flops 296-31921-1-ND
"Flip Flop 1 Element D-Type 8 Bit Positive Edge 20-SOIC (0.295"", 7.50mm Width)"

"Flip Flop 1 Element D-Type 8 Bit Positive Edge 20-SOIC (0.295"", 7.50mm Width)"

Buy Now Datasheet
Laguna Hills, CA, United States
Integrated Circuits (ICs) - Logic - Flip Flops
1258315-SN74LVC574AQDWRQ1
Integrated Circuits (ICs) - Logic - Flip Flops 1258315-SN74LVC574AQDWRQ1
Win Source Part Number: 1258315-SN74LVC574AQ DWRQ1 Category: Integrated Circuits (ICs)>Logic - Flip Flops Series: Automotive, AEC-Q100, 74LVC Type: D-Type Standard Package: 2,000 Mounting: SMD (SMT) Output Type: Tri-State, Non-Inverted Current - Output High, Low: 24mA, 24mA Function: Standard Number of Elements: 1 Number of Bits per Element: 8 Max Propagation Delay @ V, Max CL: 7ns @ 3.3V, 50pF Trigger Type: Positive Edge Input Capacitance: 4 pF Voltage - Supply: 2V ~ 3.6V Package / Case: 20-SOIC (0.295", 7.50mm Width) Supplier Device Package: 20-SOIC Temperature Range - Operating: -40°C ~ 125°C (TA) Clock Frequency: 150 MHz ECCN: EAR99 Fake Threat In the Open Market: 62 pct. MSL Level: 1 (Unlimited) Current - Quiescent (Iq): 10 µA HTSUS: 8542.39.0001 Mfr: Texas Instruments Other Names: TEXTISSN74LVC574AQDW RQ1,2156-SN74LVC574A QDWRQ1,SN74LVC574AQD WRQ1R,296-31921-6,SN 74LVC574AQDWRQ1,296- 31921-2,296-31921-1 Base Product Number: 74LVC574

Win Source Part Number: 1258315-SN74LVC574AQDWRQ1
Category: Integrated Circuits (ICs)>Logic - Flip Flops
Series: Automotive, AEC-Q100, 74LVC
Type: D-Type
Standard Package: 2,000
Mounting: SMD (SMT)
Output Type: Tri-State, Non-Inverted
Current - Output High, Low: 24mA, 24mA
Function: Standard
Number of Elements: 1
Number of Bits per Element: 8
Max Propagation Delay @ V, Max CL: 7ns @ 3.3V, 50pF
Trigger Type: Positive Edge
Input Capacitance: 4 pF
Voltage - Supply: 2V ~ 3.6V
Package / Case: 20-SOIC (0.295", 7.50mm Width)
Supplier Device Package: 20-SOIC
Temperature Range - Operating: -40°C ~ 125°C (TA)
Clock Frequency: 150 MHz
ECCN: EAR99
Fake Threat In the Open Market: 62 pct.
MSL Level: 1 (Unlimited)
Current - Quiescent (Iq): 10 µA
HTSUS: 8542.39.0001
Mfr: Texas Instruments
Other Names: TEXTISSN74LVC574AQDWRQ1,2156-SN74LVC574AQDWRQ1,SN74LVC574AQDWRQ1R,296-31921-6,SN74LVC574AQDWRQ1,296-31921-2,296-31921-1
Base Product Number: 74LVC574

Buy Now Datasheet
Flip Flops - SN74LVC574AQDWRQ1 - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Flip Flop 1 Element D-Type 8 Bit Positive Edge 20-SOIC (0.295", 7.50mm Width)

Flip Flop 1 Element D-Type 8 Bit Positive Edge 20-SOIC (0.295", 7.50mm Width)

Buy Now
Integrated Circuits (ICs) - Logic - Flip Flops - SN74LVC574AQDWRQ1 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Logic - Flip Flops
SN74LVC574AQDWRQ1
Integrated Circuits (ICs) - Logic - Flip Flops SN74LVC574AQDWRQ1
IC FF D-TYPE SNGL 8BIT 20SOIC

IC FF D-TYPE SNGL 8BIT 20SOIC

Supplier's Site
Logic - Flip Flops - SN74LVC574AQDWRQ1 - Lingto Electronic Limited
Shenzhen, China
Logic - Flip Flops
SN74LVC574AQDWRQ1
Logic - Flip Flops SN74LVC574AQDWRQ1
IC FF D-TYPE SNGL 8BIT 20SOIC

IC FF D-TYPE SNGL 8BIT 20SOIC

Supplier's Site Datasheet

Technical Specifications

  Texas Instruments DigiKey Win Source Electronics Quarktwin Technology Ltd. Shenzhen Shengyu Electronics Technology Limited Lingto Electronic Limited
Product Category Flip-Flops Flip-Flops Flip-Flops Flip-Flops Flip-Flops Flip-Flops
Product Number SN74LVC574AQDWRQ1 296-31921-2-ND 1258315-SN74LVC574AQDWRQ1 SN74LVC574AQDWRQ1 SN74LVC574AQDWRQ1 SN74LVC574AQDWRQ1
Product Name SN74LVC574A-Q1 Automotive Catalog Octal Edge-Triggered D-Type Flip-Flop With 3-State Outputs Flip Flops Integrated Circuits (ICs) - Logic - Flip Flops Flip Flops Integrated Circuits (ICs) - Logic - Flip Flops Logic - Flip Flops
Flip-Flop Type D D D
Supply Voltage 3.3V; 3.6V; 2.7,3.3 2V ~ 3.6V 2V ~ 3.6V 3.6V; 2V ~ 3.6V
Output Characteristics 3-State 3-State
Propagation Delay 8 ns 7 ns 7 ns
fMAX 100 MHz 150 MHz 150 MHz
Unlock Full Specs
to access all available technical data

Similar Products

SN54ABT821 10-Bit Bus Interface Flip-Flops With 3-State Outputs - 5962-9469101QLA - Texas Instruments
Specs
Operating Temperature -55 to 125 C (-67 to 257 F)
Package Type CDIP,CFP,LCCC
Logic Family ABT
View Details
2 suppliers
SN54LVC74A DUAL POSITIVE-EDGE-TRIGGERED D-TYPE FLIP-FLOPS WITH CLEAR AND PRESET - 5962-9761601QDA - Texas Instruments
Specs
Flip-Flop Type D
Triggering Positive-edge Triggered
Supply Voltage 3.3V; 3.6V; 2.7,3.3
View Details
2 suppliers
74ACT11374 Octal Edge-Triggered D-Type Flip-Flops with 3-State Outputs - 74ACT11374NT - Texas Instruments
Specs
Flip-Flop Type D
Supply Voltage 5V; 5
Output Characteristics 3-State
View Details
5 suppliers
CD54HC534 High Speed CMOS Logic Octal D-Type Positive-Edge Triggered Inverting Flip-Flops with 3-State Outputs - 5962-8681401RA - Texas Instruments
Specs
Triggering Positive-edge Triggered
Output Characteristics 3-State
Propagation Delay 35 ns
View Details