Manufacturer: Microchip Technology
Win Source Part Number: 1262935-SY10E151JY
Packaging: Tube
Type: D-Type
Mounting Style: SMD
Output Type: Differential
Function: Master Reset
Number of Elements: 1
Number of Bits per Element: 6
Trigger Type: Positive Edge
Categories: Integrated Circuits
Status: Obsolete
Temperature Range - Operating: -40°C ~ 85°C
Manufacturer Homepage: www.micrel.com
Clock Frequency: 1.4GHz
Manufacturer Package: 28-LCC
Popularity: Medium
Fake Threat In the Open Market: 62 pct.
Supply and Demand Status: Limited
Family Part Number: 10E151
Manufacturer Pack Quantity: 38
MSL Level: 2 (1 Year)
Supply Voltage (V): -4.2V ~ -5.46V
Current - Quiescent (Iq): 78mA
Flip Flop 1 Element D-Type 6 Bit Positive Edge 28-LCC (J-Lead)
Flip Flop 1 Element D-Type 6 Bit Positive Edge 28-LCC (J-Lead)
IC FF D-TYPE SNGL 6BIT 28PLCC
IC FF D-TYPE SNGL 6BIT 28PLCC
Flip Flop 1 Element D-Type 6 Bit Positive Edge 28-LCC (J-Lead)
| Win Source Electronics | DigiKey | Shenzhen Shengyu Electronics Technology Limited | Lingto Electronic Limited | Quarktwin Technology Ltd. | |
|---|---|---|---|---|---|
| Product Category | Flip-Flops | Flip-Flops | Flip-Flops | Flip-Flops | Flip-Flops |
| Product Number | 1262935-SY10E151JY | 1611-SY10E151JY-ND | SY10E151JY | SY10E151JY | SY10E151JY |
| Product Name | Logic - Logic - Flip Flops - SY10E151JY | Flip Flops | Integrated Circuits (ICs) - Logic - Flip Flops | Logic - Flip Flops | Flip Flops |
| Triggering | Positive-edge Triggered; Positive Edge | Positive-edge Triggered | |||
| Supply Voltage | -4.2V ~ -5.46V | -4.2V ~ -5.46V | -4.2V ~ -5.46V | ||
| fMAX | 1400 MHz | 1400 MHz | |||
| Operating Temperature | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) |