SN74LVC74ADBR is a dual positive-edge-trigge
Dual Positive-Edge-Trigge
D Flip-Flop, LVC/LCX/Z Series, 2-Func, Positive Edge Triggered, 1-Bit, Complementary Output, CMOS, PDSO14
"Flip Flop 2 Element D-Type 1 Bit Positive Edge 14-SSOP (0.209"", 5.30mm Width)"
"Flip Flop 2 Element D-Type 1 Bit Positive Edge 14-SSOP (0.209"", 5.30mm Width)"
"Flip Flop 2 Element D-Type 1 Bit Positive Edge 14-SSOP (0.209"", 5.30mm Width)"
Manufacturer: Texas Instruments
Win Source Part Number: 007257-SN74LVC74ADBR
Packaging: Reel - TR
Type: D-Type
Mounting: SMD (SMT)
Output Type: Differential
Current - Output High, Low: 24mA, 24mA
Number of Elements: 2
Number of Bits per Element: 1
Max Propagation Delay @ V, Max CL: 5.2ns @ 3.3V, 50pF
Trigger Type: Positive Edge
Current - Quiescent: 10μA
Input Capacitance: 5pF
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 125°C (TA)
Dimension: 14-SSOP (0.209", 5.30mm Width)
Purpose: Set(Preset) and Reset
Supply Voltage - Operating: 1.65 V to 3.6 V
Max Frequency: 150MHz
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 36 pct.
Supply and Demand Status: Balance
Flip Flop 2 Element D-Type 1 Bit Positive Edge 14-SSOP (0.209", 5.30mm Width)
IC FF D-TYPE DUAL 1BIT 14SSOP
IC FF D-TYPE DUAL 1BIT 14SSOP
| Texas Instruments | Rochester Electronics | DigiKey | Win Source Electronics | Quarktwin Technology Ltd. | Lingto Electronic Limited | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|---|---|
| Product Category | Flip-Flops | Flip-Flops | Flip-Flops | Flip-Flops | Flip-Flops | Flip-Flops | Flip-Flops |
| Product Number | SN74LVC74ADBR | SN74LVC74ADBR | 296-1239-6-ND | 007257-SN74LVC74ADBR | SN74LVC74ADBR | SN74LVC74ADBR | SN74LVC74ADBR |
| Product Name | SN74LVC74A Dual Positive-Edge-Triggered D-Type Flip-Flops With Clear And Preset | Flip Flops | Logic - Logic - Flip Flops - SN74LVC74ADBR | Flip Flops | Logic - Flip Flops | Integrated Circuits (ICs) - Logic - Flip Flops | |
| Flip-Flop Type | D | D | D | ||||
| Triggering | Positive-edge Triggered | Positive-edge Triggered | Positive-edge Triggered | Positive-edge Triggered; Positive Edge | |||
| Supply Voltage | 1.8V; 2.5V; 3.3V; 3.6V; 1.8,2.5,2.7,3.3 | 1.65V ~ 3.6V | 1.65 V ~ 3.6 V | 3.6V; 1.65V ~ 3.6V | |||
| Propagation Delay | 7.1 ns | 5.2 ns | 5.2 ns | ||||
| fMAX | 100 MHz | 150 MHz | 150 MHz |