Microchip Technology, Inc. Integrated Circuits (ICs) - Logic - Flip Flops SY55852UKG-TR

Description
Win Source Part Number: 1258728-SY55852UKG-T R Category: Integrated Circuits (ICs)>Logic - Flip Flops Series: SY55 Type: D-Type Package: Tape & Reel (TR) Standard Package: 1,000 Mounting: SMD (SMT) Output Type: Complementary Function: Reset Number of Elements: 1 Number of Bits per Element: 1 Trigger Type: Positive Edge Voltage - Supply: 2.3V ~ 5.7V Package / Case: 10-TFSOP, 10-MSOP (0.118", 3.00mm Width) Supplier Device Package: 10-MSOP Temperature Range - Operating: -40°C ~ 85°C (TA) Clock Frequency: 2.5 GHz ECCN: EAR99 Fake Threat In the Open Market: 68 pct. MSL Level: 1 (Unlimited) Current - Quiescent (Iq): 36 mA REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Mfr: Microchip Technology Other Names: SY55852UKG TR,SY55852UKGTR,SY55 852UKGTR,SY55852UKG TR Base Product Number: SY55852
Request a Quote Datasheet
Description
Win Source Part Number: 1258728-SY55852UKG-T R Category: Integrated Circuits (ICs)>Logic - Flip Flops Series: SY55 Type: D-Type Package: Tape & Reel (TR) Standard Package: 1,000 Mounting: SMD (SMT) Output Type: Complementary Function: Reset Number of Elements: 1 Number of Bits per Element: 1 Trigger Type: Positive Edge Voltage - Supply: 2.3V ~ 5.7V Package / Case: 10-TFSOP, 10-MSOP (0.118", 3.00mm Width) Supplier Device Package: 10-MSOP Temperature Range - Operating: -40°C ~ 85°C (TA) Clock Frequency: 2.5 GHz ECCN: EAR99 Fake Threat In the Open Market: 68 pct. MSL Level: 1 (Unlimited) Current - Quiescent (Iq): 36 mA REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Mfr: Microchip Technology Other Names: SY55852UKG TR,SY55852UKGTR,SY55 852UKGTR,SY55852UKG TR Base Product Number: SY55852
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Laguna Hills, CA, United States
Integrated Circuits (ICs) - Logic - Flip Flops
1258728-SY55852UKG-TR
Integrated Circuits (ICs) - Logic - Flip Flops 1258728-SY55852UKG-TR
Win Source Part Number: 1258728-SY55852UKG-T R Category: Integrated Circuits (ICs)>Logic - Flip Flops Series: SY55 Type: D-Type Package: Tape & Reel (TR) Standard Package: 1,000 Mounting: SMD (SMT) Output Type: Complementary Function: Reset Number of Elements: 1 Number of Bits per Element: 1 Trigger Type: Positive Edge Voltage - Supply: 2.3V ~ 5.7V Package / Case: 10-TFSOP, 10-MSOP (0.118", 3.00mm Width) Supplier Device Package: 10-MSOP Temperature Range - Operating: -40°C ~ 85°C (TA) Clock Frequency: 2.5 GHz ECCN: EAR99 Fake Threat In the Open Market: 68 pct. MSL Level: 1 (Unlimited) Current - Quiescent (Iq): 36 mA REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Mfr: Microchip Technology Other Names: SY55852UKG TR,SY55852UKGTR,SY55 852UKGTR,SY55852UKG TR Base Product Number: SY55852

Win Source Part Number: 1258728-SY55852UKG-TR
Category: Integrated Circuits (ICs)>Logic - Flip Flops
Series: SY55
Type: D-Type
Package: Tape & Reel (TR)
Standard Package: 1,000
Mounting: SMD (SMT)
Output Type: Complementary
Function: Reset
Number of Elements: 1
Number of Bits per Element: 1
Trigger Type: Positive Edge
Voltage - Supply: 2.3V ~ 5.7V
Package / Case: 10-TFSOP, 10-MSOP (0.118", 3.00mm Width)
Supplier Device Package: 10-MSOP
Temperature Range - Operating: -40°C ~ 85°C (TA)
Clock Frequency: 2.5 GHz
ECCN: EAR99
Fake Threat In the Open Market: 68 pct.
MSL Level: 1 (Unlimited)
Current - Quiescent (Iq): 36 mA
REACH Status: REACH Unaffected
HTSUS: 8542.39.0001
Mfr: Microchip Technology
Other Names: SY55852UKG TR,SY55852UKGTR,SY55852UKGTR,SY55852UKG TR
Base Product Number: SY55852

Buy Now Datasheet
Flip Flops - SY55852UKG-TR-ND - DigiKey
Thief River Falls, MN, United States
"Flip Flop 1 Element D-Type 1 Bit Positive Edge 10-TFSOP, 10-MSOP (0.118"", 3.00mm Width)"

"Flip Flop 1 Element D-Type 1 Bit Positive Edge 10-TFSOP, 10-MSOP (0.118"", 3.00mm Width)"

Buy Now Datasheet
Logic - Flip Flops - SY55852UKG-TR - Lingto Electronic Limited
Shenzhen, China
Logic - Flip Flops
SY55852UKG-TR
Logic - Flip Flops SY55852UKG-TR
IC FF D-TYPE SNGL 1BIT 10MSOP

IC FF D-TYPE SNGL 1BIT 10MSOP

Supplier's Site Datasheet
Integrated Circuits (ICs) - Logic - Flip Flops - SY55852UKG-TR - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Logic - Flip Flops
SY55852UKG-TR
Integrated Circuits (ICs) - Logic - Flip Flops SY55852UKG-TR
IC FF D-TYPE SNGL 1BIT 10MSOP

IC FF D-TYPE SNGL 1BIT 10MSOP

Supplier's Site
Flip Flops - SY55852UKG-TR - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Flip Flops
SY55852UKG-TR
Flip Flops SY55852UKG-TR
Flip Flop 1 Element D-Type 1 Bit Positive Edge 10-TFSOP, 10-MSOP (0.118", 3.00mm Width)

Flip Flop 1 Element D-Type 1 Bit Positive Edge 10-TFSOP, 10-MSOP (0.118", 3.00mm Width)

Buy Now Datasheet

Technical Specifications

  Win Source Electronics DigiKey Lingto Electronic Limited Shenzhen Shengyu Electronics Technology Limited Quarktwin Technology Ltd.
Product Category Flip-Flops Flip-Flops Flip-Flops Flip-Flops Flip-Flops
Product Number 1258728-SY55852UKG-TR SY55852UKG-TR-ND SY55852UKG-TR SY55852UKG-TR SY55852UKG-TR
Product Name Integrated Circuits (ICs) - Logic - Flip Flops Flip Flops Logic - Flip Flops Integrated Circuits (ICs) - Logic - Flip Flops Flip Flops
Triggering Positive-edge Triggered; Positive Edge Positive-edge Triggered
Supply Voltage 2.3V ~ 5.7V 2.3V ~ 5.7V 2.3V ~ 5.7V
fMAX 2500 MHz 2500 MHz
Operating Temperature -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F)
Unlock Full Specs
to access all available technical data

Similar Products

 - 54LS113A/BCA - Rochester Electronics
Rochester Electronics
Specs
Flip-Flop Type J-K
Package Type DIP; CDIP14
View Details
3 suppliers
Dual D-type flip-flop with set and reset; positive-edge trigger - 74AHC74PW-Q100J - Nexperia B.V.
Specs
Flip-Flop Type D
Triggering Positive-edge Triggered
Supply Voltage +7.0
View Details
6 suppliers
SN54LVC374A OCTAL EDGE-TRIGGERED D-TYPE FLIP-FLOPS  WITH 3-STATE OUTPUTS - 5962-9757401QSA - Texas Instruments
Specs
Flip-Flop Type D
Supply Voltage 3.3V; 3.6V; 2.7,3.3
Output Characteristics 3-State
View Details
Logic - Logic - Flip Flops - 74HC74A - 857889-74HC74A - Win Source Electronics
Specs
Operating Temperature -40 to 125 C (-40 to 257 F)
View Details