"Flip Flop 1 Element D-Type 1 Bit Positive Edge 8-SOIC (0.154"", 3.90mm Width)"
Flip Flop 1 Element D-Type 1 Bit Positive Edge 8-SOIC (0.154", 3.90mm Width)
IC FF D-TYPE SNGL 1BIT 8SOIC
IC FF D-TYPE SNGL 1BIT 8SOIC
| DigiKey | Quarktwin Technology Ltd. | Lingto Electronic Limited | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|
| Product Category | Flip-Flops | Flip-Flops | Flip-Flops | Flip-Flops |
| Product Number | SY10EP31VZC-TR-ND | SY10EP31VZC-TR | SY10EP31VZC-TR | SY10EP31VZC-TR |
| Product Name | Flip Flops | Flip Flops | Logic - Flip Flops | Integrated Circuits (ICs) - Logic - Flip Flops |
| Flip-Flop Type | D | D | ||
| Triggering | Positive-edge Triggered | |||
| Supply Voltage | -3.3V ~ -5V | -3.3V ~ -5V |