Microchip Technology, Inc. Flip Flops SY10EL31ZG-TR

Description
"Flip Flop 1 Element D-Type 1 Bit Positive Edge 8-SOIC (0.154"", 3.90mm Width)"
Request a Quote Datasheet
Description
"Flip Flop 1 Element D-Type 1 Bit Positive Edge 8-SOIC (0.154"", 3.90mm Width)"
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Flip Flops - SY10EL31ZG-TR-ND - DigiKey
Thief River Falls, MN, United States
"Flip Flop 1 Element D-Type 1 Bit Positive Edge 8-SOIC (0.154"", 3.90mm Width)"

"Flip Flop 1 Element D-Type 1 Bit Positive Edge 8-SOIC (0.154"", 3.90mm Width)"

Buy Now Datasheet
Laguna Hills, CA, United States
Logic - Logic - Flip Flops - SY10EL31ZG-TR
795907-SY10EL31ZG-TR
Logic - Logic - Flip Flops - SY10EL31ZG-TR 795907-SY10EL31ZG-TR
Manufacturer: Microchip Technology Win Source Part Number: 795907-SY10EL31ZG-TR Series: 10EL Packaging: Reel package Type: D-Type Operating Temperature Range: -40°C ~ 85°C (TA) Package: 8-SOIC (0.154", 3.90mm Width) Mounting: SMD Output Type: Differential Operating Supply Voltage: -4.75 V ~ -5.5 V Function: Set(Preset) and Reset Number of Elements: 1 Number of Bits per Element: 1 Current - Quiescent: 32mA Part Status: Obsolete(EOL) Family Name: SY10EL31 Categories: Integrated Circuits (ICs) Clock Frequency: 2.8GHz Alternative Parts (Cross-Reference): AZ10EL31DG; AZ10EL31D; MC10EP31DG; MC10EP31DR2G; Introduction Date: August 01, 1998 ECCN: EAR99 Estimated EOL Date: Obsolete / End of life Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 63 pct. Supply and Demand Status: Limited

Manufacturer: Microchip Technology
Win Source Part Number: 795907-SY10EL31ZG-TR
Series: 10EL
Packaging: Reel package
Type: D-Type
Operating Temperature Range: -40°C ~ 85°C (TA)
Package: 8-SOIC (0.154", 3.90mm Width)
Mounting: SMD
Output Type: Differential
Operating Supply Voltage: -4.75 V ~ -5.5 V
Function: Set(Preset) and Reset
Number of Elements: 1
Number of Bits per Element: 1
Current - Quiescent: 32mA
Part Status: Obsolete(EOL)
Family Name: SY10EL31
Categories: Integrated Circuits (ICs)
Clock Frequency: 2.8GHz
Alternative Parts (Cross-Reference): AZ10EL31DG; AZ10EL31D; MC10EP31DG; MC10EP31DR2G;
Introduction Date: August 01, 1998
ECCN: EAR99
Estimated EOL Date: Obsolete / End of life
Halogen Free: Compliant
Popularity: Medium
Fake Threat In the Open Market: 63 pct.
Supply and Demand Status: Limited

Buy Now Datasheet
Shenzhen, China
Logic - Flip Flops
SY10EL31ZG-TR
Logic - Flip Flops SY10EL31ZG-TR
IC FF D-TYPE SNGL 1BIT 8SOIC

IC FF D-TYPE SNGL 1BIT 8SOIC

Supplier's Site Datasheet
Flip Flops - SY10EL31ZG-TR - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Flip Flops
SY10EL31ZG-TR
Flip Flops SY10EL31ZG-TR
Flip Flop 1 Element D-Type 1 Bit Positive Edge 8-SOIC (0.154", 3.90mm Width)

Flip Flop 1 Element D-Type 1 Bit Positive Edge 8-SOIC (0.154", 3.90mm Width)

Buy Now Datasheet
Integrated Circuits (ICs) - Logic - Flip Flops - SY10EL31ZG-TR - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Logic - Flip Flops
SY10EL31ZG-TR
Integrated Circuits (ICs) - Logic - Flip Flops SY10EL31ZG-TR
IC FF D-TYPE SNGL 1BIT 8SOIC

IC FF D-TYPE SNGL 1BIT 8SOIC

Supplier's Site

Technical Specifications

  DigiKey Win Source Electronics Lingto Electronic Limited Quarktwin Technology Ltd. Shenzhen Shengyu Electronics Technology Limited
Product Category Flip-Flops Flip-Flops Flip-Flops Flip-Flops Flip-Flops
Product Number SY10EL31ZG-TR-ND 795907-SY10EL31ZG-TR SY10EL31ZG-TR SY10EL31ZG-TR SY10EL31ZG-TR
Product Name Flip Flops Logic - Logic - Flip Flops - SY10EL31ZG-TR Logic - Flip Flops Flip Flops Integrated Circuits (ICs) - Logic - Flip Flops
Flip-Flop Type D D
Triggering Positive-edge Triggered
Supply Voltage -4.75V ~ -5.5V -4.75 V ~ -5.5 V -4.75V ~ -5.5V
Operating Temperature -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F)
Unlock Full Specs
to access all available technical data

Similar Products

SN54LVTH574 3.3-V ABT Octal Edge-Triggered D-type Flip-Flops With 3-State Outputs - 5962-9583201Q2A - Texas Instruments
Specs
Flip-Flop Type D
Supply Voltage 3.6V
Output Characteristics 3-State
View Details
2 suppliers
Single D-type flip-flop; positive-edge trigger - 74AHCT1G79GW-Q100H - Nexperia B.V.
Specs
Flip-Flop Type D
Triggering Positive-edge Triggered
Supply Voltage +7.0
View Details
6 suppliers