The SY10EP31VKI is a D flip-flop from Quarktwin Technology Ltd. designed for high-speed applications, featuring a guaranteed bandwidth exceeding 3GHz and a propagation delay of less than 440ps. It operates with both 3.3V and 5V power supply options and is suitable for a wide temperature range of -40°C to +85°C. The device includes asynchronous set and reset inputs, allowing for flexible control in digital circuits. It is available in an 8-pin MSOP and SOIC package, making it compact for various applications. The SY10EP31VKI is pin and functionally equivalent to the EL31 and LVEL31 devices, but offers superior AC performance, making it ideal for projects requiring rapid data processing.
"Flip Flop 1 Element D-Type 1 Bit Positive Edge 8-TSSOP, 8-MSOP (0.118"", 3.00mm Width)"
Manufacturer: Microchip Technology
Win Source Part Number: 133400-SY10EP31VKI
Packaging: Tube/Rail
Type: D-Type
Mounting: SMD (SMT)
Output Type: Differential
Number of Elements: 1
Number of Bits per Element: 1
Trigger Type: Positive Edge
Current - Quiescent: 45mA
Categories: Integrated Circuits
Temperature Range - Operating: -40°C to 85°C (TA)
Dimension: 8-TSSOP, 8-MSOP (0.118", 3.00mm Width)
Purpose: Set(Preset) and Reset
Supply Voltage - Operating: -3.3 V to -5 V
Max Frequency: 3GHz
Popularity: Medium
Fake Threat In the Open Market: 54 pct.
Supply and Demand Status: Limited
IC FF D-TYPE SNGL 1BIT 8MSOP
IC FF D-TYPE SNGL 1BIT 8MSOP
Flip Flop 1 Element D-Type 1 Bit Positive Edge 8-TSSOP, 8-MSOP (0.118", 3.00mm Width)
| DigiKey | Win Source Electronics | Lingto Electronic Limited | Shenzhen Shengyu Electronics Technology Limited | Quarktwin Technology Ltd. | |
|---|---|---|---|---|---|
| Product Category | Flip-Flops | Flip-Flops | Flip-Flops | Flip-Flops | Flip-Flops |
| Product Number | SY10EP31VKI-ND | 133400-SY10EP31VKI | SY10EP31VKI | SY10EP31VKI | SY10EP31VKI |
| Product Name | Flip Flops | Logic - Logic - Flip Flops - SY10EP31VKI | Logic - Flip Flops | Integrated Circuits (ICs) - Logic - Flip Flops | Flip Flops |
| Flip-Flop Type | D | D | |||
| Triggering | Positive-edge Triggered | Positive-edge Triggered; Positive Edge | |||
| Supply Voltage | -3.3V ~ -5V | -3.3 V ~ -5 V | -3.3V ~ -5V | ||
| Operating Temperature | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) |