Texas Instruments High-Performance Analog Flip Flops SN74LVC74ABQAR

Description
IC FF D-TYPE 2-ELE 1-BIT 14-WQFN
Request a Quote Datasheet
Description
IC FF D-TYPE 2-ELE 1-BIT 14-WQFN
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Flip Flops - 296-SN74LVC74ABQARTR-ND - DigiKey
Thief River Falls, MN, United States
IC FF D-TYPE 2-ELE 1-BIT 14-WQFN

IC FF D-TYPE 2-ELE 1-BIT 14-WQFN

Buy Now Datasheet
Flip Flops - 296-SN74LVC74ABQARCT-ND - DigiKey
Thief River Falls, MN, United States
IC FF D-TYPE 2-ELE 1-BIT 14-WQFN

IC FF D-TYPE 2-ELE 1-BIT 14-WQFN

Buy Now Datasheet
Flip Flops - 296-SN74LVC74ABQARDKR-ND - DigiKey
Thief River Falls, MN, United States
IC FF D-TYPE 2-ELE 1-BIT 14-WQFN

IC FF D-TYPE 2-ELE 1-BIT 14-WQFN

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category Flip-Flops
Product Number 296-SN74LVC74ABQARTR-ND
Product Name Flip Flops
Flip-Flop Type D
Triggering Positive-edge Triggered
Supply Voltage 1.65V ~ 3.6V
Propagation Delay 5.2 ns
Low-level Output Current (Sink) 24 mA
Unlock Full Specs
to access all available technical data

Similar Products

Flip Flops - 1727-2459-1-ND - DigiKey
Specs
Flip-Flop Type D
Triggering Positive-edge Triggered
Supply Voltage 2V ~ 6V
View Details
4 suppliers
Logic - Flip Flops - 74AC821SPC - Lingto Electronic Limited
Specs
fMAX 160 MHz
Low-level Output Current (Sink) 24 mA
High-level Output Current (Source) 24 mA
View Details
Specs
Triggering Positive-edge Triggered; Positive Edge
Supply Voltage 4.5 V ~ 5.5 V
Propagation Delay 8.5 ns
View Details