Microchip Technology, Inc. Integrated Circuits (ICs) - Logic - Flip Flops SY10EP53VKG

Description
Win Source Part Number: 1258729-SY10EP53VKG Category: Integrated Circuits (ICs)>Logic - Flip Flops Series: 10EP Type: D-Type Package: Tube Standard Package: 100 Mounting: SMD (SMT) Output Type: Complementary Function: Set(Preset) and Reset Number of Elements: 1 Number of Bits per Element: 1 Trigger Type: Positive, Negative Voltage - Supply: -3V ~ -5.5V Package / Case: 10-TFSOP, 10-MSOP (0.118", 3.00mm Width) Supplier Device Package: 10-MSOP Temperature Range - Operating: -40°C ~ 85°C (TA) Clock Frequency: 3 GHz ECCN: EAR99 Fake Threat In the Open Market: 78 pct. MSL Level: 1 (Unlimited) Current - Quiescent (Iq): 47 mA REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Mfr: Microchip Technology Base Product Number: 10EP53 Product Status: Obsolete
Request a Quote Datasheet
Description
Win Source Part Number: 1258729-SY10EP53VKG Category: Integrated Circuits (ICs)>Logic - Flip Flops Series: 10EP Type: D-Type Package: Tube Standard Package: 100 Mounting: SMD (SMT) Output Type: Complementary Function: Set(Preset) and Reset Number of Elements: 1 Number of Bits per Element: 1 Trigger Type: Positive, Negative Voltage - Supply: -3V ~ -5.5V Package / Case: 10-TFSOP, 10-MSOP (0.118", 3.00mm Width) Supplier Device Package: 10-MSOP Temperature Range - Operating: -40°C ~ 85°C (TA) Clock Frequency: 3 GHz ECCN: EAR99 Fake Threat In the Open Market: 78 pct. MSL Level: 1 (Unlimited) Current - Quiescent (Iq): 47 mA REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Mfr: Microchip Technology Base Product Number: 10EP53 Product Status: Obsolete
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Laguna Hills, CA, United States
Integrated Circuits (ICs) - Logic - Flip Flops
1258729-SY10EP53VKG
Integrated Circuits (ICs) - Logic - Flip Flops 1258729-SY10EP53VKG
Win Source Part Number: 1258729-SY10EP53VKG Category: Integrated Circuits (ICs)>Logic - Flip Flops Series: 10EP Type: D-Type Package: Tube Standard Package: 100 Mounting: SMD (SMT) Output Type: Complementary Function: Set(Preset) and Reset Number of Elements: 1 Number of Bits per Element: 1 Trigger Type: Positive, Negative Voltage - Supply: -3V ~ -5.5V Package / Case: 10-TFSOP, 10-MSOP (0.118", 3.00mm Width) Supplier Device Package: 10-MSOP Temperature Range - Operating: -40°C ~ 85°C (TA) Clock Frequency: 3 GHz ECCN: EAR99 Fake Threat In the Open Market: 78 pct. MSL Level: 1 (Unlimited) Current - Quiescent (Iq): 47 mA REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Mfr: Microchip Technology Base Product Number: 10EP53 Product Status: Obsolete

Win Source Part Number: 1258729-SY10EP53VKG
Category: Integrated Circuits (ICs)>Logic - Flip Flops
Series: 10EP
Type: D-Type
Package: Tube
Standard Package: 100
Mounting: SMD (SMT)
Output Type: Complementary
Function: Set(Preset) and Reset
Number of Elements: 1
Number of Bits per Element: 1
Trigger Type: Positive, Negative
Voltage - Supply: -3V ~ -5.5V
Package / Case: 10-TFSOP, 10-MSOP (0.118", 3.00mm Width)
Supplier Device Package: 10-MSOP
Temperature Range - Operating: -40°C ~ 85°C (TA)
Clock Frequency: 3 GHz
ECCN: EAR99
Fake Threat In the Open Market: 78 pct.
MSL Level: 1 (Unlimited)
Current - Quiescent (Iq): 47 mA
REACH Status: REACH Unaffected
HTSUS: 8542.39.0001
Mfr: Microchip Technology
Base Product Number: 10EP53
Product Status: Obsolete

Buy Now Datasheet
Flip Flops - SY10EP53VKG-ND - DigiKey
Thief River Falls, MN, United States
Flip Flops
SY10EP53VKG-ND
Flip Flops SY10EP53VKG-ND
"Flip Flop 1 Element D-Type 1 Bit Positive, Negative 10-TFSOP, 10-MSOP (0.118"", 3.00mm Width)"

"Flip Flop 1 Element D-Type 1 Bit Positive, Negative 10-TFSOP, 10-MSOP (0.118"", 3.00mm Width)"

Buy Now Datasheet
Logic - Flip Flops - SY10EP53VKG - Lingto Electronic Limited
Shenzhen, China
Logic - Flip Flops
SY10EP53VKG
Logic - Flip Flops SY10EP53VKG
IC FF D-TYPE SNGL 1BIT 10MSOP

IC FF D-TYPE SNGL 1BIT 10MSOP

Supplier's Site Datasheet
Integrated Circuits (ICs) - Logic - Flip Flops - SY10EP53VKG - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Logic - Flip Flops
SY10EP53VKG
Integrated Circuits (ICs) - Logic - Flip Flops SY10EP53VKG
IC FF D-TYPE SNGL 1BIT 10MSOP

IC FF D-TYPE SNGL 1BIT 10MSOP

Supplier's Site
Flip Flops - SY10EP53VKG - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Flip Flops
SY10EP53VKG
Flip Flops SY10EP53VKG
Flip Flop 1 Element D-Type 1 Bit Positive, Negative 10-TFSOP, 10-MSOP (0.118", 3.00mm Width)

Flip Flop 1 Element D-Type 1 Bit Positive, Negative 10-TFSOP, 10-MSOP (0.118", 3.00mm Width)

Buy Now Datasheet

Technical Specifications

  Win Source Electronics DigiKey Lingto Electronic Limited Shenzhen Shengyu Electronics Technology Limited Quarktwin Technology Ltd.
Product Category Flip-Flops Flip-Flops Flip-Flops Flip-Flops Flip-Flops
Product Number 1258729-SY10EP53VKG SY10EP53VKG-ND SY10EP53VKG SY10EP53VKG SY10EP53VKG
Product Name Integrated Circuits (ICs) - Logic - Flip Flops Flip Flops Logic - Flip Flops Integrated Circuits (ICs) - Logic - Flip Flops Flip Flops
Triggering Negative-edge Triggered; Positive-edge Triggered; Positive, Negative Positive, Negative
Supply Voltage -3V ~ -5.5V -3V ~ -5.5V -3V ~ -5.5V
fMAX 3000 MHz 3000 MHz
Operating Temperature -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F)
Unlock Full Specs
to access all available technical data

Similar Products

Dual JK flip-flop with set and reset; positive-edge-trigger - 74HC109PWJ - Nexperia B.V.
Specs
Flip-Flop Type J-K
Triggering Positive-edge Triggered
Supply Voltage +7
View Details
4 suppliers
74AC11074 Dual Positive-Edge-Triggered D-Type Flip-Flops With Clear and Preset - 74AC11074PWR - Texas Instruments
Specs
Flip-Flop Type D
Triggering Positive-edge Triggered
Supply Voltage 3V; 3.3V; 5V; 3.3,5
View Details
6 suppliers
 - 100351QIX - Rochester Electronics
Rochester Electronics
Specs
Package Type PLCC; PLCC28
View Details
2 suppliers