Texas Instruments SN74LVC574A Octal Edge-Triggered D-Type Flip-Flop With 3-State Outputs SN74LVC574AZQNR

Description
Octal Edge-Triggered D-Type Flip-Flop With 3-State Outputs 20-BGA MICROSTAR JUNIOR -40 to 85
Request a Quote
Description
Octal Edge-Triggered D-Type Flip-Flop With 3-State Outputs 20-BGA MICROSTAR JUNIOR -40 to 85
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

Octal edge-triggered D-type flip-flop with 3-state outputs designed for 1.65-V to 3.6-V VCC operation, supporting mixed-mode signal operation with 5-V tolerant inputs. Packaged in a 20-ball VFBGA (ZQN) with thermal impedance of 78°C/W. Fully specified for operation from −40°C to 125°C, with I_off circuitry enabling partial-power-down mode. Outputs exhibit less than 0.8 V ground bounce and more than 2 V undershoot at 3.3 V and 25°C. Meets ESD protection standards of 2000-V human-body model, 200-V machine model, and 1000-V charged-device model.

Datasheet Summary
Powered by GS/AI

Octal edge-triggered D-type flip-flop with 3-state outputs designed for 1.65-V to 3.6-V VCC operation, supporting mixed-mode signal operation with 5-V tolerant inputs. Packaged in a 20-ball VFBGA (ZQN) with thermal impedance of 78°C/W. Fully specified for operation from −40°C to 125°C, with I_off circuitry enabling partial-power-down mode. Outputs exhibit less than 0.8 V ground bounce and more than 2 V undershoot at 3.3 V and 25°C. Meets ESD protection standards of 2000-V human-body model, 200-V machine model, and 1000-V charged-device model.

Suppliers

Company
Product
Description
Supplier Links
SN74LVC574A Octal Edge-Triggered D-Type Flip-Flop With 3-State Outputs - SN74LVC574AZQNR - Texas Instruments
Dallas, TX, United States
SN74LVC574A Octal Edge-Triggered D-Type Flip-Flop With 3-State Outputs
SN74LVC574AZQNR
SN74LVC574A Octal Edge-Triggered D-Type Flip-Flop With 3-State Outputs SN74LVC574AZQNR
Octal Edge-Triggered D-Type Flip-Flop With 3-State Outputs 20-BGA MICROSTAR JUNIOR -40 to 85

Octal Edge-Triggered D-Type Flip-Flop With 3-State Outputs 20-BGA MICROSTAR JUNIOR -40 to 85

Buy Now Datasheet
Flip Flops - 296-22017-2-ND - DigiKey
Thief River Falls, MN, United States
Flip Flops
296-22017-2-ND
Flip Flops 296-22017-2-ND
Flip Flop 1 Element D-Type 8 Bit Positive Edge 20-VFBGA

Flip Flop 1 Element D-Type 8 Bit Positive Edge 20-VFBGA

Buy Now Datasheet
Laguna Hills, CA, United States
Logic - Logic - Flip Flops - SN74LVC574AZQNR
1255744-SN74LVC574AZQNR
Logic - Logic - Flip Flops - SN74LVC574AZQNR 1255744-SN74LVC574AZQNR
Manufacturer: Texas Instruments Win Source Part Number: 1255744-SN74LVC574AZ QNR Series: 74LVC Packaging: Reel - TR Type: D-Type Operating Temperature Range: -40°C ~ 85°C (TA) Package: 20-VFBGA Mounting: SMD Output Type: Tri-State, Non-Inverted Current - Output High, Low: 24mA, 24mA Operating Supply Voltage: 1.65 V ~ 3.6 V Function: Standard Number of Elements: 1 Number of Bits per Element: 8 Max Propagation Delay @ V, Max CL: 6.8ns @ 3.3V, 50pF Current - Quiescent: 1.5μA Input Capacitance: 4pF Family Name: SN74LVC574 Categories: Integrated Circuits (ICs) Manufacturer Homepage: www.ti.com Clock Frequency: 150MHz Alternative Parts (Cross-Reference): SN74LVC574AGQN; SN74LVC574AZQN; SN74LVC574AGQNR; Introduction Date: December 01, 2004 ECCN: EAR99 Country of Origin: Taiwan Estimated EOL Date: 2028 Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 68 pct. Supply and Demand Status: Balance

Manufacturer: Texas Instruments
Win Source Part Number: 1255744-SN74LVC574AZQNR
Series: 74LVC
Packaging: Reel - TR
Type: D-Type
Operating Temperature Range: -40°C ~ 85°C (TA)
Package: 20-VFBGA
Mounting: SMD
Output Type: Tri-State, Non-Inverted
Current - Output High, Low: 24mA, 24mA
Operating Supply Voltage: 1.65 V ~ 3.6 V
Function: Standard
Number of Elements: 1
Number of Bits per Element: 8
Max Propagation Delay @ V, Max CL: 6.8ns @ 3.3V, 50pF
Current - Quiescent: 1.5μA
Input Capacitance: 4pF
Family Name: SN74LVC574
Categories: Integrated Circuits (ICs)
Manufacturer Homepage: www.ti.com
Clock Frequency: 150MHz
Alternative Parts (Cross-Reference): SN74LVC574AGQN; SN74LVC574AZQN; SN74LVC574AGQNR;
Introduction Date: December 01, 2004
ECCN: EAR99
Country of Origin: Taiwan
Estimated EOL Date: 2028
Halogen Free: Compliant
Popularity: Medium
Fake Threat In the Open Market: 68 pct.
Supply and Demand Status: Balance

Buy Now Datasheet
Integrated Circuits (ICs) - Logic - Flip Flops - SN74LVC574AZQNR - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Logic - Flip Flops
SN74LVC574AZQNR
Integrated Circuits (ICs) - Logic - Flip Flops SN74LVC574AZQNR
IC FF D-TYPE SNGL 8BIT 20BGA

IC FF D-TYPE SNGL 8BIT 20BGA

Supplier's Site
Logic - Flip Flops - SN74LVC574AZQNR - Lingto Electronic Limited
Shenzhen, China
Logic - Flip Flops
SN74LVC574AZQNR
Logic - Flip Flops SN74LVC574AZQNR
IC FF D-TYPE SNGL 8BIT 20BGA

IC FF D-TYPE SNGL 8BIT 20BGA

Supplier's Site Datasheet
Flip Flops - SN74LVC574AZQNR - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Flip Flop 1 Element D-Type 8 Bit Positive Edge 20-VFBGA

Flip Flop 1 Element D-Type 8 Bit Positive Edge 20-VFBGA

Buy Now Datasheet

Technical Specifications

  Texas Instruments DigiKey Win Source Electronics Shenzhen Shengyu Electronics Technology Limited Lingto Electronic Limited Quarktwin Technology Ltd.
Product Category Flip-Flops Flip-Flops Flip-Flops Flip-Flops Flip-Flops Flip-Flops
Product Number SN74LVC574AZQNR 296-22017-2-ND 1255744-SN74LVC574AZQNR SN74LVC574AZQNR SN74LVC574AZQNR SN74LVC574AZQNR
Product Name SN74LVC574A Octal Edge-Triggered D-Type Flip-Flop With 3-State Outputs Flip Flops Logic - Logic - Flip Flops - SN74LVC574AZQNR Integrated Circuits (ICs) - Logic - Flip Flops Logic - Flip Flops Flip Flops
Flip-Flop Type D D D
Supply Voltage 1.8V; 2.5V; 3.3V; 3.6V; 1.8,2.5,2.7,3.3 1.65V ~ 3.6V 1.65 V ~ 3.6 V 3.6V; 1.65V ~ 3.6V
Output Characteristics 3-State 3-State
Propagation Delay 21.5 ns 6.8 ns 6.8 ns
fMAX 100 MHz 150 MHz 150 MHz
Unlock Full Specs
to access all available technical data

Similar Products

CD54HCT377 High Speed CMOS Logic Octal D-Type Flip-Flops with Data Enable - 5962-8976901RA - Texas Instruments
Specs
Flip-Flop Type D
Propagation Delay 48 ns
fMAX 25 MHz
View Details
5 suppliers
SN54ABT823 9-Bit Bus-Interface Flip-Flops With 3-State Outputs - 5962-9450801QKA - Texas Instruments
Specs
Output Characteristics 3-State
Propagation Delay 7.1 ns
fMAX 150 MHz
View Details
74ACT16823 18-Bit Bus-Interface Flip-Flops with 3-State Outputs - 74ACT16823DL - Texas Instruments
Specs
Supply Voltage 5V; 5
Output Characteristics 3-State
Propagation Delay 12.9 ns
View Details
5 suppliers
Specs
Flip-Flop Type D
Supply Voltage 5V; 5
Propagation Delay 20 ns
View Details