Microchip Technology, Inc. Flip Flops SY10EP451LTG

Description
Flip Flop 1 Element D-Type 6 Bit Positive Edge 32-TQFP
Request a Quote Datasheet
Description
Flip Flop 1 Element D-Type 6 Bit Positive Edge 32-TQFP
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Flip Flops - 576-1652-5-ND - DigiKey
Thief River Falls, MN, United States
Flip Flops
576-1652-5-ND
Flip Flops 576-1652-5-ND
Flip Flop 1 Element D-Type 6 Bit Positive Edge 32-TQFP

Flip Flop 1 Element D-Type 6 Bit Positive Edge 32-TQFP

Buy Now Datasheet
Laguna Hills, CA, United States
Integrated Circuits (ICs) - Logic - Flip Flops
1258735-SY10EP451LTG
Integrated Circuits (ICs) - Logic - Flip Flops 1258735-SY10EP451LTG
Win Source Part Number: 1258735-SY10EP451LTG Category: Integrated Circuits (ICs)>Logic - Flip Flops Series: 10EP Type: D-Type Package: Tray Standard Package: 250 Mounting: SMD (SMT) Output Type: Complementary Function: Master Reset Number of Elements: 1 Number of Bits per Element: 6 Trigger Type: Positive Edge Voltage - Supply: -3V ~ -3.6V Package / Case: 32-TQFP Supplier Device Package: 32-TQFP (7x7) Temperature Range - Operating: -40°C ~ 85°C (TA) Clock Frequency: 3 GHz ECCN: EAR99 Fake Threat In the Open Market: 71 pct. MSL Level: 3 (168 Hours) Current - Quiescent (Iq): 105 mA REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Mfr: Microchip Technology Other Names: 576-1652-5 Base Product Number: 10EP451 Product Status: Obsolete

Win Source Part Number: 1258735-SY10EP451LTG
Category: Integrated Circuits (ICs)>Logic - Flip Flops
Series: 10EP
Type: D-Type
Package: Tray
Standard Package: 250
Mounting: SMD (SMT)
Output Type: Complementary
Function: Master Reset
Number of Elements: 1
Number of Bits per Element: 6
Trigger Type: Positive Edge
Voltage - Supply: -3V ~ -3.6V
Package / Case: 32-TQFP
Supplier Device Package: 32-TQFP (7x7)
Temperature Range - Operating: -40°C ~ 85°C (TA)
Clock Frequency: 3 GHz
ECCN: EAR99
Fake Threat In the Open Market: 71 pct.
MSL Level: 3 (168 Hours)
Current - Quiescent (Iq): 105 mA
REACH Status: REACH Unaffected
HTSUS: 8542.39.0001
Mfr: Microchip Technology
Other Names: 576-1652-5
Base Product Number: 10EP451
Product Status: Obsolete

Buy Now Datasheet
Logic - Flip Flops - SY10EP451LTG - Lingto Electronic Limited
Shenzhen, China
Logic - Flip Flops
SY10EP451LTG
Logic - Flip Flops SY10EP451LTG
IC FF D-TYPE SNGL 6BIT 32TQFP

IC FF D-TYPE SNGL 6BIT 32TQFP

Supplier's Site Datasheet
Integrated Circuits (ICs) - Logic - Flip Flops - SY10EP451LTG - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Logic - Flip Flops
SY10EP451LTG
Integrated Circuits (ICs) - Logic - Flip Flops SY10EP451LTG
IC FF D-TYPE SNGL 6BIT 32TQFP

IC FF D-TYPE SNGL 6BIT 32TQFP

Supplier's Site
Flip Flops - SY10EP451LTG - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Flip Flops
SY10EP451LTG
Flip Flops SY10EP451LTG
Flip Flop 1 Element D-Type 6 Bit Positive Edge 32-TQFP

Flip Flop 1 Element D-Type 6 Bit Positive Edge 32-TQFP

Buy Now Datasheet

Technical Specifications

  DigiKey Win Source Electronics Lingto Electronic Limited Shenzhen Shengyu Electronics Technology Limited Quarktwin Technology Ltd.
Product Category Flip-Flops Flip-Flops Flip-Flops Flip-Flops Flip-Flops
Product Number 576-1652-5-ND 1258735-SY10EP451LTG SY10EP451LTG SY10EP451LTG SY10EP451LTG
Product Name Flip Flops Integrated Circuits (ICs) - Logic - Flip Flops Logic - Flip Flops Integrated Circuits (ICs) - Logic - Flip Flops Flip Flops
Flip-Flop Type D D
Triggering Positive-edge Triggered Positive-edge Triggered; Positive Edge
Supply Voltage -3V ~ -3.6V -3V ~ -3.6V -3V ~ -3.6V
Operating Temperature -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F)
Unlock Full Specs
to access all available technical data

Similar Products

Specs
Flip-Flop Type D
Supply Voltage 5V; 5
Propagation Delay 12.5 ns
View Details
 - 54F174/B2A - Rochester Electronics
Rochester Electronics
Specs
Flip-Flop Type D
Triggering Positive-edge Triggered
Package Type CLCC20
View Details
4 suppliers
Logic - Flip Flops - 74HCT109DB,118 - Lingto Electronic Limited
Specs
fMAX 55 MHz
Low-level Output Current (Sink) 4 mA
High-level Output Current (Source) 4 mA
View Details
2 suppliers