"Flip Flop 2 Element D-Type 1 Bit Positive Edge 20-SOIC (0.295"", 7.50mm Width)"
Win Source Part Number: 1258785-SY100EL29VZI
Category: Integrated Circuits (ICs)>Logic - Flip Flops
Series: 100EL
Type: D-Type
Package: Tape & Reel (TR)
Standard Package: 1,000
Mounting: SMD (SMT)
Output Type: Complementary
Function: Set(Preset) and Reset
Number of Elements: 2
Number of Bits per Element: 1
Trigger Type: Positive Edge
Voltage - Supply: -3V ~ -5.5V
Package / Case: 20-SOIC (0.295", 7.50mm Width)
Supplier Device Package: 20-SOIC
Temperature Range - Operating: -40°C ~ 85°C (TA)
Clock Frequency: 1.1 GHz
ECCN: EAR99
Fake Threat In the Open Market: 82 pct.
MSL Level: 1 (Unlimited)
Current - Quiescent (Iq): 50 mA
REACH Status: REACH Unaffected
HTSUS: 8542.39.0001
Mfr: Microchip Technology
Other Names: SY100EL29VZI TR,SY100EL29VZI TR,SY100EL29VZITR,SY
Base Product Number: 100EL29
RoHS Status: RoHS non-compliant
IC FF D-TYPE DUAL 1BIT 20SOIC
IC FF D-TYPE DUAL 1BIT 20SOIC
Flip Flop 2 Element D-Type 1 Bit Positive Edge 20-SOIC (0.295", 7.50mm Width)
| DigiKey | Win Source Electronics | Lingto Electronic Limited | Shenzhen Shengyu Electronics Technology Limited | Quarktwin Technology Ltd. | |
|---|---|---|---|---|---|
| Product Category | Flip-Flops | Flip-Flops | Flip-Flops | Flip-Flops | Flip-Flops |
| Product Number | SY100EL29VZI-TR-ND | 1258785-SY100EL29VZI-TR | SY100EL29VZI-TR | SY100EL29VZI-TR | SY100EL29VZI-TR |
| Product Name | Flip Flops | Integrated Circuits (ICs) - Logic - Flip Flops | Logic - Flip Flops | Integrated Circuits (ICs) - Logic - Flip Flops | Flip Flops |
| Flip-Flop Type | D | D | |||
| Triggering | Positive-edge Triggered | Positive-edge Triggered; Positive Edge | |||
| Supply Voltage | -3V ~ -5.5V | -3V ~ -5.5V | -3V ~ -5.5V | ||
| Output Characteristics | Differential |