Microchip Technology, Inc. Flip Flops SY10EL51ZG

Description
"Flip Flop 1 Element D-Type 1 Bit Positive, Negative 8-SOIC (0.154"", 3.90mm Width)"
Request a Quote Datasheet
Description
"Flip Flop 1 Element D-Type 1 Bit Positive, Negative 8-SOIC (0.154"", 3.90mm Width)"
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Flip Flops - 576-2510-ND - DigiKey
Thief River Falls, MN, United States
Flip Flops
576-2510-ND
Flip Flops 576-2510-ND
"Flip Flop 1 Element D-Type 1 Bit Positive, Negative 8-SOIC (0.154"", 3.90mm Width)"

"Flip Flop 1 Element D-Type 1 Bit Positive, Negative 8-SOIC (0.154"", 3.90mm Width)"

Buy Now Datasheet
Laguna Hills, CA, United States
Integrated Circuits (ICs) - Logic - Flip Flops
1258746-SY10EL51ZG
Integrated Circuits (ICs) - Logic - Flip Flops 1258746-SY10EL51ZG
Win Source Part Number: 1258746-SY10EL51ZG Category: Integrated Circuits (ICs)>Logic - Flip Flops Series: 10EL Type: D-Type Package: Tube Standard Package: 95 Mounting: SMD (SMT) Output Type: Complementary Function: Reset Number of Elements: 1 Number of Bits per Element: 1 Trigger Type: Positive, Negative Voltage - Supply: -4.75V ~ -5.5V Package / Case: 8-SOIC (0.154", 3.90mm Width) Supplier Device Package: 8-SOIC Temperature Range - Operating: -40°C ~ 85°C (TA) Clock Frequency: 2.8 GHz ECCN: EAR99 Fake Threat In the Open Market: 78 pct. MSL Level: 1 (Unlimited) Current - Quiescent (Iq): 29 mA REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Mfr: Microchip Technology Other Names: 576-2510,SY10EL51ZG Base Product Number: 10EL51 Product Status: Obsolete

Win Source Part Number: 1258746-SY10EL51ZG
Category: Integrated Circuits (ICs)>Logic - Flip Flops
Series: 10EL
Type: D-Type
Package: Tube
Standard Package: 95
Mounting: SMD (SMT)
Output Type: Complementary
Function: Reset
Number of Elements: 1
Number of Bits per Element: 1
Trigger Type: Positive, Negative
Voltage - Supply: -4.75V ~ -5.5V
Package / Case: 8-SOIC (0.154", 3.90mm Width)
Supplier Device Package: 8-SOIC
Temperature Range - Operating: -40°C ~ 85°C (TA)
Clock Frequency: 2.8 GHz
ECCN: EAR99
Fake Threat In the Open Market: 78 pct.
MSL Level: 1 (Unlimited)
Current - Quiescent (Iq): 29 mA
REACH Status: REACH Unaffected
HTSUS: 8542.39.0001
Mfr: Microchip Technology
Other Names: 576-2510,SY10EL51ZG
Base Product Number: 10EL51
Product Status: Obsolete

Buy Now Datasheet
Flip Flops - SY10EL51ZG - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Flip Flops
SY10EL51ZG
Flip Flops SY10EL51ZG
Flip Flop 1 Element D-Type 1 Bit Positive, Negative 8-SOIC (0.154", 3.90mm Width)

Flip Flop 1 Element D-Type 1 Bit Positive, Negative 8-SOIC (0.154", 3.90mm Width)

Buy Now Datasheet
Integrated Circuits (ICs) - Logic - Flip Flops - SY10EL51ZG - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Logic - Flip Flops
SY10EL51ZG
Integrated Circuits (ICs) - Logic - Flip Flops SY10EL51ZG
IC FF D-TYPE SNGL 1BIT 8SOIC

IC FF D-TYPE SNGL 1BIT 8SOIC

Supplier's Site
Shenzhen, China
Logic - Flip Flops
SY10EL51ZG
Logic - Flip Flops SY10EL51ZG
IC FF D-TYPE SNGL 1BIT 8SOIC

IC FF D-TYPE SNGL 1BIT 8SOIC

Supplier's Site Datasheet

Technical Specifications

  DigiKey Win Source Electronics Quarktwin Technology Ltd. Shenzhen Shengyu Electronics Technology Limited Lingto Electronic Limited
Product Category Flip-Flops Flip-Flops Flip-Flops Flip-Flops Flip-Flops
Product Number 576-2510-ND 1258746-SY10EL51ZG SY10EL51ZG SY10EL51ZG SY10EL51ZG
Product Name Flip Flops Integrated Circuits (ICs) - Logic - Flip Flops Flip Flops Integrated Circuits (ICs) - Logic - Flip Flops Logic - Flip Flops
Flip-Flop Type D D
Triggering Positive, Negative Negative-edge Triggered; Positive-edge Triggered; Positive, Negative
Supply Voltage -4.75V ~ -5.5V -4.75V ~ -5.5V -4.75V ~ -5.5V
Operating Temperature -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F)
Unlock Full Specs
to access all available technical data

Similar Products

Flip Flops - 54LS379DMQB - Quarktwin Technology Ltd.
Texas Instruments
Specs
Flip-Flop Type D
Supply Voltage 4.5V ~ 5.5V
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
Logic - Flip Flops - 74ABT273CMSAX - Lingto Electronic Limited
Specs
fMAX 200 MHz
Low-level Output Current (Sink) 64 mA
High-level Output Current (Source) 32 mA
View Details
Flip Flops - 74AHC574PW,112-ND - DigiKey
Specs
Flip-Flop Type D
Triggering Positive-edge Triggered
Supply Voltage 2V ~ 5.5V
View Details
4 suppliers