Manufacturer: Microchip Technology
Win Source Part Number: 1262999-SY55852UKG
Packaging: Tube
Type: D-Type
Mounting Style: SMD
Output Type: Differential
Function: Reset
Number of Elements: 1
Number of Bits per Element: 1
Trigger Type: Positive Edge
Categories: Integrated Circuits
Temperature Range - Operating: -40°C ~ 85°C
Manufacturer Homepage: www.micrel.com
Clock Frequency: 2.5GHz
Manufacturer Package: 10-TFSOP, 10-MSOP
Popularity: Medium
Fake Threat In the Open Market: 47 pct.
Supply and Demand Status: Limited
Family Part Number: SY55852
Manufacturer Pack Quantity: 100
MSL Level: 1 (Unlimited)
Supply Voltage (V): 2.3V ~ 5.7V
Current - Quiescent (Iq): 36mA
"Flip Flop 1 Element D-Type 1 Bit Positive Edge 10-TFSOP, 10-MSOP (0.118"", 3.00mm Width)"
LOGIC, FLIP FLOP, D, 400PS, MSOP-10; Logic Family / Base Number:-; Flip-Flop Type:D; Propagation Delay:400ps; Frequency:2.5GHz; Output Current:-; Logic Case Style:MSOP; No. of Pins:10Pins; Trigger Type:Positive Edge; IC Output RoHS Compliant: Yes
IC FF D-TYPE SNGL 1BIT 10MSOP
IC FF D-TYPE SNGL 1BIT 10MSOP
Flip Flop 1 Element D-Type 1 Bit Positive Edge 10-TFSOP, 10-MSOP (0.118", 3.00mm Width)
| Win Source Electronics | DigiKey | Newark, An Avnet Company | Shenzhen Shengyu Electronics Technology Limited | Lingto Electronic Limited | Quarktwin Technology Ltd. | |
|---|---|---|---|---|---|---|
| Product Category | Flip-Flops | Flip-Flops | Flip-Flops | Flip-Flops | Flip-Flops | Flip-Flops |
| Product Number | 1262999-SY55852UKG | 576-2534-ND | 99AC4454 | SY55852UKG | SY55852UKG | SY55852UKG |
| Product Name | Logic - Logic - Flip Flops - SY55852UKG | Flip Flops | Logic, Flip Flop, D, 400Ps, Msop-10; Logic Family / Base Number Microchip | Integrated Circuits (ICs) - Logic - Flip Flops | Logic - Flip Flops | Flip Flops |
| Triggering | Positive-edge Triggered; Positive Edge | Positive-edge Triggered | ||||
| Supply Voltage | 2.3V ~ 5.7V | 2.3V ~ 5.7V | 2.3V ~ 5.7V | |||
| fMAX | 2500 MHz | 2500 MHz | 2500 MHz | |||
| Operating Temperature | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | |||
| Number of units in IC | 1 |