Manufacturer: Toshiba Semiconductor and Storage
Win Source Part Number: 766239-TC7W74FU,LF
Series: TC7W
Packaging: Reel package
Type: D-Type
Operating Temperature Range: -40°C ~ 85°C (TA)
Package: 8-TSSOP, 8-MSOP (0.110", 2.80mm Width)
Mounting: SMD
Output Type: Differential
Current - Output High, Low: 5.2mA, 5.2mA
Operating Supply Voltage: 2 V ~ 6 V
Function: Set(Preset) and Reset
Number of Elements: 1
Number of Bits per Element: 1
Max Propagation Delay @ V, Max CL: 26ns @ 6V, 50pF
Current - Quiescent: 2μA
Input Capacitance: 5pF
Family Name: TC7W74
Categories: Integrated Circuits (ICs)
Clock Frequency: 67MHz
Alternative Parts (Cross-Reference): TC7W74F-TE12; TC7W74F(BRA.F); TC7W74F(BRA);
ECCN: EAR99
Country of Origin: Japan, Thailand
Estimated EOL Date: 2028
Popularity: Medium
Fake Threat In the Open Market: 64 pct.
Supply and Demand Status: Limited
"Flip Flop 1 Element D-Type 1 Bit Positive Edge 8-TSSOP, 8-MSOP (0.110"", 2.80mm Width)"
"Flip Flop 1 Element D-Type 1 Bit Positive Edge 8-TSSOP, 8-MSOP (0.110"", 2.80mm Width)"
"Flip Flop 1 Element D-Type 1 Bit Positive Edge 8-TSSOP, 8-MSOP (0.110"", 2.80mm Width)"
IC FF D-TYPE SNGL 1BIT SM8
Flip Flop 1 Element D-Type 1 Bit Positive Edge 8-TSSOP, 8-MSOP (0.110", 2.80mm Width)
IC FF D-TYPE SNGL 1BIT SM8
| Win Source Electronics | DigiKey | Shenzhen Shengyu Electronics Technology Limited | Quarktwin Technology Ltd. | Lingto Electronic Limited | |
|---|---|---|---|---|---|
| Product Category | Flip-Flops | Flip-Flops | Flip-Flops | Flip-Flops | Flip-Flops |
| Product Number | 766239-TC7W74FU,LF | TC7W74FULFTR-ND | TC7W74FU,LF | TC7W74FU,LF | TC7W74FU,LF |
| Product Name | Logic - Logic - Flip Flops - TC7W74FU,LF | Flip Flops | Integrated Circuits (ICs) - Logic - Flip Flops | Flip Flops | Logic - Flip Flops |
| Supply Voltage | 2 V ~ 6 V | 2V ~ 6V | 2V ~ 6V | ||
| Propagation Delay | 26 ns | 26 ns | |||
| fMAX | 67 MHz | 67 MHz | |||
| Low-level Output Current (Sink) | 5.2 mA | 5.2 mA | 5.2 mA | ||
| High-level Output Current (Source) | 5.2 mA | 5.2 mA | 5.2 mA |