The SN74LVC74AQDREP is a dual positive-edge-trigge
Enhanced Product Dual Positive-Edge-Trigge
"Flip Flop 2 Element D-Type 1 Bit Positive Edge 14-SOIC (0.154"", 3.90mm Width)"
D Flip-Flop, LVC/LCX/Z Series, 2-Func, Positive Edge Triggered, 1-Bit, Complementary Output, CMOS, PDSO14
Flip Flop 2 Element D-Type 1 Bit Positive Edge 14-SOIC (0.154", 3.90mm Width)
IC FF D-TYPE DUAL 1BIT 14SOIC
IC FF D-TYPE DUAL 1BIT 14SOIC
| Texas Instruments | DigiKey | Rochester Electronics | Quarktwin Technology Ltd. | Lingto Electronic Limited | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|---|
| Product Category | Flip-Flops | Flip-Flops | Flip-Flops | Flip-Flops | Flip-Flops | Flip-Flops |
| Product Number | SN74LVC74AQDREP | 296-22379-2-ND | SN74LVC74AQDREP | SN74LVC74AQDREP | SN74LVC74AQDREP | SN74LVC74AQDREP |
| Product Name | SN74LVC74A-EP Enhanced Product Dual Positive-Edge-Triggered D-Type Flip-Flops With Clear And Preset | Flip Flops | Flip Flops | Logic - Flip Flops | Integrated Circuits (ICs) - Logic - Flip Flops | |
| Flip-Flop Type | D | D | D | |||
| Triggering | Positive-edge Triggered | Positive-edge Triggered | Positive-edge Triggered | |||
| Supply Voltage | 3.3V; 3.6V; 2.7,3.3 | 2V ~ 3.6V | 3.6V; 2V ~ 3.6V | |||
| Propagation Delay | 6 ns | 5.2 ns | ||||
| fMAX | 100 MHz | 100 MHz |