Microchip Technology, Inc. Flip Flops SY100EL31ZC

Description
"Flip Flop 1 Element D-Type 1 Bit Positive Edge 8-SOIC (0.154"", 3.90mm Width)"
Request a Quote
Description
"Flip Flop 1 Element D-Type 1 Bit Positive Edge 8-SOIC (0.154"", 3.90mm Width)"
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The SY100EL31ZC is a D flip-flop with set and reset capabilities, designed for high-performance applications. It features a propagation delay of 475 picoseconds and a maximum toggle frequency of 2.8 GHz, making it suitable for systems requiring fast data processing. The device includes internal 75 k,Ѷ input pull-down resistors and operates with asynchronous, level-triggered set and reset inputs. It is packaged in an 8-pin SOIC format, which is compact and suitable for various circuit designs. The flip-flop is ideal for applications that demand superior AC performance compared to standard flip-flops.

Datasheet Summary
Powered by GS/AI

The SY100EL31ZC is a D flip-flop with set and reset capabilities, designed for high-performance applications. It features a propagation delay of 475 picoseconds and a maximum toggle frequency of 2.8 GHz, making it suitable for systems requiring fast data processing. The device includes internal 75 k,Ѷ input pull-down resistors and operates with asynchronous, level-triggered set and reset inputs. It is packaged in an 8-pin SOIC format, which is compact and suitable for various circuit designs. The flip-flop is ideal for applications that demand superior AC performance compared to standard flip-flops.

Suppliers

Company
Product
Description
Supplier Links
Flip Flops - SY100EL31ZC-ND - DigiKey
Thief River Falls, MN, United States
Flip Flops
SY100EL31ZC-ND
Flip Flops SY100EL31ZC-ND
"Flip Flop 1 Element D-Type 1 Bit Positive Edge 8-SOIC (0.154"", 3.90mm Width)"

"Flip Flop 1 Element D-Type 1 Bit Positive Edge 8-SOIC (0.154"", 3.90mm Width)"

Buy Now Datasheet
Flip Flops - SY100EL31ZC - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Flip Flops
SY100EL31ZC
Flip Flops SY100EL31ZC
Flip Flop 1 Element D-Type 1 Bit Positive Edge 8-SOIC (0.154", 3.90mm Width)

Flip Flop 1 Element D-Type 1 Bit Positive Edge 8-SOIC (0.154", 3.90mm Width)

Buy Now Datasheet
Integrated Circuits (ICs) - Logic - Flip Flops - SY100EL31ZC - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Logic - Flip Flops
SY100EL31ZC
Integrated Circuits (ICs) - Logic - Flip Flops SY100EL31ZC
IC FF D-TYPE SNGL 1BIT 8SOIC

IC FF D-TYPE SNGL 1BIT 8SOIC

Supplier's Site
Shenzhen, China
Logic - Flip Flops
SY100EL31ZC
Logic - Flip Flops SY100EL31ZC
IC FF D-TYPE SNGL 1BIT 8SOIC

IC FF D-TYPE SNGL 1BIT 8SOIC

Supplier's Site Datasheet

Technical Specifications

  DigiKey Quarktwin Technology Ltd. Shenzhen Shengyu Electronics Technology Limited Lingto Electronic Limited
Product Category Flip-Flops Flip-Flops Flip-Flops Flip-Flops
Product Number SY100EL31ZC-ND SY100EL31ZC SY100EL31ZC SY100EL31ZC
Product Name Flip Flops Flip Flops Integrated Circuits (ICs) - Logic - Flip Flops Logic - Flip Flops
Flip-Flop Type D D
Triggering Positive-edge Triggered
Supply Voltage -4.2V ~ -5.5V -4.2V ~ -5.5V
Unlock Full Specs
to access all available technical data

Similar Products

SN54HC109-SP Dual J-K Positive-Edge-Triggered Flip-Flops With Clear And Preset - 5962-8415001VFA - Texas Instruments
Specs
Triggering Positive-edge Triggered
Package Type CDIP,CFP
Logic Family HC
View Details
2 suppliers
Logic - Flip Flops - 74ABT821D,602 - Lingto Electronic Limited
Specs
fMAX 185 MHz
Low-level Output Current (Sink) 64 mA
High-level Output Current (Source) 32 mA
View Details
Flip Flops - 74HC74DB,112-ND - DigiKey
Specs
Flip-Flop Type D
Triggering Positive-edge Triggered
Supply Voltage 2V ~ 6V
View Details
5 suppliers