Microchip Technology, Inc. Logic - Logic - Flip Flops - SY100E131JI SY100E131JI

Description
Manufacturer: Microchip Technology Win Source Part Number: 795870-SY100E131JI Series: 100E Packaging: Tube Type: D-Type Operating Temperature Range: -40°C ~ 85°C (TA) Package: 28-LCC (J-Lead) Mounting: SMD Output Type: Differential Operating Supply Voltage: -4.2 V ~ -5.5 V Function: Set(Preset) and Reset Number of Elements: 1 Number of Bits per Element: 4 Current - Quiescent: 70mA Family Name: SY100E131 Categories: Integrated Circuits (ICs) Clock Frequency: 1.4GHz Alternative Parts (Cross-Reference): AZ10E131FN; AZ10E131FNG; MC10E131FNR2G; MC10E131FNR2; Introduction Date: November 01, 1998 ECCN: EAR99 Estimated EOL Date: Obsolete / End of life Popularity: Medium Fake Threat In the Open Market: 70 pct. Supply and Demand Status: Limited
Request a Quote Datasheet
Description
Manufacturer: Microchip Technology Win Source Part Number: 795870-SY100E131JI Series: 100E Packaging: Tube Type: D-Type Operating Temperature Range: -40°C ~ 85°C (TA) Package: 28-LCC (J-Lead) Mounting: SMD Output Type: Differential Operating Supply Voltage: -4.2 V ~ -5.5 V Function: Set(Preset) and Reset Number of Elements: 1 Number of Bits per Element: 4 Current - Quiescent: 70mA Family Name: SY100E131 Categories: Integrated Circuits (ICs) Clock Frequency: 1.4GHz Alternative Parts (Cross-Reference): AZ10E131FN; AZ10E131FNG; MC10E131FNR2G; MC10E131FNR2; Introduction Date: November 01, 1998 ECCN: EAR99 Estimated EOL Date: Obsolete / End of life Popularity: Medium Fake Threat In the Open Market: 70 pct. Supply and Demand Status: Limited
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Laguna Hills, CA, United States
Logic - Logic - Flip Flops - SY100E131JI
795870-SY100E131JI
Logic - Logic - Flip Flops - SY100E131JI 795870-SY100E131JI
Manufacturer: Microchip Technology Win Source Part Number: 795870-SY100E131JI Series: 100E Packaging: Tube Type: D-Type Operating Temperature Range: -40°C ~ 85°C (TA) Package: 28-LCC (J-Lead) Mounting: SMD Output Type: Differential Operating Supply Voltage: -4.2 V ~ -5.5 V Function: Set(Preset) and Reset Number of Elements: 1 Number of Bits per Element: 4 Current - Quiescent: 70mA Family Name: SY100E131 Categories: Integrated Circuits (ICs) Clock Frequency: 1.4GHz Alternative Parts (Cross-Reference): AZ10E131FN; AZ10E131FNG; MC10E131FNR2G; MC10E131FNR2; Introduction Date: November 01, 1998 ECCN: EAR99 Estimated EOL Date: Obsolete / End of life Popularity: Medium Fake Threat In the Open Market: 70 pct. Supply and Demand Status: Limited

Manufacturer: Microchip Technology
Win Source Part Number: 795870-SY100E131JI
Series: 100E
Packaging: Tube
Type: D-Type
Operating Temperature Range: -40°C ~ 85°C (TA)
Package: 28-LCC (J-Lead)
Mounting: SMD
Output Type: Differential
Operating Supply Voltage: -4.2 V ~ -5.5 V
Function: Set(Preset) and Reset
Number of Elements: 1
Number of Bits per Element: 4
Current - Quiescent: 70mA
Family Name: SY100E131
Categories: Integrated Circuits (ICs)
Clock Frequency: 1.4GHz
Alternative Parts (Cross-Reference): AZ10E131FN; AZ10E131FNG; MC10E131FNR2G; MC10E131FNR2;
Introduction Date: November 01, 1998
ECCN: EAR99
Estimated EOL Date: Obsolete / End of life
Popularity: Medium
Fake Threat In the Open Market: 70 pct.
Supply and Demand Status: Limited

Buy Now Datasheet
Flip Flops - SY100E131JI-ND - DigiKey
Thief River Falls, MN, United States
Flip Flops
SY100E131JI-ND
Flip Flops SY100E131JI-ND
Flip Flop 1 Element D-Type 4 Bit Positive Edge 28-LCC (J-Lead)

Flip Flop 1 Element D-Type 4 Bit Positive Edge 28-LCC (J-Lead)

Buy Now Datasheet
Flip Flops - SY100E131JI - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Flip Flops
SY100E131JI
Flip Flops SY100E131JI
Flip Flop 1 Element D-Type 4 Bit Positive Edge 28-LCC (J-Lead)

Flip Flop 1 Element D-Type 4 Bit Positive Edge 28-LCC (J-Lead)

Buy Now Datasheet
Integrated Circuits (ICs) - Logic - Flip Flops - SY100E131JI - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Logic - Flip Flops
SY100E131JI
Integrated Circuits (ICs) - Logic - Flip Flops SY100E131JI
IC FF D-TYPE SNGL 4BIT 28PLCC

IC FF D-TYPE SNGL 4BIT 28PLCC

Supplier's Site
Logic - Flip Flops - SY100E131JI - Lingto Electronic Limited
Shenzhen, China
Logic - Flip Flops
SY100E131JI
Logic - Flip Flops SY100E131JI
IC FF D-TYPE SNGL 4BIT 28PLCC

IC FF D-TYPE SNGL 4BIT 28PLCC

Supplier's Site Datasheet

Technical Specifications

  Win Source Electronics DigiKey Quarktwin Technology Ltd. Shenzhen Shengyu Electronics Technology Limited Lingto Electronic Limited
Product Category Flip-Flops Flip-Flops Flip-Flops Flip-Flops Flip-Flops
Product Number 795870-SY100E131JI SY100E131JI-ND SY100E131JI SY100E131JI SY100E131JI
Product Name Logic - Logic - Flip Flops - SY100E131JI Flip Flops Flip Flops Integrated Circuits (ICs) - Logic - Flip Flops Logic - Flip Flops
Supply Voltage -4.2 V ~ -5.5 V -4.2V ~ -5.5V -4.2V ~ -5.5V
fMAX 1400 MHz 1400 MHz
Operating Temperature -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F)
Number of units in IC 1
Unlock Full Specs
to access all available technical data

Similar Products

Logic - Flip Flops - 100331QIX - Lingto Electronic Limited
Rochester Electronics
Specs
fMAX 400 MHz
View Details
Flip Flops - 1727-3223-ND - DigiKey
Specs
Flip-Flop Type J-K
Triggering Negative-edge Triggered
Supply Voltage 2V ~ 6V
View Details
3 suppliers