The SN74LVC574A-EP is an octal edge-triggered D-type flip-flop with 3-state outputs, designed for 2.7-V to 3.6-V operation and supporting mixed-mode signal levels up to 5.5 V. It operates over an extended temperature range of -40°C to 125°C and features a maximum propagation delay of 7 ns at 3.3 V. The device is available in a 20-pin SOIC (DW) package. Outputs can be placed in a high-impedance state via a buffered output-enable input, enabling bus interfacing without external components. All inputs accept 5.5 V logic levels, and the device supports partial-power-down operation.
Enhanced Product Octal Edge-Triggered D-Type Flip-Flop With 3-State Outputs 20-SOIC -40 to 125
"Flip Flop 1 Element D-Type 8 Bit Positive Edge 20-SOIC (0.295"", 7.50mm Width)"
IC FF D-TYPE SNGL 8BIT 20SOIC
Flip Flop 1 Element D-Type 8 Bit Positive Edge 20-SOIC (0.295", 7.50mm Width)
IC FF D-TYPE SNGL 8BIT 20SOIC
| Texas Instruments | DigiKey | Lingto Electronic Limited | Quarktwin Technology Ltd. | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|
| Product Category | Flip-Flops | Flip-Flops | Flip-Flops | Flip-Flops | Flip-Flops |
| Product Number | SN74LVC574AQDWREP | 296-22376-2-ND | SN74LVC574AQDWREP | SN74LVC574AQDWREP | SN74LVC574AQDWREP |
| Product Name | SN74LVC574A-EP Enhanced Product Octal Edge-Triggered D-Type Flip-Flop With 3-State Outputs | Flip Flops | Logic - Flip Flops | Flip Flops | Integrated Circuits (ICs) - Logic - Flip Flops |
| Flip-Flop Type | D | D | D | ||
| Supply Voltage | 3.3V; 3.6V; 2.7,3.3 | 2V ~ 3.6V | 3.6V; 2V ~ 3.6V | ||
| Output Characteristics | 3-State | 3-State | |||
| Propagation Delay | 8 ns | 7 ns | |||
| fMAX | 100 MHz | 150 MHz |